- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM50-0006 MACOM | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 2000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.11,20 | TSSOP6,.11,20 | Obsolete | - | - | - | - | - | HIGH RELIABILITY | - | - | COMPONENT | compliant | 3/8 V | 10 mA | 15 dB | NARROW BAND LOW POWER | 1400 MHz | 1.5 | 17 dBm | 50 Ω | ||
![]() AM50-0006 TE Connectivity | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | TYCO ELECTRONICS M/A-COM | - | - | - | PLASTIC/EPOXY | PLASTIC, MO-178AB, SOT-26, 6 PIN | TSSOP6,.11,20 | Transferred | - | - | - | - | - | - | - | - | - | unknown | 3/8 V | 10 mA | - | - | - | - | - | - | ||
![]() RA18H1213G-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | 1300 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | - | Yes | - | - | - | - | 1 | MODULE | unknown | 5,12.5 V | - | 23 dB | NARROW BAND HIGH POWER | 1240 MHz | 3 | 24.77 dBm | 50 Ω | ||
![]() RA55H3847M-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | e3 | Yes | - | Matte Tin (Sn) | - | - | 1 | MODULE | unknown | 5,12.5 V | - | - | NARROW BAND HIGH POWER | 380 MHz | 3 | 20 dBm | 50 Ω | ||
![]() UTO-546 Teledyne Technologies Inc | In Stock | - | Datasheet | - | - | - | - | TELEDYNE TECHNOLOGIES INC | 500 MHz | 85 °C | -55 °C | - | - | - | Active | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 10 dB | WIDE BAND MEDIUM POWER | 20 MHz | 2 | 13 dBm | 50 Ω | ||
![]() MAR-8A-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | 2018-09-10 | MINI-CIRCUITS | 1000 MHz | 85 °C | -40 °C | UNSPECIFIED | - | DIE OR CHIP | Active | Yes | - | - | - | - | LOW NOISE | - | 1 | COMPONENT | compliant | 3.7 V | - | 25 dB | WIDE BAND LOW POWER | - | 1.79 | 13 dBm | 50 Ω | ||
![]() PSA-0012-DG Mini-Circuits | In Stock | - | Datasheet | - | - | - | 2016-03-03 | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() TO-1724LN Mini-Circuits | In Stock | - | Datasheet | - | - | 12 | - | MINI-CIRCUITS | 2400 MHz | 85 °C | -54 °C | METAL | CAN12,.4 | CAN12,.4 | Obsolete | Yes | e4 | - | EAR99 | Gold (Au) | HIGH RELIABILITY | - | 1 | COMPONENT | unknown | 15 V | 70 mA | 20 dB | NARROW BAND LOW POWER | 1700 MHz | 2.5 | 13 dBm | 50 Ω | ||
![]() PF08123B Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | HITACHI LTD | 915 MHz | 85 °C | -25 °C | - | - | - | Transferred | - | - | - | - | - | IT CAN ALSO OPERATE AT 1710 TO 1785 MHZ AND 1850 TO 1910 MHZ | - | - | COMPONENT | unknown | - | - | - | NARROW BAND HIGH POWER | 880 MHz | 3 | 10 dBm | 50 Ω | ||
![]() TAMP-242LN Mini-Circuits | In Stock |
| - | - | - | - | - | MINI-CIRCUITS | 2400 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CASE JQ1382, 11 PIN | - | Active | Yes | - | - | EAR99 | - | - | - | - | COMPONENT | unknown | - | - | 10 dB | NARROW BAND LOW POWER | 1710 MHz | 1.22 | 10 dBm | 50 Ω | ||
![]() M57716L Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | 380 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 12.5 V | - | - | NARROW BAND HIGH POWER | 360 MHz | 8 | 24.77 dBm | 50 Ω | ||
![]() PN65OEV1/3010BG8096 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALT6712RM45P9 ANADIGICS Inc | In Stock | - | Datasheet | - | - | - | - | ANADIGICS INC | 716 MHz | 90 °C | -30 °C | - | - | - | Transferred | Yes | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 8 dB | NARROW BAND LOW POWER | 698 MHz | 10 | 10 dBm | 50 Ω | ||
![]() RF2321 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 5 | - | RF MICRO DEVICES INC | 2000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP5/6,.11,37 | TSOP5/6,.11,37 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | 3 V | - | 12 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() RF5633TR13 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 24 | - | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC24,.16SQ,20 | LCC24,.16SQ,20 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | compliant | 5 V | 1350 mA | - | - | - | - | - | - | ||
![]() RF5633TR13 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 24 | - | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC24,.16SQ,20 | LCC24,.16SQ,20 | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 5 V | 1350 mA | - | - | - | - | - | - | ||
![]() MAAM-009100-TR3000 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | TYCO ELECTRONICS M/A-COM | - | - | - | - | - | - | Transferred | - | e3 | - | - | MATTE TIN | - | - | - | - | unknown | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() MSA-2085 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | AGILENT TECHNOLOGIES INC | 1100 MHz | 85 °C | -25 °C | PLASTIC/EPOXY | SL,4LEAD,.085CIRC | SL,4LEAD,.085CIRC | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | 5 V | 32 mA | 15 dB | WIDE BAND LOW POWER | - | 1.5 | 13 dBm | 50 Ω | ||
![]() RFCM2680SB RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFCM2680SB Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - |