- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF5601SR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | RF MICRO DEVICES INC | - | 70 °C | -20 °C | PLASTIC/EPOXY | LCC8,.08SQ,25 | LCC8,.08SQ,25 | Transferred | Yes | - | - | - | - | 5A991.G | - | - | 8517.70.00.00 | - | 1 | - | unknown | - | 3.3 V | - | - | - | - | NARROW BAND LOW POWER | - | - | - | - | - | - | ||
![]() TGA2612-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2163TR7 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Obsolete | Yes | - | - | - | - | 5A991.G | - | - | 8517.70.00.00 | - | 1 | - | compliant | - | 3/5 V | - | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() RF2163TR7 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Transferred | Yes | - | - | - | - | 5A991.G | - | - | 8517.70.00.00 | - | 1 | - | unknown | - | 3/5 V | - | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() MAAM-009633-TR3000 MACOM | In Stock | - | Datasheet | - | - | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 1000 MHz | 85 °C | -40 °C | - | SC-62, SOT-89, 3 PIN | - | Active | Yes | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 15.8 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | - | 6 dBm | 75 Ω | - | ||
![]() MAALSS0045TR-3000 MACOM | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 12 | M/A-COM TECHNOLOGY SOLUTIONS INC | 2400 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,20 | LCC12,.12SQ,20 | Obsolete | Yes | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | compliant | - | 5 V | - | 100 mA | - | 18 dB | NARROW BAND MEDIUM POWER | 1700 MHz | - | - | 15 dBm | 50 Ω | - | ||
![]() SNA-176-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 4 | SIRENZA MICRODEVICES INC | 10000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4LEAD,.073CIRC | SL,4LEAD,.073CIRC | Obsolete | No | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | unknown | - | 4 V | - | - | - | 11.5 dB | WIDE BAND LOW POWER | - | 1.5 | - | 10 dBm | 50 Ω | - | ||
![]() RF7206 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 10 | RF MICRO DEVICES INC | 1910 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | SOLCC10,.11,24 | SOLCC10,.11,24 | Obsolete | Yes | - | e4 | Yes | - | 5A991.G | Gold (Au) - with Nickel (Ni) barrier | - | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 3.4 V | - | 125 mA | - | 10.5 dB | NARROW BAND MEDIUM POWER | 1850 MHz | 10 | - | 6 dBm | 50 Ω | - | ||
![]() S10040340 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | 1000 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | - | - | 5A991.G | - | LOW NOISE | 8542.33.00.01 | - | 1 | MODULE | unknown | - | 24 V | - | 280 mA | - | 34.5 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | - | 75 Ω | - | ||
![]() QPA1008SR Qorvo | In Stock | - | Datasheet | Surface Mount | 28-VFQFN Exposed Pad | - | - | 28-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 5V | - | - | - | 2.7GHz ~ 3.8GHz | - | 2.7GHz ~ 3.8GHz | - | 400mA | 32dB | - | - | - | Radar | - | - | 30.8dBm | ||
![]() ZFL-2ADB Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | 1000 MHz | 71 °C | -20 °C | - | ROHS COMPLIANT, CASE Y460 | - | Active | Yes | - | - | - | - | EAR99 | - | SMA | - | - | - | COAXIAL | not_compliant | - | - | - | - | - | 9 dB | WIDE BAND LOW POWER | 2 MHz | 2 | - | 10 dBm | 50 Ω | - | ||
![]() MAAM-011100-TR1 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9751B Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | FL6,.4,100 | FL6,.4,100 | Active | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | 9 V | - | 1500 mA | - | - | - | - | - | - | - | - | - | ||
![]() TGA2904-FL TriQuint Semiconductor | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 10 | TRIQUINT SEMICONDUCTOR INC | 17000 MHz | - | - | METAL | FL10/14,.33FL | FL10/14,.33FL | Obsolete | Yes | - | e3/e4 | Yes | - | - | MATTE TIN/GOLD | - | - | - | 1 | MODULE | compliant | - | 7 V | - | - | - | 33 dB | WIDE BAND HIGH POWER | 13000 MHz | - | - | 21 dBm | - | - | ||
![]() CMM6003-SC-0G00 MACOM | In Stock | - | Datasheet | - | - | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 900 MHz | 85 °C | -40 °C | - | - | - | Obsolete | Yes | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 15 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | - | 10 dBm | 50 Ω | - | ||
![]() TGA4031-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 40000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 22 dB | WIDE BAND MEDIUM POWER | 17000 MHz | - | - | 20 dBm | 50 Ω | - | ||
![]() TGA4852 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | 3A001.B.2.D | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | ||
![]() STB7104 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | STMICROELECTRONICS | 2500 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | 1.15 X 1.80 MM, 0.80 MM HEIGHT, ULTRA MINIATURE, SC-70, SOT-323, 6 PIN | TSSOP6,.08 | Obsolete | - | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | 3 V | - | 3.4 mA | - | - | WIDE BAND LOW POWER | 100 MHz | - | - | - | 50 Ω | - | ||
![]() S8740200P Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | No | - | - | - | - | EAR99 | - | LOW NOISE | - | - | 1 | MODULE | compliant | - | 24 V | - | 260 mA | - | 20 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | - | 75 Ω | - | ||
![]() RFPA2126SQ RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | 2200 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | - | - | Yes | - | - | - | HIGH RELIABILITY | - | - | - | COMPONENT | compliant | - | - | - | - | - | 12.1 dB | WIDE BAND MEDIUM POWER | 700 MHz | 10 | - | 28 dBm | 50 Ω | - |