- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Peak Reflow Temperature (Cel) | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN7325A424E Lumissil Microsystems | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA62 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | TYCO ELECTRONICS M/A-COM | 6000 MHz | 85 °C | -54 °C | - | - | - | Transferred | No | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 13.5 dB | WIDE BAND LOW POWER | 2000 MHz | 2.1 | - | 7 dBm | 50 Ω | - | ||
![]() RA62 MACOM | In Stock | - | Datasheet | - | - | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 6000 MHz | 85 °C | -54 °C | - | - | - | Active | No | - | - | - | No | - | - | - | LOW NOISE, HIGH RELIABILITY | - | - | - | - | COMPONENT | compliant | - | - | - | - | 13.5 dB | WIDE BAND LOW POWER | 2000 MHz | 2.1 | - | 7 dBm | 50 Ω | - | ||
![]() FMM5703X SUMITOMO ELECTRIC Industries Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | SUMITOMO ELECTRIC INDUSTRIES LTD | 32000 MHz | 125 °C | -45 °C | - | - | - | Obsolete | Yes | - | - | - | Yes | - | - | - | HIGH RELIABILITY | - | - | - | - | COMPONENT | unknown | - | - | - | - | 15 dB | WIDE BAND LOW POWER | 24000 MHz | - | - | -3 dBm | 50 Ω | - | ||
![]() FMM5703X FUJITSU Semiconductor Limited | In Stock | - | Datasheet | - | - | - | - | - | - | FUJITSU LTD | 32000 MHz | 125 °C | -45 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 15 dB | WIDE BAND LOW POWER | 24000 MHz | - | - | -3 dBm | 50 Ω | - | ||
![]() CMM0335-AK MACOM | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | CELERITEK INC | 915 MHz | 100 °C | -40 °C | PLASTIC/EPOXY | SOP8,.3 | SOP8,.3 | Transferred | No | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | COMPONENT | unknown | - | 5.8 V | - | - | 30 dB | NARROW BAND HIGH POWER | 890 MHz | - | - | 15 dBm | - | - | ||
![]() UPC3226TB NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 85 °C | -40 °C | - | SUPER MINIMOLD-6 | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 22 dB | WIDE BAND LOW POWER | - | - | - | 10 dBm | - | - | ||
![]() AGB3311S24Q1 Coherent Thermal Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | II-VI INC | 4500 MHz | 85 °C | -40 °C | - | S23, SOT-89, 3 PIN | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 16.5 dB | WIDE BAND LOW POWER | - | 2 | - | 10 dBm | 50 Ω | - | ||
![]() AGB3311S24Q1 ANADIGICS Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANADIGICS INC | 4500 MHz | 85 °C | -40 °C | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 16.5 dB | WIDE BAND LOW POWER | - | 2 | - | 10 dBm | 50 Ω | - | ||
![]() RF5623 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | 3800 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | Yes | - | - | - | - | - | 5A991.G | - | - | - | - | - | 1 | COMPONENT | compliant | - | 5 V | 700 mA | - | 28 dB | NARROW BAND MEDIUM POWER | 3300 MHz | - | - | 10 dBm | 50 Ω | - | ||
![]() TAT2814A1L Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | 5A991.B | - | - | - | - | - | - | - | compliant | - | - | - | - | - | NARROW BAND LOW POWER | - | - | - | - | - | - | ||
![]() MAAL-008550-TR3000 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | TYCO ELECTRONICS M/A-COM | - | - | - | - | GREEN, PLASTIC, SC-70, 6 PIN | - | Transferred | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAAL-008550-TR3000 MACOM | In Stock | - | Datasheet | - | - | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 3000 MHz | 85 °C | -40 °C | - | - | - | Obsolete | Yes | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | 11.5 dB | WIDE BAND LOW POWER | 500 MHz | - | - | - | 50 Ω | - | ||
![]() SBF5089ZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 3 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | Yes | - | - | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | 1 | - | unknown | - | 4.9 V | 98 mA | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | ||
![]() SBF5089ZSR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 3 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | - | - | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | 1 | - | compliant | - | 4.9 V | 98 mA | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | ||
![]() SM5107 Spectrum Control | In Stock | - | Datasheet | - | - | - | - | - | - | SPECTRUM CONTROL INC | 550 MHz | 85 °C | -55 °C | - | TO-8, 4 PIN | - | Active | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | - | - | COMPONENT | unknown | - | - | - | - | 14 dB | WIDE BAND LOW POWER | 10 MHz | 2 | - | 13 dBm | - | - | ||
![]() TO-1724LN Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | 12 | MINI-CIRCUITS | 2400 MHz | 85 °C | -54 °C | METAL | CAN12,.4 | CAN12,.4 | Obsolete | Yes | - | - | e4 | - | - | EAR99 | Gold (Au) | HIGH RELIABILITY | - | - | - | 1 | COMPONENT | unknown | - | 15 V | 70 mA | - | 20 dB | NARROW BAND LOW POWER | 1700 MHz | 2.5 | - | 13 dBm | 50 Ω | - | ||
![]() RF3320 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP16,.25 | SSOP16,.25 | Active | No | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 1 | - | compliant | - | 5 V | 160 mA | - | - | - | - | - | - | - | - | - | ||
![]() RMPA2000-53 Raytheon Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | RAYTHEON SEMICONDUCTOR | 2000 MHz | 100 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 30 dB | NARROW BAND MEDIUM POWER | 1800 MHz | - | - | 10 dBm | 50 Ω | - | ||
![]() CMX90A006Q7-R710 CML Micro | In Stock | - | - | Surface Mount | 16-VQFN Exposed Pad | - | - | 16-VQFN (4x4) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | CMX90A006 | - | - | Active | - | - | - | - | 2.5V ~ 5.25V | - | - | - | - | 860MHz ~ 930MHz | - | - | 206mA | 33dB | - | - | - | AMI, AMR, IoT, ISM, M2M, SRD, UHF | - | - | 33dBm |