- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Tradename | Packaging | Series | Pbfree Code | Type | Additional Feature | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Supply Current-Max | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Product | Product Category | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A4011 MACOM Technology Solutions | 2137 |
| - | - | - | TO-8 Style, 4 Lead | - | TO-8 | 4 | - | MACOM | - | 10 | M/A-COM TECHNOLOGY SOLUTIONS INC | - | MACOM | A4011 | + 125 C | MACOM Technology Solutions | - 40 C | - | Through Hole | 2 dB | 29 dBm | 4000 MHz | 85 °C | -54 °C | 18.3 dBm | Tray | METAL | CAN4,.3 | CAN4,.3 | - | Active | - | Active | 4.48 | Details | Yes | - | - | - | Bulk | A4011 | Yes | General Purpose Amplifiers | LOW NOISE, HIGH RELIABILITY | Wireless & RF Integrated Circuits | - | Si | 15V | 1 | COMPONENT | compliant | 800MHz ~ 4.5GHz | 800 MHz to 4.5 GHz | 5 V | 5 V | - | 800MHz ~ 4.5GHz | 65 mA | 70 mA | 65mA | RF Amplifier | 15.5dB | WIDE BAND LOW POWER | 1000 MHz | 2 | General Purpose | 13 dBm | 50 Ω | 2dB | 18.3dBm | - | RF Amplifier | - | ||
![]() PA48 MACOM Technology Solutions | 544 |
| - | - | Through Hole | TO-8 Style, 4 Lead | - | TO-8B | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | Bulk | PA48 | - | - | - | Wireless & RF Integrated Circuits | - | GaAs | 15V | - | - | - | 800MHz ~ 4.2GHz | - | - | - | - | 800MHz ~ 4.2GHz | - | - | 225mA | RF Amplifier | 16dB | - | - | - | General Purpose | - | - | 5.5dB | 24dBm | - | RF Amplifier | - | ||
![]() A6011 MACOM Technology Solutions | 600 |
| - | - | - | TO-8 Style, 4 Lead | 4 | TO-8 | - | - | MACOM | - | 10 | M/A-COM TECHNOLOGY SOLUTIONS INC | - | MACOM | A6011 | - | MACOM Technology Solutions | - | - | - | - | - | 6000 MHz | 85 °C | -54 °C | - | Tray | - | TO-8, 4 PIN | - | - | Active | - | Active | 5.17 | Details | Yes | - | - | - | Bulk | A6011 | Yes | - | LOW NOISE, HIGH RELIABILITY | Wireless & RF Integrated Circuits | - | Si | 5V | - | COMPONENT | compliant | 1.5GHz ~ 6GHz | - | - | - | - | 1.5GHz ~ 6GHz | - | - | 58mA | RF Amplifier | 14.8dB | WIDE BAND LOW POWER | 2000 MHz | 2.2 | General Purpose | 13 dBm | 50 Ω | 1.5dB | 18dBm | - | RF Amplifier | No | ||
![]() AMC-147-SMA MACOM Technology Solutions | 975 |
| - | - | Connector Mount | Module, SMA Connectors | - | - | - | AMC-147 | MACOM | - | 10 | M/A-COM TECHNOLOGY SOLUTIONS INC | - | MACOM | AMC-147-SMA | - | MACOM Technology Solutions | - | - | - | - | - | 500 MHz | 50 °C | - | - | Tray | - | - | - | - | Active | - | Active | 5.12 | N | No | - | - | - | Bulk | AMC-147 | - | - | SMA, HIGH RELIABILITY | Wireless & RF Integrated Circuits | - | Si | 15V | - | COAXIAL | compliant | 3MHz ~ 500MHz | - | - | - | - | 3MHz ~ 500MHz | - | - | 52mA | RF Amplifier | 17dB | WIDE BAND MEDIUM POWER | 10 MHz | 1.9 | General Purpose | 13 dBm | 50 Ω | 3.4dB | 20dBm | - | RF Amplifier | - | ||
![]() SMA88-1 MACOM Technology Solutions | 2783 |
| - | - | - | 4-SMD Module | - | - | - | SMA88 | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | - | - | Bulk | SMA88 | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | 2MHz ~ 500MHz | - | - | - | - | 2MHz ~ 500MHz | - | - | 79mA | RF Amplifier | 18dB | - | - | - | General Purpose | - | - | 3.5dB | 20.5dBm | - | RF Amplifier | - | ||
![]() SMA38 MACOM Technology Solutions | 2002 |
| - | - | - | 4-SMD Module | - | - | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | Bulk | SMA38 | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | 5MHz ~ 2.05GHz | - | - | - | - | 5MHz ~ 2.05GHz | - | - | 65mA | RF Amplifier | 9.5dB | - | - | - | General Purpose | - | - | 6.5dB | 19dBm | - | RF Amplifier | - | ||
![]() SMA72 MACOM Technology Solutions | 2997 |
| - | - | - | 4-SMD Module | - | - | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | Bulk | SMA72 | - | - | - | Wireless & RF Integrated Circuits | - | Si | 5V | - | - | - | 2MHz ~ 700MHz | - | - | - | - | 2MHz ~ 700MHz | - | - | 31mA | RF Amplifier | 15dB | - | - | - | General Purpose | - | - | 3.3dB | 12.5dBm | - | RF Amplifier | - | ||
![]() SMA78 MACOM Technology Solutions | 2358 |
| - | - | - | 4-SMD Module | - | - | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | Bulk | SMA78 | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | 2MHz ~ 350MHz | - | - | - | - | 2MHz ~ 350MHz | - | - | 65mA | RF Amplifier | 14dB | - | - | - | General Purpose | - | - | 3.5dB | 19.5dBm | - | RF Amplifier | - | ||
![]() SMA57 MACOM Technology Solutions | 823 |
| - | - | - | 4-SMD Module | - | - | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | Bulk | SMA57 | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | 5MHz ~ 600MHz | - | - | - | - | 5MHz ~ 600MHz | - | - | 44mA | RF Amplifier | 14.7dB | - | - | - | General Purpose | - | - | 4.8dB | 14dBm | - | RF Amplifier | - | ||
![]() MAAL-011134-1SMB MACOM Technology Solutions | 2386 |
| - | - | Surface Mount | 8-VFDFN Exposed Pad | - | 8-PDFN (2x2) | - | MAAL-011134 | MACOM | - | 1 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | 3V ~ 5V | - | - | - | 700MHz ~ 6GHz | - | - | - | - | 5.9GHz | - | - | 60mA | RF Amplifier | 15dB | - | - | - | General Purpose | - | - | 0.85dB | 15dBm | - | RF Amplifier | - | ||
![]() RFPA5512SR Qorvo | 100 | - | - | - | - | QFN-20 | - | - | - | - | - | RFPA5512PCK-410 | 100 | - | 15 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 33 dBm | - | - | - | - | RFPA5502 | - | - | - | - | Details | - | - | - | - | Cut Tape | RFPA5502 | - | Wi-Fi Network Equipment Amplifiers | - | - | - | - | - | - | - | - | - | 5.18 GHz to 5.925 GHz | 5 V | - | 1 Channel | - | 375 mA | - | - | - | 33 dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A81-1 MACOM Technology Solutions | 2250 |
| - | - | - | TO-8 Style, 4 Lead | - | TO-8 | 4 | - | - | - | 10 | M/A-COM TECHNOLOGY SOLUTIONS INC | - | - | A81-1 | + 125 C | MACOM Technology Solutions | - 40 C | - | Through Hole | 2.5 dB | 27 dBm | 250 MHz | 85 °C | -54 °C | 13.5 dBm | Tray | METAL | TO-8, 4 PIN | CAN4,.3 | - | Active | - | Active | 1.28 | Details | Yes | - | - | - | Bulk | A81-1 | Yes | General Purpose Amplifiers | LOW NOISE, HIGH RELIABILITY | - | - | - | 15V | 1 | COMPONENT | compliant | 10MHz ~ 300MHz | 10 MHz to 300 MHz | 15 V | 15 V | - | 10MHz ~ 300MHz | 25 mA | 27 mA | 25mA | - | 25 dB | WIDE BAND LOW POWER | 20 MHz | 2 | General Purpose | 10 dBm | 50 Ω | 2.5dB | 13.5dBm | - | - | - | ||
![]() TGA2594 Qorvo | 850 | - | - | - | - | Die | - | - | - | - | - | - | 25 | - | 10 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 37 dBm | - | - | - | - | 1096007 1096007 | - | 22 W | - | - | Details | - | This product may require additional documentation to export from the United States. | 22 V | - | Gel Pack | TGA2594 | - | Power Amplifiers | - | - | - | - | - | - | - | - | - | 27 GHz to 31 GHz | 20 V | - | - | - | 140 mA | - | - | - | 23 dB | - | - | - | - | - | - | - | - | GaN | - | - | ||
![]() F1455NKGK Renesas Electronics America Inc | 348 |
| - | - | Surface Mount | 28-VQFN Exposed Pad | - | 28-VFQFPN (6x6) | - | F1455 | Renesas Electronics | - | 490 | - | - | Renesas Electronics | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | FlatNoise | Tray | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 4.75V ~ 5.25V | - | - | - | 1.4GHz ~ 2.3GHz | - | - | - | - | 1.88GHz | - | - | 220mA | RF Amplifier | 32dB | - | - | - | General Purpose | - | - | 3.9dB | 23dBm | - | RF Amplifier | - | ||
![]() SMA28 MACOM Technology Solutions | 2963 |
| - | - | - | 4-SMD Module | - | - | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Compliant | - | - | - | - | Bulk | SMA28 | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | 5MHz ~ 1.6GHz | - | - | - | - | 5MHz ~ 1.6GHz | - | - | 45mA | RF Amplifier | 11dB | - | - | - | General Purpose | - | - | 6dB | 15dBm | - | RF Amplifier | - | ||
![]() SMRA89-1 MACOM Technology Solutions | 990 |
| - | Surface Mount | - | 4-SMD Module | - | - | - | SMRA89 | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | SMRA89-1 | - | - | - | Filters | - | - | 15V | - | - | - | 5MHz ~ 600MHz | - | - | - | - | 5MHz ~ 600MHz | - | - | 130mA | Signal Conditioning | 30dB | - | - | - | General Purpose | - | - | 3.2dB | 21.5dBm | - | Signal Conditioning | - | ||
![]() PA512 MACOM Technology Solutions | 2358 |
| - | - | Through Hole | TO-8 Style, 4 Lead | - | TO-8 | - | - | MACOM | - | 1 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | PA512 | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | 10MHz ~ 700MHz | - | - | - | - | 10MHz ~ 700MHz | - | - | 200mA | RF Amplifier | 18dB | - | - | - | General Purpose | - | - | 5.2dB | 27.5dBm | - | RF Amplifier | - | ||
![]() SMPA511 MACOM Technology Solutions | 2138 |
| - | - | - | 4-SMD Module | - | - | - | - | MACOM | - | 1 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | SMPA511 | - | - | - | Filters | - | - | 15V | - | - | - | 5MHz ~ 600MHz | - | - | - | - | 5MHz ~ 600MHz | - | - | 118mA | Signal Conditioning | 12.7dB | - | - | - | General Purpose | - | - | 4.6dB | 24.8dBm | - | Signal Conditioning | - | ||
![]() A511 MACOM Technology Solutions | 2362 |
| - | - | - | TO-8 Style, 4 Lead | 4 | TO-8 | 4 | - | MACOM | - | 10 | M/A-COM TECHNOLOGY SOLUTIONS INC | - | MACOM | A511 | - | MACOM Technology Solutions | - | - | - | - | - | 500 MHz | 85 °C | -54 °C | - | Tray | METAL | CAN4,.3 | CAN4,.3 | - | Active | - | Active | 5.17 | Details | Yes | - | - | - | Bulk | A511 | - | - | HIGH RELIABILITY | Wireless & RF Integrated Circuits | 470 mW | Si | 15V | 1 | COMPONENT | compliant | 5MHz ~ 500MHz | - | - | 15 V | - | 5MHz ~ 500MHz | - | 56 mA | 52mA | RF Amplifier | 17dB | WIDE BAND MEDIUM POWER | 10 MHz | 2 | General Purpose | 13 dBm | 50 Ω | 3.4dB | 21dBm | - | RF Amplifier | - | ||
![]() SMRA66 MACOM Technology Solutions | 2210 |
| - | - | - | 4-SMD Module | - | - | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | SMRA66 | - | - | - | Filters | - | - | 15V | - | - | - | 5MHz ~ 1GHz | - | - | - | - | 5MHz ~ 1GHz | - | - | 81mA | Signal Conditioning | 37dB | - | - | - | General Purpose | - | - | 3.5dB | 15.5dBm | - | Signal Conditioning | - |