- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Supply Current-Max | Current - Supply | Product Type | Gain | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALM-1322-TR2G AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | - | - | - | 22 | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | ALM-1322-TR2G | - | - | - | - | - | - | - | 2200 MHz | - | - | - | - | PLASTIC/EPOXY | MODULE,22LEAD,0.25 | MODULE,22LEAD,0.25 | - | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | LOW NOISE | 8542.33.00.01 | RF/Microwave Amplifiers | - | - | 2 | COMPONENT | unknown | - | - | - | 5 V | - | - | - | 115 mA | - | - | 28.5 dB | - | NARROW BAND LOW POWER | 1800 MHz | - | - | 22 dBm | 50 Ω | - | - | - | - | ||
![]() ZX60-3011 Mini-Circuits | 2111 |
| - | - | Chassis Mount | Module, SMA Connectors | - | - | - | - | Mini-Circuits | - | 10 | MINI-CIRCUITS | - | - | - | Mini-Circuits | ZX60-3011 | + 85 C | Mini-Circuits | - 40 C | - | Screw | 1.8 dB | 31 dBm | 3000 MHz | 60 °C | -40 °C | 20.4 dBm | Tray | - | - | - | - | Obsolete | 1.12 W | Active | 7.72 | Details | No | - | - | - | - | e0 | No | - | - | - | Low Noise Amplifiers | Tin/Lead (Sn/Pb) | SMA | - | Wireless & RF Integrated Circuits | Si | 12V | - | COAXIAL | unknown | 400MHz ~ 3GHz | 400 MHz to 3 GHz | 12 V | - | 1 Channel | 1GHz ~ 1.7GHz | 120 mA | - | 120mA | RF Amplifier | 10dB | - | WIDE BAND LOW POWER | 400 MHz | 1.6 | Cellular, PCN | 15 dBm | 50 Ω | 1.8dB | 21.5dBm | RF Amplifier | - | ||
![]() QPA6489ASR Qorvo | In Stock | - | - | - | - | SOT-89-3 | - | - | - | - | - | QPA6489APCK401 | 100 | - | 14.7 dB | 24.8 dB | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | 3.7 dB | 30.4 dBm | - | - | - | 18.4 dBm | - | - | - | - | QPA6489A | - | - | - | - | Details | - | 0.032981 oz | Reel | - | QPA6489A | - | - | - | - | - | Gain Block Amplifiers | - | - | - | - | - | - | - | - | - | - | 0 Hz to 3.5 GHz | 5.1 V | - | 1 Channel | 1.95 GHz | 75 mA | - | - | - | 18.5 dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A75-3 MACOM Technology Solutions | 2637 |
| - | - | - | TO-8-4 | - | - | TO-8 | - | - | - | 10 | - | - | 25 dB | - | - | - | + 125 C | MACOM Technology Solutions | - 62 C | - | SMD/SMT | 1.7 dB | 16 dBm | - | - | - | 3 dBm | Tray | - | - | - | - | - | 0.5 W | Active | - | Details | - | - | Bulk | - | A75-3 | - | - | - | - | - | General Purpose Amplifiers | - | - | - | - | - | 15V | - | - | - | 1MHz ~ 600MHz | 500 MHz | 15 V | - | 1 Channel | 1MHz ~ 600MHz | 14 mA | - | 14mA | - | 20.5 dB | 10 MHz to 500 MHz | - | - | - | General Purpose | - | - | 1.7dB | 3dBm | - | - | ||
![]() MSA-0386-BLKG AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 4 | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | MSA-0386-BLKG | - | - | - | - | - | - | - | 2400 MHz | - | - | - | - | PLASTIC/EPOXY | LEAD FREE, PLASTIC PACKAGE-4 | SL,4GW-LD,.085CIR | - | Obsolete | - | - | 5.05 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) | - | 8542.33.00.01 | RF/Microwave Amplifiers | BIPOLAR | - | 1 | COMPONENT | unknown | - | - | - | 5 V | - | - | - | 40 mA | - | - | 10 dB | - | WIDE BAND LOW POWER | - | 1.7 | - | 13 dBm | 50 Ω | - | - | - | - | ||
![]() AGB3309S24Q1 Anadigics | In Stock | - | - | - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | - | - | - | - | - | - | - | - | - | Anadigics | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 0Hz ~ 3.5GHz | - | - | - | - | 850MHz | - | - | 65mA | - | 14dB | - | - | - | - | Cellular, WLAN, CDMA, PCS, MMDS, W-CDMA, WLL | - | - | 5.2dB | 18dBm | - | - | ||
![]() AGB3310S24Q1 Anadigics | In Stock | - | - | - | Surface Mount | TO-243AA | - | - | SOT-89 | - | - | - | - | II-VI INC | - | - | - | II-VI Incorporated | AGB3310S24Q1 | - | Anadigics | - | - | - | - | - | 3400 MHz | 85 °C | -40 °C | - | Bulk | - | - | - | - | Contact Manufacturer | - | Active | 5.17 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | COMPONENT | unknown | 0Hz ~ 3.4GHz | - | - | - | - | 850MHz | - | - | 80mA | - | 16dB | - | WIDE BAND LOW POWER | - | 2 | Cellular, CDMA, GSM, MMDS, PCS, TDMA, W-CDMA, WLAN, WLL | 10 dBm | 50 Ω | 5.2dB | 19dBm | - | - | ||
![]() MWE6IC9100NBR1 NXP USA Inc. | 1000 | - | Datasheet | 10 Weeks | Surface Mount | TO-272-14 Variant, Flat Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | - | 8542.33.00.01 | - | - | 28V | 1 | COMPONENT | - | 960MHz | - | - | 26V | - | - | - | - | - | - | 33.5dB | - | NARROW BAND HIGH POWER | - | 10 | GSM, EDGE | - | 50Ohm | - | - | - | ROHS3 Compliant | ||
![]() PMA-5456 Mini-Circuits | In Stock |
| - | - | Surface Mount | 8-VQFN Exposed Pad | - | - | 8-QFN (3x3) | - | Mini-Circuits | - | 2000 | - | 7 dB | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | SMD/SMT | 2.4 dB | 37.2 dBm | - | - | - | 22.1 dBm | - | - | - | - | - | - | 500 mW | Active | - | Details | - | - | MouseReel | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | - | 50MHz ~ 6GHz | 50 MHz to 6 GHz | 5 V | - | 1 Channel | 6GHz | 60 mA | - | 60mA | RF Amplifier | 5.8dB | - | - | - | - | Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN | - | - | 2.4dB | 22.1dBm | RF Amplifier | - | ||
![]() ZFL-1000LNB Mini-Circuits | 2914 |
| - | - | Chassis Mount | Module, SMA Connectors | - | - | - | - | Mini-Circuits | - | 1 | - | - | - | - | Mini-Circuits | - | + 71 C | Mini-Circuits | - 20 C | - | Screw | 2.9 dB | 14 dBm | - | - | - | 3 dBm | Bag | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | - | Wireless & RF Integrated Circuits | Si | 15V | - | - | - | 100kHz ~ 1GHz | 100 kHz to 1 GHz | 15 V | - | 1 Channel | 100kHz ~ 1GHz | 60 mA | - | 60mA | RF Amplifier | - | - | - | - | - | Cellular, UHF, VHF | - | - | 2.9dB | 3dBm | RF Amplifier | - | ||
![]() AMMC-5033-W10 AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | AMMC-5033-W10 | - | - | - | - | - | - | - | 32000 MHz | - | - | - | - | - | DIE OR CHIP | DIE OR CHIP | - | Obsolete | - | - | 5.12 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | HIGH RELIABILITY | 8542.33.00.01 | RF/Microwave Amplifiers | - | - | 1 | COMPONENT | compliant | - | - | - | 3.5,5 V | - | - | - | - | - | - | 16.5 dB | - | WIDE BAND MEDIUM POWER | 17700 MHz | - | - | 23 dBm | 50 Ω | - | - | - | - | ||
![]() MGA-21108-TR1G AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 8 | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | MGA-21108-TR1G | - | - | - | - | - | - | - | 8000 MHz | - | - | - | - | PLASTIC/EPOXY | SOLCC8,.1,20 | SOLCC8,.1,20 | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | e3 | - | - | - | EAR99 | - | Tin (Sn) | LOW NOISE | 8542.33.00.01 | RF/Microwave Amplifiers | GAAS | - | 1 | COMPONENT | compliant | - | - | - | 1.4 V | - | - | - | 23 mA | - | - | 15.7 dB | - | WIDE BAND MEDIUM POWER | 1500 MHz | - | - | 14 dBm | 50 Ω | - | - | - | - | ||
![]() ACPM-7311-BLKR AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 10 | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | ACPM-7311-BLKR | - | - | - | - | - | - | - | 849 MHz | 90 °C | -20 °C | - | - | PLASTIC/EPOXY | SOLCC10,.16,32 | SOLCC10,.16,32 | - | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | e4 | - | - | - | EAR99 | - | Gold (Au) | - | 8542.33.00.01 | RF/Microwave Amplifiers | - | - | 1 | COMPONENT | compliant | - | - | - | 3.4 V | - | - | - | 525 mA | - | - | 11.5 dB | - | NARROW BAND LOW POWER | 824 MHz | 10 | - | 10 dBm | 50 Ω | - | - | - | - | ||
![]() MSA-0836-BLKG AVAGO TECHNOLOGIES INC | 17500 | - | - | - | - | - | YES | SURFACE MOUNT | - | 4 | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | Avago Technologies | MSA-0836-BLKG | - | - | - | - | - | - | - | 3000 MHz | - | - | - | - | CERAMIC | SL,4LEAD,.1SQ | SL,4LEAD,.1SQ | - | Obsolete | - | - | 5.07 | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | RF/Microwave Amplifiers | BIPOLAR | - | 1 | COMPONENT | compliant | - | - | - | 7.8 V | - | - | - | 40 mA | - | - | 22 dB | - | WIDE BAND LOW POWER | 1000 MHz | 1.5 | - | 13 dBm | 50 Ω | - | - | - | - | ||
![]() AMMP-5620-BLKG AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 8 | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | AMMP-5620-BLKG | - | - | - | - | - | - | - | 20000 MHz | - | - | - | - | PLASTIC/EPOXY | LCC8(UNSPEC) | LCC8(UNSPEC) | - | Obsolete | - | - | 8.61 | - | Yes | - | - | - | - | e4 | - | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | 8542.33.00.01 | RF/Microwave Amplifiers | GAAS | - | 1 | COMPONENT | compliant | - | - | - | 5 V | - | - | - | 130 mA | - | - | 15.5 dB | - | WIDE BAND LOW POWER | 6000 MHz | - | - | 20 dBm | 50 Ω | - | - | - | - | ||
![]() AMMC-6440-W50 AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | Module | - | - | Module | - | - | - | - | BROADCOM LTD | - | - | Lead free / RoHS Compliant | Broadcom Limited | AMMC-6440-W50 | - | - | - | - | - | - | - | 42000 MHz | - | - | - | - | - | DIE OR CHIP | DIE OR CHIP | - | Obsolete | - | - | 5.1 | - | Yes | - | Tray | - | - | - | - | - | 1 (Unlimited) | 3A001.B.2.D | - | - | - | 8542.33.00.01 | RF/Microwave Amplifiers | HYBRID | 5.5V | 1 | COMPONENT | compliant | 37GHz ~ 42GHz | - | - | 5.5 V | - | 40GHz | - | 1050 mA | 950mA | - | 14dB | - | WIDE BAND MEDIUM POWER | 37000 MHz | - | VSAT | 20 dBm | 50 Ω | - | 28dBm | - | - | ||
![]() AMMC-6420-W50 AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | AMMC-6420-W50 | - | - | - | - | - | - | - | 18000 MHz | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.12 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | - | - | 16.5 dB | - | WIDE BAND MEDIUM POWER | 6000 MHz | - | - | 23 dBm | 50 Ω | - | - | - | - | ||
![]() AMMC-6231-W50 AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | AMMC-6231-W50 | - | - | - | - | - | - | - | 32000 MHz | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.12 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | - | - | 20 dB | - | WIDE BAND LOW POWER | 16000 MHz | - | - | 15 dBm | 50 Ω | - | - | - | - | ||
![]() ALM-32220-TR1G AVAGO TECHNOLOGIES INC | 16409 | - | - | - | - | 20-SMD Module, No Lead | - | - | 20-MCOB (7x10) | - | - | - | - | BROADCOM INC | - | - | Lead free / RoHS Compliant | Broadcom Limited | ALM-32220-TR1G | - | - | - | - | - | - | - | 2700 MHz | - | - | - | - | PLASTIC/EPOXY | MODULE(UNSPEC) | MODULE(UNSPEC) | - | Obsolete | - | - | 5.8 | - | Yes | - | Tape & Reel (TR) | - | - | - | - | - | 3 (168 Hours) | EAR99 | - | - | - | 8542.33.00.01 | RF/Microwave Amplifiers | GAAS | 5V | 1 | MODULE | compliant | 1.7GHz ~ 2.7GHz | - | - | 5 V | - | 2GHz | - | 930 mA | 800mA | - | 14.8dB | - | WIDE BAND HIGH POWER | 1700 MHz | - | GSM, PCS, W-CDMA, WiMAX | 28 dBm | 50 Ω | 3.5dB | 34.4dBm | - | - | ||
![]() AMMC-6420-W10 AVAGO TECHNOLOGIES INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BROADCOM LTD | - | - | - | Broadcom Limited | AMMC-6420-W10 | - | - | - | - | - | - | - | 18000 MHz | - | - | - | - | - | DIE OR CHIP | DIE OR CHIP | - | Obsolete | - | - | 5.12 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | RF/Microwave Amplifiers | HYBRID | - | 1 | COMPONENT | compliant | - | - | - | 5.5 V | - | - | - | 1000 mA | - | - | 16.5 dB | - | WIDE BAND MEDIUM POWER | 6000 MHz | - | - | 23 dBm | 50 Ω | - | - | - | - |