- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Cable Types | Center Frequency | Electrical Type | Ground Plane Size | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Protocol - WiFi - 802.11 | Series | Termination | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Product Type | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFB8555A3S-15MHF1 Laird | 176 |
| - | - | U.FL | - | - | 868 MHz | - | - | + 85 C | - | - | - 40 C | Adhesive Mount | - | - | - | - | - | Flexible PIFA Antenna | - | Antennas | - | - | - | - | Linear | 50 Ohms | 150 mm | - | - | - 1.1 dB, 0.3 dB | - | - | - | - | - | 2 Band | - | - | - | PCB Antennas | - | - | 6.2 mm | 40 mm | 88 mm | - | ||
![]() EFG8555A3S-15MH4L Laird | 173 |
| - | - | MHF4L | - | - | 868 MHz | - | - | + 85 C | - | - | - 40 C | Adhesive Mount | - | - | - | - | - | Inverted Flexible PIFA Antenna | - | Antennas | - | - | - | - | Linear | 50 Ohms | 150 mm | - | - | - 0.4 dB, 0.9 dB | - | - | - | - | - | 2 Band | - | - | - | PCB Antennas | - | - | 6.2 mm | 40 mm | 88 mm | - | ||
![]() EFG9020A3S-15MH4L Laird | 173 |
| - | - | MHF4L | - | - | 915 MHz | - | - | + 85 C | - | - | - 40 C | Adhesive Mount | - | - | - | - | - | Inverted Flexible PIFA Antenna | - | Antennas | - | - | - | - | Linear | 50 Ohms | 150 mm | - | - | - 0.4 dB, 0.9 dB | - | - | - | - | - | 2 Band | - | - | - | PCB Antennas | - | - | 6.2 mm | 40 mm | 88 mm | - | ||
![]() TG.31.8113W Taoglas | 450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGX.04.W.A.001 Taoglas | 67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA995.A.001 Taoglas | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGPSF.36G.07.0100C Taoglas | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1290.A.LBICGRT.001 Taoglas | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1555.AK.001 Taoglas | In Stock | - | - | - | SMA | - | RG-174 | - | - | - | + 85 C | Round | - | - 40 C | Solder | - | - | Wi-Fi MIMO 2.4/5.8/7.125 GHz , Wi-Fi 6 | - | - | Multi-Band GNSS Antenna | GNSS | Antennas | - | - | Straight | Connector | RHCP | 50 Ohms | 350 mm | - | Multiprotocol Antennas | 4.54 dB | - | - | - | - | 2:1 | - | - | - | - | Outdoor Antennas | - | IP67 | 67 mm | 160 mm | 160 mm | - | ||
![]() 2119969200 Molex | 34 |
| - | Adhesive | MHF-1 | 2119969 | 1.13 mm | - | - | - | + 105 C | PCB Trace | Molex | - 40 C | Adhesive | Tray | Active | - | 211996 | MHF1 | Flexible Antenna | Bluetooth, UWB, Wi-Fi, Zigbee™ | Antennas | 2 W | - | T-Bar Flex | Connector | Linear | 50 Ohms | 200 mm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 5dBi, 5.7dBi | - | 5.8GHz ~ 8.5GHz | 802.15.4, Bluetooth, WiFi | Flat Patch | - | 2 | Wide Band | 5.9GHz, 7GHz | -10dB, -5dB | Vehicle Antennas | Cable - 200mm | - | - | 16.4 mm | 7.6 mm | 0.079 (2.00mm) | ||
![]() ANT-GNCP-C25L12100 TE Connectivity | 137 |
| - | - | MHF1, U.FL | - | 1.13 mm Coax | - | Patch | - | + 85 C | - | - | - 40 C | - | - | - | - | GNCP | - | - | - | Antennas | - | - | - | Connector | RHCP | 50 Ohms | 100 mm | - | GNSS Antennas - GPS, GLONASS, Galileo, Beidou | 31.7 dBi | - | - | - | - | 1.8 | 6 Band | - | - | - | PCB Antennas | - | - | 12 mm | 25.1 mm | 25.1 mm | - | ||
![]() ANT-W63-WRT-SMA TE Connectivity | 793 |
| - | - | SMA | - | RG-174 | - | Dipole | 102 mm x 102 mm | + 90 C | - | - | - 40 C | Panel Mount | - | - | - | WRT | - | - | - | Antennas | 5 W | - | - | Connector | Linear | 50 Ohms | 216 mm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | 1/2 Wave | - | - | - | - | 3 Band | - | - | - | Outdoor Antennas | - | - | 27 mm | - | - | - | ||
![]() ST0129-30-401-A Amphenol | 80 | - | - | Connector Mount | - | ST0129 | - | - | - | - | - | - | Amphenol RF | - | - | Bag | Active | - | - | IPEX MHF1 | - | Wi-Fi | - | - | - | - | - | - | - | - | 1 W | - | - | - | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz | WiFi | Whip, Right Angle | - | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | - | - | - | - | - | - | - | - | 4.134 (105.00mm) | ||
![]() TQ0123AA0000 TST | 42 |
| - | - | - | CPA013 | - | - | - | - | - | - | TST | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Patch | - | - | - | 1.568GHz | - | - | - | - | - | - | - | - | ||
![]() TQ0158AA0000 TST | 42 |
| - | - | - | CPA018 | - | - | - | - | - | - | TST | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Patch | - | - | - | 1.578GHz | - | - | - | - | - | - | - | - | ||
![]() 1000615-A KYOCERA | In Stock | - | - | Adhesive | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | Prestta™ | - | - | Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | - | 2.5dBi, 5dBi, 5dBi, 5dBi | - | 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz | 802.15.4, Bluetooth, WiFi | PCB Trace | 2, 2.5, 2, 2.5 | 4 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz | - | - | Cable - 100mm | - | - | - | - | 0.033 (0.85mm) | ||
![]() EXR902RSM TE Connectivity | In Stock | - | - | Connector Mount | - | EXR902 | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | EXR | RP-SMA Male | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | 902MHz ~ 960MHz | - | Whip, Tilt | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 931MHz | - | - | - | - | - | - | - | 9.500 (241.30mm) | ||
![]() CAF94454 (IFMULT-NF00) TE Connectivity | In Stock | - | - | Chassis Mount | - | CAF94454 | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | N Type Female | - | AMPS, DCS, GSM, PCS, UMTS | - | - | - | - | - | - | - | - | 50 W | - | 3dBi | - | 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz | Cellular, General ISM | Module | 2 | 5 | Wide Band | 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | - | - | - | - | 0.098 (2.50mm) | ||
![]() S-19680BAFH-K8T2U ABLIC | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S-19680 | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1005392F0-AS40L0600 KYOCERA | 371 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |