- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Brand | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Ground Plane Size | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Packaging | Series | Termination | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Product Type | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT-200051B66 Adam Tech | 251 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | Active | - | - | - | - | - | - | - | GLONASS, GNSS, GPS | - | - | - | - | - | - | - | - | 5 W | - | 2.7dBi, 2.5dBi, 2.8dBi | - | - | Navigation | PCB Trace | 1.18, 1.19, 1.29 | 3 | UHF (1GHz ~ 2GHz) | 1.1765GHz, 1.575GHz, 1.6025GHz | -17.87, -21.1dB, -21.73dB | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | ||
![]() ANT-19036EB56 Adam Tech | 228 |
| - | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | Bag | - | Active | - | - | - | - | - | SMA Male | - | ISM | - | - | - | - | - | - | - | - | 25 W | - | 1.51dBi | - | - | General ISM | Whip, Tilt | 1.17 | 1 | UHF (300MHz ~ 1GHz) | 868MHz | -22.05dB | - | - | - | - | - | - | - | - | 4.291" (109.00mm) | ||
![]() ANT-19031EB78 Adam Tech | 97 |
| - | Magnetic | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | Bag | - | Active | - | - | - | - | - | SMA Male | - | 2G, 3G, 4G | - | - | - | - | - | - | - | - | 5 W | - | -0.5dBi, 1.5dBi, -0.5dBi, 0.5dBi | - | 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz | Cellular | Whip, Straight | 2.5, 3 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 892MHz, 2.2GHz | -6dB, -7dB | - | Cable - 2m | - | - | - | - | - | - | 7.283" (185.00mm) | ||
![]() MA354.A.BICG.001 Taoglas Limited | 2321 |
| - | Magnetic | SMA Male, RP-SMA Male | MA354 | Taoglas | 3 M TGC200 x 4 | 657 MHz, 700 MHz, 850 MHz, 900 MHz, 1474 MHz, 2100 MHz, 2600 MHz, 3500 MHz, 5200 MHz, 2400 MHz, 5200 MHz, 5800 MHz, 7.125 GHz, 1561 MHz, 1575.42 MHz, 1602 MHz | Active | 12 | 30 cm x 30 cm | Taoglas | + 85 C | Module | Taoglas Limited | - 40 C | Magnetic Mount | Box | - | Active | IoT, ISM | 802.11, WiFi, WLAN | Details | Bulk | Steedan | RP-SMA Male, SMA Male | MIMO Antenna | 3G, 4G, 5G, HSPA, HSPA+, LTE, WCDMA, Wi-Fi | Antennas | 10 W | IP65 | Oval | Connector | Linear | 50 Ohms | 3 m | 10 W | Multiband Antennas | 1.6dBi, 3.5dBi, 5dBi, 5.1dBi, 6.6dBi, 4.2dBi, 6.9dBi, 5.9dBi, 3.3dBi, 7.7dBi, 3.9dBi | - | 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz | Cellular, WiFi | Module | - | 11 | Wide Band | 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.45GHz, 2.495GHz, 3.75GHz, 5.5GHz, 5.5375GHz, 6.1375GHz | - | Vehicle Antennas | Cable - 3m | Antennas | IP65 | - | 52.8 mm | 250 mm | 144.38 mm | 1.881" (47.78mm) | ||
![]() X1005248-GDA2SA10A2 Ethertronics/AVX | In Stock | - | - | Adhesive | SMA Male | X1005248 | Ethertronics / KYOCERA AVX | 1 M RG174, 1 M CFD200 | 1561 MHz, 1575 MHz, 1602 MHz | - | 48 | - | KYOCERA AVX | + 85 C | Module | Ethertronics/AVX | - 40 C | Adhesive Mount | Box | - | Active | - | - | Details | Bulk | - | SMA Male (2) | Active Antenna | DSRC, GNSS | Antennas | - | IPX5 | Square | Connector | - | 50 Ohms | - | - | Multiband Antennas | 2dBi, 3dBi, 3.5dBi, 3.8dBi | - | 5.85GHz ~ 5.92GHz | Navigation | Module | 2 | 4 | Wide Band | 1.561GHz, 1.575GHz, 1.602GHz, 5.885GHz | - | Outdoor Antennas | Cable - 1m, LNA | Antennas | IPX5 | - | 20 mm | 55 mm | 55 mm | 0.787" (20.00mm) | ||
![]() ANT-8/9-SPS1-1 Linx Technologies Inc. | In Stock | - | - | Panel Mount | SMA Male | - | Linx Technologies | 1 M RG174/U | 868 MHz, 915 MHz | Dipole | 1 | 300 mm x 300 mm | Linx Technologies | + 70 C | Module | Linx Technologies Inc. | - 40 C | Direct / Permanent Mount | Bag | - | Active | RFID, IoT, ISM | 802.11 ah, LoRaWAN, Sigfox, WiFi HaLow | Details | Bag | ANT-8/9-SPS1 | SMA Male | Passive Antenna | ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi | Antennas | 15 W | IP67 | Dome | Connector | Linear | 50 Ohms | 1 m | 15 W | IoT Antennas - LPWAN, LoRaWAN, Sigfox, NB-IoT | 5.1dBi, 5.2dBi | 1/2 Wave | 862MHz ~ 876MHz, 902MHz ~ 930MHz | General ISM, WiFi | Dome | 1.6, 2.4 | 2 | UHF (300MHz ~ 1GHz) | 868MHz, 915MHz | - | Outdoor Antennas | Cable - 1m | Antennas | IP67 | 54.7 mm | - | 23.3 mm | - | 0.917" (23.30mm) | ||
![]() H2UN3P1D2V0100 Unictron Technologies Corporation | In Stock | - | - | Surface Mount | - | H2UN3 | - | - | - | - | - | - | - | - | - | Unictron Technologies Corporation | - | - | - | - | Active | - | - | - | - | - | Solder | - | 4G, 5G | - | - | - | - | - | - | - | - | 2 W | - | 1.5dBi, 3.5dBi, 2.5dBi, 2.7dBi, 2.6dBi, 3dBi | - | 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz | Cellular | Chip | - | 6 | Wide Band | 788.5MHz, 1.94GHz, 2.495GHz, 3.75GHz, 4.7GHz, 5.5375GHz | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | ||
![]() TD.95.6H31G Taoglas Limited | 112 |
| - | Connector Mount | N Male | TD.95.6 | Taoglas | - | 868 MHz, 915 MHz | Dipole | 40 | - | Taoglas | + 85 C | Whip | Taoglas Limited | - 40 C | Panel Mount | Bag | - | Active | ISM, RFID | LoRaWAN, SigFox | Details | Bulk | - | N Type Male | Passive Antenna | ISM, LoRa, Sigfox | Antennas | 10 W | IP67 | - | Connector | Linear | 50 Ohms | - | 10 W | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 1.33dBi, 1.54dBi | - | - | General ISM | Blade | - | 2 | UHF (300MHz ~ 1GHz) | 868MHz, 915MHz | - | Indoor Antennas | - | Antennas | - | 22.8 mm | - | 228 mm | - | 8.976" (228.00mm) | ||
![]() YAT001CA Quectel | 1173 |
| - | Surface Mount | IPEX I | - | - | - | 1.176 GHz, 1.561 GHz | - | - | - | - | + 85 C | - | Quectel | - 40 C | PCB Mount | Tray | - | Active | - | - | - | - | - | Pin | Ceramic Antenna | Beidou, Galileo, GLONASS, GNSS, GPS | Antennas | - | - | - | SMD/SMT | RHCP | 50 Ohms | 40 mm | - | - | -1dBi, 2dBi | - | - | Navigation | Ceramic Patch | 2 | 2 | UHF (300MHz ~ 1GHz) | 1.176GHz, 1.561GHz | - | PCB Antennas | Cable - 40mm | - | - | - | - | - | - | 0.236" (6.00mm) | ||
![]() YC0011AA Quectel | 600 |
| - | Surface Mount | - | - | Quectel | - | 2450 MHz, 5500 MHz | - | 3000 | - | Quectel | + 85 C | Chip | Quectel | - 40 C | PCB Mount | - | - | Active | IoT, ISM | WiFi | - | - | - | Solder | Passive Antenna | Bluetooth, Wi-Fi | Antennas | - | - | Ceramic | SMD/SMT | - | 50 Ohms | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 4dBi | - | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz | Bluetooth, WiFi | Chip | - | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.5GHz | -7dB | PCB Antennas | - | Antennas | - | - | 1 mm | 5.2 mm | 2 mm | 0.039" (1.00mm) | ||
![]() YE0027AA Quectel | 13 |
| - | Magnetic | SMA Male | - | Quectel | 3 M RG58-P | 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | 100 | - | Quectel | + 85 C | Whip | Quectel | - 20 C | Magnetic Mount | Bag | - | Active | UHF | - | - | - | - | SMA Male | Passive Antenna | 5G | Antennas | - | IP55 | Straight with Base | Connector | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2dBi | - | 699MHz ~ 5GHz | Cellular | Whip, Straight | 5 | 1 | UHF (2GHz ~ 3GHz) | 2.8495GHz | - | Indoor Antennas | - | Antennas | - | 61 mm | - | 221 mm | - | 8.701" (221.00mm) | ||
![]() YP0009CA Quectel | 508 |
| - | Adhesive | IPEX MHF4 | - | Quectel | 193 mm RF1.13 | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1176 MHz, 1190 MHz, 1202 MHz, 1227 MHz, 1242 MHz, 1268 MHz, 1278 MHz, 1575 MHz, 1602 MHz, 1621 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | 1000 | - | Quectel | + 80 C | PCB Trace | Quectel | - 20 C | Adhesive Mount | Bag | - | Active | UHF | WiMAX | - | - | - | IPEX MHF4 | Passive Antenna | 6G | Antennas | - | - | I-Bar | Connector | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 0.51dBi, 2.4dBi, 4.5dBi, 3.8dBi, 3.9dBi, 2.3dBi | - | 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular | PCB Trace | 1.96, 2.1, 2.19, 2.2, 2.31, 4.5 | 8 | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | PCB Antennas | Cable - 188.5mm | Antennas | - | - | 0.85 mm | 78.5 mm | 14.2 mm | 0.037" (0.95mm) | ||
![]() 2143900001 Molex | In Stock | - | - | - | N-JM2 | 214390 | Molex | - | - | - | 10 | - | Molex | + 85 C | - | Molex | - 40 C | - | Bulk | 2143900001 02143900001 | Active | - | - | Details | Tray | * | - | - | - | Antennas | - | - | - | - | Linear | 50 Ohms | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 8 dBi | - | - | - | - | - | 1 Band | - | - | - | Outdoor Antennas | - | Antennas | - | - | - | 274.7 mm | 22.8 mm | - | ||
![]() 2119960250 Molex | 29 |
| - | - | - | 211996 | Molex | - | - | - | 14 | - | Molex | - | - | Molex | - | - | Bulk | 2119960250 02119960250 | Active | - | - | Details | Tray | * | - | - | - | Antennas | - | - | - | - | - | - | 250 mm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | 16.4 mm | - | - | ||
![]() ANT-5GWWS4-SMA Linx Technologies Inc. | In Stock | - | - | Connector Mount | - | - | Linx Technologies | - | - | Dipole | 1 | - | Linx Technologies | + 65 C | - | Linx Technologies Inc. | - 20 C | - | - | - | Active | - | - | Details | Bulk | 5GW | SMA Male | - | 4G, 5G, Cat-M1, CBRS, C-Band, Cellular, GSM, LPWA, LTE, LTE-M, NB-IoT, UMTS | Antennas | - | - | - | - | Linear | 50 Ohms | - | 1 W | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 1.7dBi, 2.8dBi, 2.7dBi, 4.4dBi, 4.1dBi, 3.4dBi, 4.9dBi, 4.8dBi, 4.9dBi, 5.2dBi | 1 / 2Wave | 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 3.7GHz ~ 4.2GHz, 4.94GHz ~ 4.99GHz | Cellular | Blade, Tilt | 4.3, 3.9, 4.7, 3.2, 3.2, 2.5, 3.6, 3.5. 3.3, 3 | 9 | Wide Band | 600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 3.3GHz, 3.5GHz, 3.7GHz, 4.9GHz | -4.1dB, -4.6dB, -3.8dB, -5.6dB, -5.6dB, -7.4dB, -5dB, -5.1dB, -5.4dB, -6dB | Indoor Antennas | - | Antennas | - | - | - | - | - | 6.900" (175.26mm) | ||
![]() FTRA6171M5PW-001 TE Connectivity Laird | 97 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Box | - | Active | - | - | - | - | On-Ground Plane | N Type Female | - | 5G | - | - | IP67 | - | - | - | - | - | 100 W | - | 4.2dBi, 4dBi, 4.5dBi, 5.5dBi, 5.5dBi, 5.5dBi, 5.5dBi | - | 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.427GHz ~ 1.695GHz, 1.695GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 6GHz, 6GHz ~ 7.125GHz | Cellular | Dome | 2.5, 2, 2.7, 2, 1.5, 1.5, 1.5 | 7 | Wide Band | 657.5MHz, 829MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.5625GHz | - | - | - | - | - | - | - | - | - | 3.780" (96.00mm) | ||
![]() ANT-GNCP-C25L15100 Linx Technologies Inc. | In Stock | - | - | Surface Mount | MHF1, U.FL | - | Linx Technologies | 1.13 mm Coax | - | Patch | 30 | - | Linx Technologies | + 85 C | - | Linx Technologies Inc. | - 40 C | - | - | - | Active | - | - | Details | Bulk | GNCP | U.FL | - | Beidou, COMPASS, GALILEO, GLONASS, GPS, IRNSS, NavIC, Qzss | Antennas | - | - | - | Connector | RHCP | 50 Ohms | 100 mm | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 26.8dBi, 25.3dBi, 26.6dBi, 24.4dBi | - | 1.164GHz ~ 1.189GHz, 1.559GHz ~ 1.606GHz | Navigation | Ceramic Patch | 1.8, 1.3, 1.3, 1.2 | 4 | UHF (1GHz ~ 2GHz) | 1.176GHz, 1.561GHz, 1.575GHz, 1.601GHz | -11.2dB, -18.1dB, -18.1dB, -20.7dB | PCB Antennas | Cable - 100mm | Antennas | - | - | 12 mm | 25.1 mm | 25.1 mm | 0.472" (12.00mm) | ||
![]() ANT-8/9-IPW2-NP Linx Technologies Inc. | In Stock | - | - | Connector Mount | N PLug | - | Linx Technologies | - | - | Dipole | 1 | - | Linx Technologies | + 70 C | - | Linx Technologies Inc. | - 40 C | - | - | - | Active | - | - | Details | Bag | IPW | N Type Male | - | 802.11ah, HaLow, ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi | Antennas | 2 W | IP67 | - | Connector | Linear | 50 Ohms | - | 2 W | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 0.6dBi, 1.5dBi | 1/2 Wave | 862MHz ~ 876MHz, 902MHz ~ 930MHz | General ISM | Whip, Straight | 1.9, 1.7 | 2 | UHF (300MHz ~ 1GHz) | 868MHz, 915MHz | -10.2dB, -11.7dB | Outdoor Antennas | - | Antennas | IP67 | - | - | - | - | 5.200" (132.00mm) | ||
![]() ANT-W63-IPW1-NP Linx Technologies Inc. | In Stock | - | - | Connector Mount | N Plug | - | Linx Technologies | - | - | Dipole | 1 | - | Linx Technologies | + 70 C | - | Linx Technologies Inc. | - 40 C | - | - | - | Active | - | - | Details | Bag | IPW | N Type Male | - | Wi-Fi, Wi-Fi6, Wi-Fi6E, WLAN | Antennas | 2 W | IP67 | - | Connector | Linear | 50 Ohms | - | 2 W | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 3.2dBi, 8.7dBi, 5.5dBi | 1/2 Wave | 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz | WiFi | Whip, Straight | 4.1, 2, 2.3 | 3 | Wide Band | 2.4GHz, 5GHz, 6GHz | -4.3dB, -9.5dB, -8.1dB | Outdoor Antennas | - | Antennas | IP67 | - | - | - | - | 7.008" (178.00mm) | ||
![]() ANT-GNCP-C257L160 Linx Technologies Inc. | In Stock | - | - | Surface Mount | MHF1, U.FL | - | Linx Technologies | 1.13 mm Coax | - | Patch | 30 | - | Linx Technologies | + 85 C | - | Linx Technologies Inc. | - 40 C | - | - | - | Active | - | - | Details | Bulk | GNCP | U.FL | - | Beidou, COMPASS, GALILEO, GLONASS, GPS, IRNSS, NavIC, Qzss | Antennas | - | - | - | Connector | RHCP | 50 Ohms | 60 mm | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 25.2dBi, 29.7dBi, 31.4dBi | - | 1.559GHz ~ 1.606GHz | Navigation | Ceramic Patch | 1.5, 1.7, 2.1 | 3 | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz, 1.601GHz | -13.9dB, -11.5dB, -8.8dB | PCB Antennas | Cable - 60mm | Antennas | - | - | 7.4 mm | 25.1 mm | 25.1 mm | 0.276" (7.00mm) |