- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Product Status | Rad Hardened | RoHS | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Composition | Applications | Additional Feature | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Frequency (Min) | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXC450MX Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | EXC | yes | Active | 1 (Unlimited) | MX | - | - | - | Bluetooth, Wi-Fi | - | - | - | - | unknown | 470MHz | - | - | - | 50W | - | - | - | 450MHz~470MHz | - | Bluetooth, WiFi | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 460MHz | - | - | - | - | - | - | - | - | 6.900 175.26mm | - | RoHS Compliant | - | - | ||
![]() TG.10R.A.0113 Taoglas Limited | 173 | - | Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | Industrial grade | Bulk | - | Triton | - | Active | 1 (Unlimited) | SMA Male | - | - | - | CDMA, GPS, GSM, LTE, UMTS, WLAN | - | 50W | - | - | - | - | - | 50Ohm | - | 50W | - | -0.5dBi, -0.5dBi, -0.5dBi, 2dBi, 3dBi | 2.5GHz | 700MHz~800MHz 824MHz~960MHz 1.575GHz 1.71GHz~2.17GHz 2.4GHz~2.5GHz | - | Cellular, Navigation, WiFi | Whip, Tilt | - | 5 | Wide B | 750MHz 892MHz 1.575GHz 1.9GHz 2.4GHz | - | - | - | - | - | 167.9956mm | - | - | 6.614 168.00mm | - | ROHS3 Compliant | - | - | ||
![]() TLS.01.1F11 Taoglas Limited | 76 | - | Datasheet | 8 Weeks | Base | Base Mount | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Shockwave | - | Active | Not Applicable | N Type Male | - | - | - | GPS, LTE | - | 100W | IP69K | - | - | - | - | - | - | 100W | - | 4dBi | - | 698MHz~960MHz 1.575GHz 1.71GHz~2.7GHz | - | Cellular, Navigation | Whip, Straight | - | 3 | Wide B | 829MHz 1.575GHz 2.2GHz | - | - | - | - | - | 79.6036mm | - | - | 3.134 79.60mm | - | ROHS3 Compliant | - | IP69K | ||
![]() APAMP-110 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | APAMP | - | Active | 1 (Unlimited) | SMA Female | - | - | - | GPS | - | - | - | - | - | 1.57542GHz | - | 50Ohm | 3m | - | 10MHz | 5dBic | 1.57644GHz | 1.574GHz~1.576GHz | - | Navigation | Module | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | -32dB | - | - | - | - | 15.1892mm | 49.2mm | 40mm | 0.598 15.20mm | No | RoHS Compliant | - | - | ||
![]() AP.25M.07.0080A Taoglas Limited | 3 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | Industrial grade | Tray | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | GPS | - | - | - | - | - | 1.57542GHz | - | 50Ohm | 80mm | - | - | 2dBic | 1.576443GHz | - | - | Navigation | Ceramic Patch | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | LNA, Filter | - | - | 2.0066mm | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() W3520 Pulse | In Stock | - | - | - | - | - | - | - | - | 85C | -40C | Industrial | - | - | No | - | - | Tray | - | - | - | - | - | - | - | PLANAR | - | - | - | - | - | - | - | 750(MHz) | - | 50(Ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470(MHz) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A5887 Antenova | 11000 | - | - | 6 Weeks | Surface Mount | Surface Mount | SMD/SMT | 5 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Rufa | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | - | Bluetooth, WLAN, Zigbee™ | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 2.1dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | PCB Trace | 1.8 | 1 | UHF 2GHz~3GHz | 2.4GHz | -11dB | - | - | - | - | 1.0922mm | 12.8mm | 3.9mm | 0.043 1.10mm | - | RoHS Compliant | - | - | ||
![]() RFANT8010080A3T Walsin Technology Corporation | 18 |
| - | 42 Weeks | Surface Mount | Surface Mount | Ceramic | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | 2011 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | Bluetooth, WLAN | - | - | - | - | - | 2.5GHz | - | - | - | 3W | - | 2dBi | - | 2.4GHz~2.5GHz | - | Bluetooth, WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 812.8μm | - | - | 0.031 0.80mm | - | ROHS3 Compliant | - | - | ||
![]() ANT-916-HETH Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | - | 916MHz | - | - | - | - | - | 2.4dBi | - | 865MHz~965MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | 8.89mm | 38.1mm | - | 0.350 8.90mm | - | RoHS Compliant | Lead Free | - | ||
![]() AGGBP.25B.07.0060A Taoglas Limited | 125 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | Industrial grade | Tray | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | Beidou, Galileo, GLONASS, GPS | - | - | - | - | - | - | - | - | - | - | - | 27dBi, 25.5dBi, 26dBi | - | 1.559GHz~1.61GHz | - | Navigation | Ceramic Patch | 2 | 3 | UHF 1GHz~2GHz | 1.561GHz 1.575GHz 1.602GHz | - | - | Cable - 60mm, LNA, Filter | - | - | 7.8994mm | - | - | 0.311 7.90mm | - | ROHS3 Compliant | - | - | ||
![]() ANT-868-CHP-T Linx Technologies Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Ceramic | - | - | 85°C | -40°C | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CHP | - | Active | 1 (Unlimited) | Solder | - | - | - | ISM, LoRa, Sensor Networks, SigFox | HIGH RELIABILITY | 3W | - | COMPONENT | - | 868MHz | LINEAR | 50Ohm | - | - | - | 0.5dBi | - | 863MHz~873MHz | ANTENNA-OTHER | General ISM | Chip | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | YES | - | 1.7018mm | 16.002mm | 3.048mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ANT-2.4-PW-LP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Tray | - | LP | - | Active | 1 (Unlimited) | Screw-Mount | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | - | 2.4GHz | - | 50Ohm | - | - | - | -1.9dBi | - | 2.35GHz~2.6GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Straight | 1.9 | 1 | UHF 2GHz~3GHz | - | - | - | - | - | - | 33.5026mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1462000001 Molex | 27000 | - | Datasheet | 12 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | LTE | - | - | - | - | - | - | - | - | - | 2W | - | 4.5dBi | - | 698MHz~960MHz 1.71GHz~2.7GHz | - | Cellular | Chip | - | 2 | Wide B | 829MHz 2.2GHz | -5dB | - | - | - | - | - | - | - | 0.197 5.00mm | - | ROHS3 Compliant | - | - | ||
![]() TLS.20.1F11 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | Base | Base Mount | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Shockwave | - | Active | Not Applicable | N Type Male | - | - | - | CDMA | - | 100W | IP69K | - | - | - | - | - | - | 100W | - | -2.2dBi | - | 450MHz~470MHz | - | Cellular | Whip, Straight | - | 1 | UHF 300MHz~1GHz | 460MHz | -3dB | - | - | - | - | 79.6036mm | - | - | 3.134 79.60mm | - | ROHS3 Compliant | - | IP69K | ||
![]() W490 Pulse Electronics | 123 |
| - | - | - | - | - | - | Pulse Electronics | - | - | - | Bag | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27MHz ~ 174MHz | - | - | Whip, Straight | - | 1 | VHF (f < 300MHz) | 100.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W540 Pulse Electronics | 153 |
| - | - | - | - | - | - | Pulse Electronics | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27MHz ~ 174MHz | - | - | Whip, Straight | - | 1 | VHF (f < 300MHz) | 100.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP.1575.25.2.A.02 Taoglas Limited | 156 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | 1 | - | - | - | - | - | - | - | - | Industrial grade | Tray | - | - | - | Active | 1 (Unlimited) | Pin | - | - | - | GPS | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | - | 2dBic | 1.57742GHz | 1.573GHz~1.577GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | -10dB | - | - | - | - | 2.0066mm | 25mm | 25mm | 0.098 2.50mm | - | ROHS3 Compliant | - | - | ||
![]() 1461530200 Molex | 314 | - | Datasheet | 12 Weeks | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | 146153 | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | 2W | - | 2.6dBi, 4dBi | - | 2.4GHz~2.483GHz 5.15GHz~5.85GHz | - | 802.15.4, WiFi | Flat Patch | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | -10dB | - | Cable - 200mm | - | - | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() WLA.01 Taoglas Limited | 13 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | Solder | - | - | Ceramic | Bluetooth, WLAN, Zigbee™ | - | - | - | COMPONENT | - | 2.4GHz | LINEAR | 50Ohm | - | - | - | 2.5dBi | - | 2.4GHz~2.5GHz | ANTENNA-OTHER | 802.15.4, Bluetooth, WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | - | - | - | - | NO | - | 508μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() IS.01.B.305111 Taoglas Limited | 71 |
| Datasheet | 8 Weeks | Panel | Panel Mount | SMA | - | - | 85°C | 40°C | - | - | - | - | - | Industrial grade | Bulk | - | - | yes | Active | 1 (Unlimited) | SMA Male | EAR99 | - | - | ISM | - | 5W | IP69K | COMPONENT | - | 460MHz | LINEAR | 50Ohm | - | - | - | 1.6dBi | - | 400MHz~460MHz | BASE STATION/BROADCAST TRANSMISSION ANTENNA | - | Dome | 1.8 | 1 | UHF 300MHz~1GHz | 430MHz | - | - | - | YES | 52mm | 29.0068mm | 29mm | - | - | - | ROHS3 Compliant | - | - |