- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | ELV | Polarization | Impedance | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | VSWR-Max | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Omnidirectional | Transmission Power-Max | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A10194 Antenova | 1905 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | Mixtus | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | WLAN | - | - | - | - | - | - | 5GHz | - | - | 50Ohm | - | - | 1.8dBi, 4.1dBi | - | 2.4GHz~2.5GHz 4.9GHz~5GHz | - | WiFi | PCB Trace | 1.4, 1.8 | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | -11dB, -15dB | - | - | - | 889μm | 10.4mm | 10.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() WSA.2458.A.101151 Taoglas Limited | 47 |
| Datasheet | 8 Weeks | - | - | Adhesive | - | - | - | - | 85°C | -40°C | - | Bulk | - | Phoenix | - | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Wi-Fi, WLAN | RP-SMA-M, IT CAN ALSO OPERATE AT 4900 TO 5850 MHZ, ANTENNA GAIN IS -1.54 DBI | - | - | IP65 | COAXIAL | - | - | - | LINEAR | - | 2W | - | 4.3dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.85GHz | ANTENNA-OTHER | WiFi | Flat Bar | - | 2 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.8GHz | 50Ohm | -10dB | - | YES | 2W | - | - | - | 0.303 7.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() ANT-315-HESM Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 315 | - | - | - | - | - | - | Bulk | 2002 | HE | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | 305MHz~325MHz | - | General ISM | Helical | 2 | - | 1 | UHF 300MHz~1GHz | - | - | - | - | - | - | 8.89mm | 38.1mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RI.02.01.3000W Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | - | Adhesive | Adhesive | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMB Male | - | - | - | - | - | - | - | 10W | IP67 | - | - | - | - | - | - | 10W | - | 3.2dBi | - | 902MHz~928MHz | - | - | Dome | - | - | 1 | UHF 300MHz~1GHz | 915MHz | - | -18dB | - | - | - | 17.6022mm | - | - | 0.693 17.60mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() 7488920245 Würth Elektronik | 813 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | WE-MCA | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | Bluetooth, GSM, WLAN | - | - | - | - | - | - | 2.5GHz | - | - | 50Ohm | 3W | - | 1.3dBi | - | 2.4GHz~2.5GHz | - | Bluetooth, Cellular, WiFi | Chip | 2 | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 1.0922mm | 7.6mm | 3.5mm | 0.043 1.10mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 4311-111-00245 Yageo | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | -55°C | - | Tape & Reel (TR) | 2001 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Bluetooth, WLAN | - | - | - | - | - | - | 2.95MHz | - | LINEAR | - | 1W | - | 1.2dBi | - | 2.4GHz~2.5GHz | MOBILE STATION ANTENNA | Bluetooth, WiFi | Chip | 2 | - | 1 | UHF 2GHz~3GHz | 2.4GHz | 50Ohm | - | - | YES | - | 1.2954mm | 7.35mm | 5.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1461860250 Molex | 18 |
| Datasheet | 9 Weeks | - | - | Adhesive | - | - | - | - | - | - | - | Bulk | 2015 | 146186 | - | - | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | - | - | - | - | BeiDou, GLONASS, WiMax, WLAN, Wi-Fi | - | - | - | - | - | - | - | - | - | - | 2W | - | 2.55dBi, 3.25dBi, 4dBi | - | 1.575GHz~1.602GHz 2.4GHz~2.483GHz 5.15GHz~5.85GHz 3GHz~6GHz | - | Navigation, WiFi | Flat Patch | - | - | 5 | Wide B | 1.561GHz 1.575GHz 1.602GHz 2.4GHz 5GHz | - | -10dB | Cable - 250mm | - | - | - | - | - | 0.004 0.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() GSA.8827R.A.101111 Taoglas Limited | 21 | - | Datasheet | 8 Weeks | - | - | Adhesive | - | - | - | 960MHz | - | -40°C | Industrial grade | Bulk | - | - | - | yes | Active | 1 (Unlimited) | SMA Male | - | - | - | - | CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi | SMA-M, IT CAN ALSO OPERATE AT 1575.42, 1710 TO 2700 MHZ, ANTENNA GAIN IS -1.75 DBI | - | 50W | IP65 | COAXIAL | - | - | - | LINEAR | 50Ohm | - | - | 3.42dBi, 2.38dBi, 1.47dBi, 1.28dBi, 2.16dBi, 1.86dBi, 1.74dBi | 2.69GHz | 703MHz~960MHz 1.71GHz~2.17GHz 2.49GHz~2.69GHz | MOBILE STATION ANTENNA | Cellular, Navigation, WiFi | Flat Bar | - | - | 8 | Wide B | 750MHz 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | - | - | Cable - 1m | YES | - | 7.6962mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ANT1204F002R0433A Yageo | 9 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | Solder | 50Ohm | - | 105°C | -40°C | - | - | 1W | - | - | - | - | 433MHz | - | - | 50Ohm | - | 28MHz | 0.79dBi | - | 419MHz~447MHz | - | - | Chip | - | - | 1 | UHF 300MHz~1GHz | - | - | -6.5dB | - | - | - | 1.8mm | 12.5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AMCA31-2R450G-S1F-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | AMCA | - | - | Discontinued | 1 (Unlimited) | Solder | - | - | - | - | Bluetooth, WLAN | - | 3W | 3W | - | - | - | 2.45GHz | - | - | 50Ohm | 3W | - | 0.5dBi | 2.45GHz | 2.405GHz~2.495GHz | - | Bluetooth, WiFi | Chip | 2 | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 1.1938mm | - | - | 0.047 1.20mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() APAMPSLJ-142 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Bulk | 2012 | APAMPS | - | - | Active | 1 (Unlimited) | SMA Male (2), FME Female (1) | - | - | - | - | AMPS, Bluetooth, CDMA, DCS, GLONASS, GPS, GSM, Tetra, Wi-Fi, WLAN | - | - | - | - | - | - | - | - | - | - | - | - | 2dBi, 2.2dBi, 2dBic | - | 380MHz~500MHz 824MHz~ 960MHz 1.572GHz~1.61GHz 1.71GHz~2.17GHz 2.4GHz~2.497GHz | - | Bluetooth, Cellular, GPS, WiFi | Whip, Straight | 2, 3.5, 1.2 | - | 9 | Wide B | 450MHz 850MHz 900MHz 1.575GHz 1.602GHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz | - | - | Cable - 2.5m, LNA | - | - | 172.9994mm | - | - | 6.063 154.00mm | - | - | RoHS Compliant | - | - | ||
![]() MA950.A.LBICG.005 Taoglas Limited | 46 |
| Datasheet | 8 Weeks | - | - | Adhesive | - | - | - | - | - | - | - | Bulk | - | Guardian | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi | - | - | - | IP67 | - | - | - | - | - | - | - | - | 28dB | - | 698MHz~960MHz 1.575GHz 1.71GHz~2.17GHz 2.4GHz~2.69GHz 3.3GHz~3.6GHz 5.8GHz | - | Cellular, Navigation, WiFi | Module | 2 | - | 7 | Wide B | 829MHz 1.575GHz 1.94GHz 2.4GHz 2.59GHz 3.45GHz 5.8GHz | - | -10dB | Cable - 1m, LNA, Filter | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() MA1130.A.LBICGT.002 Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | SMA Male | - | - | - | - | 2G, 3G, 4G, Beidou, Galileo, GLONASS, GPS, LTE, Wi-Fi | - | - | - | - | - | - | - | - | - | - | - | - | -0.23dBi, -1dBi, -1.5dBi, -2.5dBi, 0.64dBi, 1.61dBi, 2.92dBi, 3.43dBi, 3.4dBi, 3.54dBi, 4dBi, 5.69dBi, 6.6dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.7GHz 2.4GHz~5.8GHz | - | Cellular, Navigation, WiFi | Module | 2 | - | 14 | Wide B | 761MHz 859MHz 920MHz 1.584GHz 1.602GHz 1.795GHz 1.92GHz 2.045GHz 2.45GHz 2.595GHz 5.5GHz 5.887GHz | - | - | Cable - 300mm | - | - | - | - | - | 2.787 70.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 33-2010-00-3000 Tallysman Wireless Inc. | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | Magnetic, Chassis Mount | SMA | - | - | - | - | - | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | GPS | - | - | - | IP67 | - | - | - | - | - | - | - | - | 4dBic | - | 1572.5MHz~1.578GHz | - | Navigation | Puck | 1.5 | - | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | LNA | - | - | 15.0114mm | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() LMA100.A.BI.001 Taoglas Limited | 90 |
| Datasheet | 8 Weeks | - | Base | Base Mount | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | 5.1dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.5GHz~2.7GHz | - | - | Panel | - | - | 3 | Wide B | 829MHz 1.9GHz 2.6GHz | - | - | - | - | - | 36.4998mm | - | - | 1.437 36.50mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() 1461860300 Molex | 10 | - | Datasheet | 11 Weeks | - | - | Adhesive | - | - | - | - | - | - | Industrial grade | Bulk | 2015 | 146186 | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | BeiDou, GLONASS, WiMax, WLAN, Wi-Fi | - | - | - | - | - | - | - | - | - | - | 2W | - | 2.4dBi, 3dBi, 3.7dBi | - | 1.575GHz~1.602GHz 2.4GHz~2.483GHz 5.15GHz~5.85GHz 3GHz~6GHz | - | Navigation, WiFi | Flat Patch | - | - | 5 | Wide B | 1.561GHz 1.575GHz 1.602GHz 2.4GHz 5GHz | - | -10dB | Cable - 300mm | - | - | - | - | - | 0.004 0.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1513168-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | Through Hole | Through Hole | - | 3 | 2g | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | ZigBee™ | - | 10W | - | - | - | - | 928MHz | Compliant | - | 50Ohm | 10W | - | 0dBi | 928MHz | 902MHz~928MHz | - | 802.15.4 | PCB Trace | 2 | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | 1.57mm | 38.1mm | 15.24mm | 0.600 15.24mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A5645 Antenova | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | -40°C | - | Tape & Reel (TR) | 2006 | Mica | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | - | - | Bluetooth, WiMedia™, WLAN, Zigbee™ | - | - | - | - | COMPONENT | unknown | 2.4GHz | - | LINEAR | - | - | - | 1.2dBi | - | 2.4GHz~2.5GHz | MOBILE STATION ANTENNA | 802.15.4, Bluetooth, WiFi | PCB Trace | 1.5 | - | 1 | UHF 2GHz~3GHz | - | 50Ohm | - | - | - | - | 3.302mm | 20.5mm | 3.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() TRAB24003 Laird Technologies IAS | In Stock | - | Datasheet | 7 Weeks | - | - | Base Mount | - | - | - | - | - | - | - | Bulk | 2008 | Phantom® | - | - | Active | 1 (Unlimited) | NMO | - | - | - | - | GSM, Wi-Fi | - | - | - | - | - | unknown | 2.5GHz | - | - | - | 100W | - | 3dBi | - | 2.4GHz~2.5GHz | - | Cellular, WiFi | Dome | 2 | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | - | - | - | 2.300 58.42mm | - | - | RoHS Compliant | - | - | ||
![]() A10204 Antenova | 1580 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | Brevis | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | GPS | - | - | - | - | - | - | 1.575GHz | - | - | 50Ohm | - | - | 0dBi | - | - | - | Navigation | Chip | 1.4 | - | 1 | UHF 1GHz~2GHz | 1.575GHz | - | -17dB | - | - | - | 2.9972mm | 22mm | 3mm | 0.126 3.20mm | - | - | RoHS Compliant | - | - |