- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Subcategory | Power Rating | Max Power Dissipation | Voltage - Supply | Ingress Protection | Output | Termination Style | Number of Contacts | Output Type | Contact Style | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Power - Max | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Gain | Frequency Range | Maximum Pressure | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Product Category | Height | Length | Width | Height (Max) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TANGO20/5M/MCXM/S/S/26 Siretta | In Stock | - | - | - | - | - | - | - | Siretta | 10 | Siretta | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | ||
![]() TANGO20A/0.14M/SMAM/S/RA/26 Siretta | In Stock | - | - | - | - | - | - | - | Siretta | 10 | Siretta | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | ||
![]() SRFI079-150 Antenova | 97 |
| - | - | - | - | - | - | Antenova | 1000 | Antenova | - | - | - | - | - | - | - | - | Bulk | Atta | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | ||
![]() SRFI079-100 Antenova | In Stock | - | - | - | - | - | - | - | Antenova | 1000 | Antenova | - | - | - | - | - | 150 V | - | - | Bulk | Atta | 1 % | - | 25 ppm/°C | - | 6.65 Ω | 155 °C | -55 °C | Thin Film | - | - | Antennas | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | 650 µm | - | - | - | - | ||
![]() NAN-CS1B1204AF NIC Components | In Stock | - | - | Surface Mount | - | 8 | - | - | - | - | - | NIC Components Corp | 1 | Bulk | Active | Compliant | - | Yes | - | - | NAN-C | - | Solder | - | Simple Reset/Power-On Reset | - | 70 °C | 0 °C | - | ISM, LoRa, LPWAN | - | - | - | 500 mW | - | - | - | - | - | - | - | 5.5 V | 4.75 V | 1.5 mA | 500 mW | 1.5 mA | - | - | Active Low | 1 | 35 ms | - | - | - | - | - | 4.5 V | 4.75 V | 4.65 V | -0.98dB | 902MHz ~ 928MHz | - | General ISM, Lora | Chip | 2 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | - | - | - | - | 3.3 mm | 10.16 mm | 6.48 mm | - | Contains Lead | ||
![]() GW26.01.0112 Taoglas | In Stock | - | - | - | Cylinder | - | - | - | - | - | - | Amphenol SSI Technologies | - | Box | Active | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | - | 8V ~ 30V | - | 4 mA ~ 20 mA | MD, 4 Pin | - | Analog Current | - | - | - | - | - | - | - | ±1% | - | - | - | 50PSI (344.74kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 951-003-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | 15 | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 951-013-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANT3505B000TWPENA Pulse | In Stock | - | - | Surface Mount | - | - | - | ANT3505 | - | - | - | Pulse Electronics | - | Tray | Active | - | - | - | - | - | 3505 | - | Solder | - | - | - | - | - | - | WLAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | 2.91dBi | 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz | - | WiFi | Ceramic Patch | - | 10 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 892MHz, 1.94GHz | 5.03dB, 6.26dB | - | - | - | - | - | - | 0.236 (6.00mm) | - | ||
![]() SR43W078 Antenova | 1473 |
| - | Surface Mount | - | - | - | SR43W | - | - | - | Antenova | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | lamiiANT® | - | - | - | - | - | - | - | - | 802.11a/b/g/j/-c/ax, Wi-Fi | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | 2.9dBi, 4.7dBi, 4.9dBi | 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz, 5.925GHz ~ 7.125GHz | - | WiFi | Chip | 2.1, 2.45 | 3 | Wide Band | 2.45GHz, 5.4GHz, 6.525GHz | -10dB, -7.5dB | PCB Antennas | - | - | 1 mm | 15 mm | 6 mm | 0.039 (1.00mm) | - | ||
![]() 100000098 Amphenol | 973 |
| - | Bracket Mount | - | - | - | - | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | N Type Female | - | - | - | - | - | - | - | - | - | - | - | - | IP56 | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | - | 5.2dBi | 153MHz ~ 166MHz | - | - | Whip, Straight | 1.5 | 1 | VHF (f < 300MHz) | 159.5MHz | - | - | - | - | - | - | - | 116.142 (295.00cm) | - | ||
![]() 4220.06-445-T0 Amphenol | 778 |
| - | Bracket Mount | - | - | - | 4220.06 | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | 7/16-DIN Female | - | - | - | - | - | - | - | - | - | - | - | - | IP56 | - | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | - | - | 8.2dBi | 420MHz ~ 470MHz | - | - | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 455MHz | - | - | - | - | - | - | - | 114.173 (290.00cm) | - | ||
![]() 766.12.11.00 Amphenol | 927 |
| - | Bracket Mount | - | - | - | 766.12 | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | 7/16 Female | - | - | - | - | - | - | - | - | - | - | - | - | IP56 | - | - | - | - | - | - | - | - | - | - | 800 W | - | - | - | - | - | - | - | - | - | - | - | - | 11dBi | 380MHz ~ 470MHz | - | - | Panel | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 425MHz | - | - | - | - | - | - | - | 72.441 (184.00cm) | - | ||
![]() 100000509 Amphenol | 2993 |
| - | Bracket Mount | - | - | - | - | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | N Type Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | - | 2.2dBi | 380MHz ~ 470MHz | - | - | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 430MHz | - | - | - | - | - | - | - | 43.307 (110.00cm) | - | ||
![]() 132000230 Amphenol | 2502 |
| - | Panel Mount | - | - | - | - | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | SMA Male | - | - | - | - | - | - | 4G, GNSS, Wi-Fi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | 4dBi, 4dBi, 5dBi, 9dBi, 5dBi, 6dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.5GHz, 5GHz ~ 6GHz | - | Cellular, Navigation, WiFi | Dome | 2, 2.5 | 4 | Wide Band | 829MHz, 2.205GHz, 2.4GHz, 5.5GHz | - | - | - | - | - | - | - | 2.992 (76.00mm) | - | ||
![]() 100000117 Amphenol | 2081 |
| - | Bracket Mount | - | - | - | - | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | N Type Female | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | - | 7.2dBi | 440MHz ~ 470MHz | - | - | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 455MHz | - | - | - | - | - | - | - | 86.614 (220.00cm) | - | ||
![]() 4250.09-875-T0 Amphenol | 783 |
| - | Bracket Mount | - | - | - | 4250.09 | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | 7/16-DIN Female | - | - | - | - | - | - | - | - | - | - | - | - | IP56 | - | - | - | - | - | - | - | - | - | - | 480 W | - | - | - | - | - | - | - | - | - | - | - | - | 11.2dBi | 790MHz ~ 960MHz | - | - | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 875MHz | - | - | - | - | - | - | - | 151.575 (385.00cm) | - | ||
![]() 4240.06-875-T0 Amphenol | 592 |
| - | Bracket Mount | - | - | - | 4240.06 | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | 7/16-DIN Female | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | - | - | - | - | - | 8.2dBi | 790MHz ~ 960MHz | - | - | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 875MHz | - | - | - | - | - | - | - | 67.677 (171.90cm) | - | ||
![]() 140000225 Amphenol | 30 |
| - | Connector Mount | - | - | - | - | - | - | - | Amphenol Procom | - | Box | Active | - | - | - | - | - | - | - | SMA Male | - | - | - | - | - | - | ISM, WLAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | 5dBi | 2.3GHz ~ 2.5GHz | - | General ISM, WiFi | Whip, Straight | 1.7 | 1 | UHF (2GHz ~ 3GHz) | 2.4GHz | - | - | - | - | - | - | - | 4.331 (110.00mm) | - | ||
![]() 1513647-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |