- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Frequency | Polarization | Impedance | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX0408 Bulgin | 13 | - | Datasheet | 24 Weeks | Screw | Connector Mount | - | - | - | - | - | - | Bulk | 2008 | Buccaneer® | Active | 1 (Unlimited) | SMB | - | 65°C | -20°C | - | - | - | IP68 | - | 470MHz | - | 50Ohm | - | - | - | 440MHz~470MHz | - | Bluetooth | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 450MHz | - | - | 91.4908mm | 91.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FXP830.24.0100B Taoglas Limited | 4 |
| Datasheet | 14 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | Bulk | - | Freedom | Active | 1 (Unlimited) | IPEX MHF4L | - | - | - | Bluetooth, Wi-Fi | - | 2W | - | - | - | - | - | 2W | 2.6dBi, 5dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.8GHz | - | Bluetooth, WiFi | Flat Patch | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | Cable - 100mm | - | - | - | 0.004 0.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() APAM0968JL03V2.0 Abracon LLC | 205 |
| Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Tray | - | APAM | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | GPS | - | - | - | - | - | - | 50Ohm | - | -3dBic | 1.57644GHz | 1.574GHz~1.576GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | 6.8072mm | - | - | 0.268 6.80mm | No | - | RoHS Compliant | - | - | ||
![]() 1461850100 Molex | 230 |
| Datasheet | 12 Weeks | - | Adhesive | - | - | - | - | - | Industrial grade | Bulk | 2016 | 146185 | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | - | - | - | WLAN | - | - | - | - | - | - | - | - | 4dBi | - | 824MHz~960MHz 1.71GHz~2.7GHz 3GHZ~6GHz | - | WiFi | Flat Patch | - | 3 | Wide B | 892MHz 1.9GHz 4.5GHz | -6dB | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0433AT62A0020E Johanson Technology Inc. | 1150 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 2 | - | - | - | - | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2W | 2W | - | - | 443MHz | - | 50Ohm | - | -4dBi | - | 423MHz~443MHz | ANTENNA-OTHER | - | Chip | - | 1 | UHF 300MHz~1GHz | 433MHz | -8.5dB | - | 1.1938mm | 25mm | 5mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() APAM1268JL02V2.0 Abracon LLC | 18 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Industrial grade | Tray | - | APAM | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | - | - | - | GPS | - | - | - | - | - | - | 50Ohm | - | 0dBic | 1.57644GHz | 1.573GHz~1.577GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | 6.8072mm | - | - | 0.268 6.80mm | No | - | RoHS Compliant | - | - | ||
![]() 1001011 Ethertronics/AVX | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | Cut Tape (CT) | - | Prestta™ | Discontinued | 1 (Unlimited) | Solder | - | - | - | GPS | - | - | - | - | - | - | - | 2W | -1.8dBi | - | 1.57GHz~1.58GHz | - | Navigation | Chip | 2 | 2 | UHF 1GHz~2GHz | 1.561GHz 1.575GHz | - | - | 3.302mm | - | - | 0.130 3.30mm | - | - | RoHS Compliant | - | - | ||
![]() FW.80.SMA.M Taoglas Limited | 88 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | - | - | - | - | Industrial grade | Bulk | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | 50W | - | IP67 | - | 169MHz | - | 50Ohm | - | 0dBi | 169MHz | - | - | - | Whip, Straight | - | 1 | VHF f < 300MHz | 169MHz | - | - | 354.9904mm | - | - | 13.976 355.00mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() ACA-103-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | Bluetooth, WLAN | - | - | - | - | - | - | 50Ohm | - | -1.37dBi | - | 2.4GHz~2.485GHz 5.15GHz~5.825GHz | - | Bluetooth, WiFi | Chip | 3 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | - | 1.1938mm | 5mm | 2mm | 0.047 1.20mm | No | - | RoHS Compliant | - | - | ||
![]() GP.1575.18.2.A.02 Taoglas Limited | 488 |
| Datasheet | 8 Weeks | - | Adhesive | - | - | - | 85°C | -40°C | Industrial grade | Tray | - | - | Active | 1 (Unlimited) | Pin | - | - | - | GPS | - | - | - | COMPONENT | 1.575GHz | RHCP | 50Ohm | - | -0.5dBic | - | - | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | - | -10dB | - | 2.0066mm | 18mm | 18mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1905AT45A0050E Johanson Technology Inc. | 18 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 2W | 2W | - | - | 1.905GHz | - | 50Ohm | 2W | 0.5dBi | - | 1.88GHz~1.93GHz | - | - | Chip | - | 1 | UHF 1GHz~2GHz | 1.9GHz | -9.5dB | - | 1.1938mm | 9.5mm | 2mm | 0.047 1.20mm | - | - | RoHS Compliant | - | - | ||
![]() FXP810.07.0100C Taoglas Limited | 104 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | Bulk | - | Freedom | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | Wi-Fi | 2W | 2W | - | - | 5.8GHz | - | 50Ohm | 2W | 2.4dBi, 5.1dBi | 5.8GHz | 2.4GHz~2.5GHz 4.9GHz~5.8GHz | - | WiFi | Flat Patch | 1.7 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | Cable - 100mm | 101.6μm | 31mm | 31mm | 0.004 0.10mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GP.1575.15.4.B.02 Taoglas Limited | 205 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | 1 | - | - | - | Industrial grade | Tray | - | - | Active | 1 (Unlimited) | Pin | - | - | - | GPS | - | - | - | - | 1.578GHz | - | 50Ohm | - | 1dBic | 1.576443GHz | 1.574GHz~1.576GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | -10dB | - | 3.9878mm | 15mm | 15mm | 0.177 4.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2884923 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Connector Mount | SMA | - | 36.399994g | - | - | - | Bulk | 2011 | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | - | - | IP55 | - | 2.4GHz | - | 50Ohm | - | 5dBi | - | - | - | - | Whip, Straight | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 186.9948mm | - | - | 7.362 187.00mm | - | - | RoHS Compliant | - | IP55 | ||
![]() TRA9023P Laird Technologies IAS | 30 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | Bulk | 2008 | Phantom® | Active | 1 (Unlimited) | N Type Female | - | - | - | GSM | - | 150W | - | - | 928MHz | - | 50Ohm | - | 3dBi | - | 902MHz~928MHz | - | Cellular | Dome | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | 68.58mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() A10381 Antenova | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2003 | Indica | Obsolete | 1 (Unlimited) | Solder | - | - | - | Bluetooth, Wi-Fi, Zigbee™ | - | - | - | - | - | - | - | - | 1.5dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Chip | 1.6 | 1 | UHF 2GHz~3GHz | 2.4GHz | -10dB | - | 660.4μm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FXP14.07.0100A Taoglas Limited | 123 | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | Industrial grade | Bulk | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA | - | - | - | - | 2.1GHz | - | 50Ohm | 5W | 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi | 2.1GHz | - | - | Cellular | Flat Patch | 2.5 | 6 | Wide B | 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz | -7dB, -12dB, -8dB, -9dB, -9dB, -8dB | Cable - 100mm | 101.6μm | 70mm | 20mm | 0.004 0.10mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MA510.C.CG.005 Taoglas Limited | 106 | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | - | Industrial grade | Bulk | - | Hercules | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | Bluetooth, WLAN, Zigbee™ | - | 2W | IP69K | - | 5.8GHz | - | 50Ohm | 2W | 3.9dBi, 3dBi | 5.8GHz | 2.4GHz~2.5GHz 4.8GHz~5.8GHz | - | 802.15.4, Bluetooth, WiFi | Dome | 2 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.3GHz | -10dB | - | 29.0068mm | - | - | 1.142 29.00mm | - | - | ROHS3 Compliant | - | IP69K | ||
![]() AA.105.301621 Taoglas Limited | 2 |
| Datasheet | 8 Weeks | External | Magnetic | - | - | - | - | - | Industrial grade | Bulk | - | Titan | Active | 1 (Unlimited) | SMB, Fakra | - | - | - | GPS | - | - | IP67 | - | 1.57542GHz | - | 50Ohm | - | 3dBi | 1.57842GHz | 1.57GHz~1.58GHz | - | Navigation | Module | 1.92 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | Cable - 3m, LNA | 3.9878mm | 25mm | 25mm | 0.551 14.00mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() AA.162.301111 Taoglas Limited | 3 |
| Datasheet | 8 Weeks | Adhesive | Magnetic | - | - | - | - | - | - | Bulk | - | Ulysses | Active | 1 (Unlimited) | SMA Male | - | - | - | GLONASS, GPS | - | - | IP67 | - | 1.61GHz | - | 50Ohm | - | 29dBic, 30dBic | 1.61GHz | 1.575GHz~1.61GHz | - | Navigation | Module | 2 | 1 | UHF 1GHz~2GHz | 1.6GHz | -17.03dB, -29.6dB | LNA, Filter | 10.0076mm | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - |