- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG.30.8111W Taoglas Limited | 17 | - | Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | CDMA, GPS, GSM, LTE, UMTS, WLAN | 10W | 10W | IP67 | - | - | 2.7GHz | - | 50Ohm | - | 10W | - | 2dBi, 1.2dBi, 0.3dBi, 3dBi, 4.2dBi | 2.7GHz | 700MHz~800MHz 824MHz~960MHz 1.575GHz 1.71GHz~2.17GHz 2.4GHz~2.7GHz | - | Cellular, Navigation, WiFi | Whip, Straight | - | 5 | Wide B | 750MHz 892MHz 1.575GHz 1.9GHz 2.6GHz | - | - | - | - | 171.0944mm | - | - | 6.736 171.10mm | - | ROHS3 Compliant | - | IP67 | ||
![]() APAE1575R1240ABDD1-T Abracon LLC | 396 | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | Tray | 2012 | APAE | - | Active | 1 (Unlimited) | Pin | 50Ohm | - | - | GPS | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | - | 0.6dBic | - | 1.591GHz~1.595GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | 3.9878mm | 12mm | 12mm | 0.181 4.60mm | - | RoHS Compliant | Lead Free | - | ||
![]() MA650.ST.AB.003.DZ Taoglas Limited | 16 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | - | Box | - | Spartan | - | Active | Not Applicable | SMB, Fakra | - | - | - | GPS | - | 5W | IP69K | - | - | - | - | - | - | 5W | - | 4.5dBi | - | 824MHz~960MHz 1.575GHz 1.71GHz~2.17GHz | - | Navigation | Dome | 1.5 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.575GHz 1.9GHz | - | - | - | - | 35.9918mm | - | - | 1.417 36.00mm | - | ROHS3 Compliant | - | IP69K | ||
![]() MA760.A.ABIC.003 Taoglas Limited | 30 | - | Datasheet | 8 Weeks | Screw | Panel Mount | - | - | - | - | Industrial grade | Bulk | - | Pantheon | - | Active | 1 (Unlimited) | SMA Male (3), RP-SMA (1) | - | - | - | GLONASS, GPS, LTE, Wi-Fi | - | - | IP67 | - | - | 5.9GHz | - | 50Ohm | - | - | - | 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi | 5.9GHz | 698MHz~960MHz 1.575GHz~1.602GHz 1.71GHz~2.17GHz 2.3GHz~2.7GHz 2.9GHz~3.5GHz 4.7GHz~5.9GHz | - | Cellular, Navigation, WiFi | Dome | 3, 1.7, 2 | 5 | Wide B | - | - | Cable - 3m, LNA, Filter | - | - | 85.725mm | - | - | 3.138 79.70mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MA120.A.QP.001 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | Industrial grade | Bulk | - | Hercules | - | Active | 1 (Unlimited) | SMA Male (2) | - | - | - | - | - | 5W | IP67, IP69K | - | - | - | - | 50Ohm | - | 5W | - | 3.91dBi, 1.11dBi | 868MHz | - | - | - | Dome | - | 2 | UHF 300MHz~1GHz | 450MHz 868MHz | -10dB | Cable - 1m | - | - | 29.0068mm | - | - | 1.122 28.50mm | - | ROHS3 Compliant | - | IP69 | ||
![]() ANT-315-HETH Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | 305MHz~325MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | 8.89mm | 38.1mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() WCP2400MMCX4 Laird Technologies IAS | In Stock | - | Datasheet | 8 Weeks | Snap in, Wire | Connector Mount | - | - | - | - | - | Bulk | - | WCP | - | Active | 1 (Unlimited) | MMCX | - | - | - | Bluetooth, Wi-Fi | - | - | - | - | - | 2.4GHz | - | - | - | 10W | - | 2.5dBi | - | 2.4GHz~2.5GHz | - | Bluetooth, WiFi | Whip, Straight | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | Cable - 102mm | - | - | 70.0024mm | - | - | 2.756 70.00mm | - | RoHS Compliant | - | - | ||
![]() TG.22.0152 Taoglas Limited | 128 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | CDMA, DCS, EDGE, GPRS, HSPA, PCS, UMTS | 20W | - | - | - | - | 2.2GHz | - | 50Ohm | - | - | - | 0dBi | - | 800MHz~2.2GHz | - | Cellular | Whip, Right Angle | 2.3 | 1 | UHF 1GHz~2GHz | 1.5GHz | - | - | - | 7.7mm | - | 45mm | - | 1.764 44.80mm | - | ROHS3 Compliant | - | - | ||
![]() QWB152 Laird Technologies IAS | In Stock | - | Datasheet | 4 Weeks | Base | Base Mount | - | - | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | NMO | - | - | - | - | - | - | - | - | unknown | 162MHz | - | - | - | - | - | 0dB | - | 152MHz~162MHz | MOBILE STATION ANTENNA | - | Whip, Straight | 2 | 1 | VHF f < 300MHz | 157MHz | - | - | - | - | 457.2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() CGGP.25.4.E.02 Taoglas Limited | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Pin | - | - | - | GLONASS, GPS | - | - | - | - | - | 1.602GHz | - | - | - | - | - | 5.46dBi | - | - | - | Navigation | Ceramic Patch | 1.8 | 2 | UHF 1GHz~2GHz | 1.575GHz 1.602GHz | - | - | - | - | - | - | - | 0.157 4.00mm | - | ROHS3 Compliant | - | - | ||
![]() FXP290.07.0100A Taoglas Limited | 6657 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | IPEX MHF2 | - | - | - | - | - | 5W | - | - | - | 928MHz | - | 50Ohm | - | 5W | - | 1.5dBi | 928MHz | 902MHz~928MHz | - | - | Flat Patch | 2 | 1 | UHF 300MHz~1GHz | 915MHz | -20dB | Cable - 100mm | - | - | 101.6μm | 75mm | 45mm | 0.004 0.10mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2042860001 Molex | 10000 |
| Datasheet | 13 Weeks | - | Through Hole | - | - | - | - | - | Tray | 2016 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | Beidou, GLONASS, GPS | - | - | - | - | - | - | - | - | - | - | - | 5.5dBi | - | - | - | Navigation | Ceramic Patch | - | 1 | UHF 1GHz~2GHz | - | -10dB | - | - | - | - | - | - | 0.157 4.00mm | - | ROHS3 Compliant | - | - | ||
![]() APAMPS-105 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Adhesive | Adhesive | - | - | - | - | - | Bulk | 2012 | APAMPS | - | Active | 1 (Unlimited) | SMA Male (1), FME Female (1) | - | - | - | GPS, GSM | - | - | - | - | - | 900MHz | - | 50Ohm | 300mm | - | 10MHz | -1dBi, 1dBi, 5dBic | 1.57644GHz | 806MHz~960MHz 1.574GHz~1.576GHz 1.71GHz~1.88GHz | - | Cellular, Navigation | Module | 1.5, 2.0 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 900MHz 1.575GHz 1.8GHz | - | Cable - 3m, LNA | - | 76.8mm | 15.9004mm | 15.8mm | - | 0.622 15.80mm | No | RoHS Compliant | - | - | ||
![]() FXP70.07.0053A Taoglas Limited | 8 |
| Datasheet | 8 Weeks | - | Adhesive | - | - | 85°C | -40°C | Industrial grade | Bulk | - | Freedom | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | Bluetooth, WLAN, Zigbee™ | 5W | 5W | - | - | - | 2.4835GHz | LINEAR | 50Ohm | - | - | - | 5dBi | - | 2.4GHz~2.483.5GHz | SLOT ANTENNA | 802.15.4, Bluetooth, WiFi | Flat Patch | 1.5 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | NO | - | 76.2μm | 27mm | 25mm | - | - | ROHS3 Compliant | - | - | ||
![]() AF116M157502-T Taiyo Yuden | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | Solder | - | 80°C | -20°C | GPS | - | - | - | COMPONENT | - | 1.625MHz | LINEAR HORIZONTAL/LINEAR VERTICAL | 50Ohm | - | - | - | 1dBi | - | 1.574GHz~1.576GHz | HELIX ANTENNA | Navigation | Chip | 3 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | 1.6002mm | 11mm | 1.6mm | - | No | RoHS Compliant | - | - | ||
![]() TRAB4503 Laird Technologies IAS | In Stock | - | Datasheet | 7 Weeks | - | Base Mount | - | - | - | - | - | Bulk | 2008 | Phantom® | yes | Active | 1 (Unlimited) | NMO | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 100W | - | 3dBi | - | 450MHz~470MHz | MOBILE STATION ANTENNA | - | Dome | 2 | 1 | UHF 300MHz~1GHz | 460MHz | - | - | - | - | - | - | - | 3.300 83.82mm | - | RoHS Compliant | - | - | ||
![]() A.01.C.301111 Taoglas Limited | 20 | - | Datasheet | 8 Weeks | Panel | Panel Mount | SMA | - | - | - | Industrial grade | Bulk | - | Hercules | - | Active | 1 (Unlimited) | SMA Male | - | - | - | GPS | - | - | IP67, IP69K | - | - | 1.57542GHz | - | 50Ohm | - | - | - | 32dBic | 1.576443GHz | 1.575GHz~1.576GHz | - | Navigation | Dome | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | Cable - 3m, LNA, Filter | - | 49mm | 29.0068mm | 29mm | - | 1.142 29.00mm | - | ROHS3 Compliant | - | IP69K | ||
![]() 2701186 Phoenix Contact | 2169 | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | - | - | IP67 | - | - | 2.4GHz | - | 50Ohm | - | - | - | 9dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.875GHz | - | - | Panel | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | - | - | - | 100.9904mm | - | - | 3.976 101.00mm | - | RoHS Compliant | - | IP67 | ||
![]() 1461870300 Molex | 9 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | - | Bulk | 2015 | - | - | Active | Not Applicable | MMCX | - | - | - | WLAN | - | - | - | - | - | - | - | - | - | - | - | 3.5dBi | - | 2.4GHz~2.48GHz 5.15GHz~5.85GHz | - | WiFi | PCB Trace | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | -10dB | - | - | - | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() FR05-S1-N-0-001 Fractus Antennas S.L. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | SMD/SMT | 4 | - | - | - | Tape & Reel (TR) | 2015 | Reach Xtend™ | - | Active | 3 (168 Hours) | Solder | - | 85°C | -40°C | 802.11b/g/n, Bluetooth, WLAN, Zigbee™ | - | - | - | - | - | 2.4GHz | - | 50Ohm | - | - | - | 1.3dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.45GHz | - | - | - | - | - | - | - | 0.031 0.80mm | No | RoHS Compliant | - | - |