- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Antenna Connector Type | Cable Types | Center Frequency | Electrical Type | For Use With | Ground Plane Size | Maximum Operating Temperature | Mechanical Style | Minimum Operating Temperature | Mounting Styles | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Series | Type | Applications | Subcategory | Power Rating | Style | Frequency | Termination Style | Polarization | Impedance | Cable Length | Bandwidth | Product Type | Gain | Wavelength | Frequency Range | VSWR | Number of Bands | Product | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT-2.4-LCW-RPS TE Connectivity | 3263 |
| - | - | - | 2.45 GHz | Dipole | - | - | + 80 C | Whip | - 40 C | - | - | - | LCW | - | Bluetooth, WiFi | Antennas | - | Tilt/Swivel | - | RP-SMA | - | 50 Ohms | - | 100 MHz | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 2.8 dBi | 1/2 Wave | - | 2:1 | 1 Band | Indoor Antennas | - | - | 83.1 mm | - | ||
![]() ANT-2.4-LCW-SMA TE Connectivity | 3346 |
| - | SMA Male | - | 2.45 GHz | Dipole | - | - | + 80 C | Whip | - 40 C | Panel Mount | ISM | WiFi | LCW | Passive Antenna | Bluetooth, WiFi | Antennas | - | Tilt/Swivel | - | Connector | - | 50 Ohms | - | 100 MHz | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 2.8 dBi | 1/2 Wave | - | 2:1 | 1 Band | Indoor Antennas | - | - | 83.1 mm | - | ||
![]() ANT-2.45-CHP-T TE Connectivity | 1730 | - | - | - | - | 2.45 GHz | Embedded Monopole | - | 30 mm x 30 mm | + 85 C | Chip | - 40 C | PCB Mount | - | WiFi | CHP | Passive Antenna | Bluetooth, WiFi, Zigbee, Thread | Antennas | - | Ceramic | - | SMD/SMT | Linear | 50 Ohms | - | 180 MHz | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 0.5 dBi | 1/4 Wave | - | 2 | 1 Band | PCB Antennas | - | 1 mm | 6.5 mm | 2.2 mm | ||
![]() DBA6171C1-BSMAM TE Connectivity | 184 |
| - | SMA Male | - | - | Dipole | - | - | + 85 C | Blade, Hinged | - 40 C | Screw Mount | - | - | - | Blade Omni Antenna | 4G/5G | Antennas | 5 W | Straight | - | Connector | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | - 0.3 dBi to + 3 dBi | - | - | 2 : 1 | 1 Band | Indoor Antennas | - | 184 mm | 9.3 mm | 25 mm | ||
![]() DBA6171C3-BSMAM TE Connectivity | 40 |
| - | SMA Male | - | - | Dipole | - | - | + 85 C | Blade, Hinged | - 40 C | Screw Mount | - | - | - | Blade Omni Antenna | 4G/5G | Antennas | 5 W | Straight | - | Connector | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | - 0.3 dBi to + 3 dBi | - | - | 2 : 1 | 1 Band | Outdoor Antennas | IP67 | 184 mm | 9.3 mm | 25 mm | ||
![]() ANT-LPC-FPC-100 TE Connectivity | 138 |
| - | MHF1 / U.FL | 100 mm RF1.13 | 700 MHz, 800 MHz, 850 MHz, 900 MHz, 1.575 GHz, 1.7 GHz, 1.8 GHz, 1.9 GHz, 2.1 GHz, 2.3 GHz, 2.4 GHz, 2.5 GHz, 3.3 GHz, 3.4 GHz, 3.5 GHz, 3.6 GHz | Embedded Dipole | LTE, GSM, UMTS, 2G/3G/4G, CBRS, GPS, GNSS, GLONASS, Beidou, COMPASS, GALILEO | - | + 85 C | PCB Trace | - 40 C | Adhesive Mount | IoT, ISM | WiFi, WLAN | FPC | Passive Antenna | Worldwide Cellular, Low Power Wide Area, ISM Applications, Global Navigation | Antennas | 2 W | I-Bar Flex | - | Connector | Linear | 50 Ohms | 100 mm | - | Multiprotocol Antennas | 3.7 dBi, 3.3 dBi, 2.2 dBi, 3.3 dBi, 5 dBi, 5.7 dBi | 1/2 Wave | - | 4.8, 1.7, 4.9, 3.5, 3.1, 2 | 6 Band | PCB Antennas | - | 0.2 mm | 64 mm | 17 mm | ||
![]() ANT-868-ID-2000-SMA TE Connectivity | 232 |
| - | SMA Male | 2 M RG58 | 868 MHz | Dipole | - | - | + 80 C | Whip | - 40 C | Chassis Mount | RFID | LoRaWAN, Sigfox | ANT-868-ID | Passive Antenna | Low Power Wide Area Applications, Remote Control, Monitoring, Sensing, Smart Home Networking, Handheld Devices | Antennas | - | Straight | - | Connector | Linear | 50 Ohms | 2 m | 50 MHz | IoT Antennas - LPWAN, LoRaWAN, Sigfox, NB-IoT | 0.6 dBi | 1/2 Wave | - | 1.9 | 1 Band | Outdoor Antennas | IP67 | - | 109.6 mm | - | ||
![]() CFD69716P-B30D43F Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANT-916-PW-RA TE Connectivity | 201 |
| - | - | - | 916 MHz | Monopole | - | 62.23 mm x 100.33 mm | + 60 C | Whip | - 20 C | Screw Mount | RFID, ISM | LoRaWAN, Sigfox | RA | Passive Antenna | Remote Control, Monitoring, Sensing Networks | Antennas | - | Tilt/Swivel | - | Screw Lug | Linear | 50 Ohms | - | 200 MHz | IoT Antennas - LPWAN, LoRaWAN, Sigfox, NB-IoT | 0 dBi | 1/4 Wave | - | 1.9 | 1 Band | Indoor Antennas | - | - | 99 mm | 21 mm | ||
![]() ANT-433-PW-QW TE Connectivity | 515 |
| - | - | 216 mm RG174 | 433 MHz | Monopole | 410 MHz, 450 MHz, LTE Band 72, LTE Band 73, LTE Band 87, LTE Band 88, Personal Mobile Radio - PMR | 102 mm x 102 mm | + 90 C | Whip | - 40 C | Direct / Permanent Mount | ISM | LoRaWAN, WiFi, WLAN | QW | Passive Antenna | ISM, Remote Control, Alarms, Security Systems | Antennas | - | Straight | - | Connector | Linear | 50 Ohms | 216 mm | 70 MHz | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 3.3 dBi | 1/4 Wave | - | 1.9 | 1 Band | Indoor Antennas | - | - | 173 mm | - | ||
![]() ANT-403-SP TE Connectivity | 1025 |
| - | - | - | 403 MHz | Embedded Monopole | - | 38 mm x 84 mm | + 130 C | Chip | - 40 C | PCB Mount | MICS | - | SP | Passive Antenna | Medical Implant Communication Service (MICS) | Antennas | - | - | - | SMD/SMT | Linear | 50 Ohms | - | 5 MHz | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - | 1/4 Wave | - | 1.9 | 1 Band | PCB Antennas | - | 1.5 mm | 27.94 mm | 13.7 mm | ||
![]() ANT-450-HSW-NP TE Connectivity | 796 |
| - | N Type Plug | - | 450 MHz | Monopole | - | - | + 85 C | - | - 40 C | Connector Mount | - | - | HSW | Cellular LTE Whip Antenna | - | Antennas | 25 W | Right Angle | - | Connector | Linear | 50 Ohms | - | - | - | 2.3 dB, 3.1 dB | 1/4 Wave | - | 1.2, 1.6 | 5 Band | Indoor Antennas | - | - | 201.6 mm | - | ||
![]() ECHO28B/0.1M/IPEX/S/S/30 Siretta | In Stock | - | - | IPEX | 1.13 mm Coax | - | - | - | - | + 60 C | - | - 10 C | PCB Mount | - | WiFi | - | - | WiFi, Bluetooth, Zigbee, ISM | Antennas | - | Flexible | 2.4 GHz, 5.8 GHz | IPEX | Vertical | 50 Ohms | 100 mm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 3 dBi | - | 2.4 GHz to 5.8 GHz | 1.5:1 | 2 Band | PCB Antennas | - | 1 mm | 33 mm | 23.4 mm | ||
![]() ANT-W63WS5-RPS TE Connectivity | 40 |
| - | RP-SMA Female | - | 2.4 GHz, 5 GHz, 6 GHz | Dipole | - | - | + 85 C | Blade, Hinged | - 40 C | - | - | WiFi 4, WiFi 5, WiFi 6, WiFi 6E, WiFi 7 | W63 | WiFi 6/6E Antenna | WiFi7, WiFi 6, WiFi 6E, WiFi 5, WiFi 4, IEEE 802.11, IEEE 802.11ax, U-NII | Antennas | 10 W | Tilt/Swivel | - | Connector | Linear | 50 Ohms | - | 4383 MHz | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 8.4, 4.9, 4.0 | - | 2.4 GHz to 7.125 GHz | 1.3, 2.0, 2.1 | 3 Band | Indoor Antennas | - | - | 135.6 mm | 24.1 mm | ||
![]() ANT-2.4-FPC-LH100M4 TE Connectivity | 1794 |
| - | MHF4 Plug | 1.13 mm Coax | - | Dipole | - | - | + 85 C | PCB Trace | - 40 C | Adhesive Mount | - | WiFi | LFPC24 | FPC Antenna | - | Antennas | 2 W | T-Bar Flex | - | Connector | Linear | 50 Ohms | 100 mm | - | - | 6.1 dBi | 1/2 Wave | - | 1.4 | 1 Band | Indoor Antennas | - | 0.1 mm | 45.2 mm | 7.2 mm | ||
![]() ANT-2.4-FPC-SAH150UF TE Connectivity | 49 |
| - | U.FL | Coaxial | - | Dipole | - | - | + 85 C | Rectangular | - 40 C | Adhesive Mount | - | 802.11, WiFi | LFPC24 | FPC Antenna | 2.4 GHz ISM, Bluetooth, ZigBee | Antennas | 2 W | - | - | Connector | Linear | 50 Ohms | 150 mm | 2.4 GHz | - | 0.1 dBi | 1/2 Wave | - | 4.1 | 1 Band | PCB Antennas | - | 0.1 mm | 12.4 mm | 8.2 mm | ||
![]() ANT-2.4-FPC-SH150UF TE Connectivity | 810 |
| - | U.FL Plug | 1.13 mm Coax | - | Dipole | - | - | + 85 C | Rectangular | - 40 C | Adhesive Mount | - | WiFi | LFPC24 | FPC Antenna | - | Antennas | 2 W | Flexible | - | Connector | Linear | 50 Ohms | 150 mm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 4 dBi | 1/2 Wave | - | 1.4 | 1 Band | Indoor Antennas | - | 0.1 mm | 25.4 mm | 20.1 mm | ||
![]() ANT-2.4-FPC-LV50UF TE Connectivity | In Stock | - | - | U.FL Plug | 1.13 mm Coax | - | Dipole | - | - | + 85 C | PCB Trace | - 40 C | Adhesive Mount | - | WiFi | LFPC24 | FPC Antenna | - | Antennas | 2 W | I-Bar Flex | - | Connector | Linear | 50 Ohms | 50 mm | - | - | 4.3 dBi | 1/2 Wave | - | 1.7 | 1 Band | Indoor Antennas | - | 0.1 mm | 45.2 mm | 7.2 mm | ||
![]() ANT-2.4-FPC-LH50M4 TE Connectivity | 49 |
| - | MHF4 Plug | 1.13 mm Coax | - | Dipole | - | - | + 85 C | PCB Trace | - 40 C | Adhesive Mount | - | WiFi | LFPC24 | FPC Antenna | - | Antennas | 2 W | T-Bar Flex | - | Connector | Linear | 50 Ohms | 50 mm | - | - | 6.1 dBi | 1/2 Wave | - | 1.4 | 1 Band | Indoor Antennas | - | 0.1 mm | 45.2 mm | 7.2 mm | ||
![]() ANT-2.4-FPC-SF200M4 TE Connectivity | 49 |
| - | MHF4 Plug | 1.13 mm Coax | - | Dipole | - | - | + 85 C | Rectangular | - 40 C | Adhesive Mount | - | WiFi | LFPC24 | FPC Antenna | - | Antennas | 2 W | Flexible | - | Connector | Linear | 50 Ohms | 200 mm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 3.9 dBi | 1/2 Wave | - | 1.9 | 1 Band | Indoor Antennas | - | 0.1 mm | 25.4 mm | 20.1 mm |