- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Terminals | Antenna Connector Type | Antenna Gain | Attenuation-Nom | Base Product Number | Brand | Cable Types | Center Frequency | Continuous Drain Current Id | Date Of Intro | Electrical Type | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Maximum Frequency | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Frequency | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Rad Hardened | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Ingress Protection | Construction | Style | Resistor Type | Reach Compliance Code | Frequency | Termination Style | Power Supplies | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Wavelength | Frequency Range | RF/Microwave Device Type | Channel Type | RF Family/Standard | Antenna Type | Operating Frequency-Min | VSWR | Resistance Tolerance | VSWR-Max | Input Power-Max (CW) | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Product | Frequency (Min) | Features | Product Category | Product Length | IP Rating | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L000574-02 TE Connectivity | 30 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | RG-174 | - | - | - | - | 1 | - | - | - | - | 7.125 GHz | + 70 C | - | - | 350 MHz | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 10 W, 30 W | - | - | - | - | - | - | - | Connector | - | Linear | 50 Ohms | - | - | - | - | 36 dBi | - | - | - | - | - | - | - | 2.5:1 | - | - | - | 5 Band | - | - | - | - | Vehicle Antennas | - | - | - | - | IP67, IP69K | 45.6 mm | 138.2 mm | 68.3 mm | - | ||
![]() L000573-05 TE Connectivity | 17 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | RG-174 | - | - | - | - | 1 | - | - | - | - | 7.125 GHz | + 70 C | - | - | 350 MHz | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant By Exemption | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 10 W, 30 W | - | - | - | - | - | - | - | Connector | - | Linear | 50 Ohms | - | - | - | - | 36 dBi | - | - | - | - | - | - | - | 2.5:1 | - | - | - | 5 Band | - | - | - | - | Vehicle Antennas | - | - | - | - | IP67, IP69K | 48.6 mm | 139.2 mm | 69.2 mm | - | ||
![]() KAT-10-DG Mini-Circuits | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | 9.7 dB | - | - | - | - | - | 2017-06-22 | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | 43500 MHz | - | - | - | 85 °C | -40 °C | - | - | DIE OR CHIP | DIE OR CHIP | Active | - | - | - | - | - | Yes | - | - | - | - | e2 | - | - | - | - | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | - | - | - | - | - | COMPONENT | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | - | - | - | - | 1.2 | 32 dBm | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFSA2514SR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 24 | - | - | - | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | LCC24,.16SQ,20 | LCC24,.16SQ,20 | Transferred | - | - | - | - | - | Yes | - | - | - | - | - | - | 5A991.G | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | 3/5 V | - | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCDAT-8000-60 Mini-Circuits | 9080 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCDAT-6000-90 Mini-Circuits | In Stock |
| Datasheet | - | - | NO | BOARD MOUNT | - | - | - | 90 dB | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 10 dB | - | - | - | - | - | - | - | - | - | 6000 MHz | - | - | - | 50 °C | - | - | METAL | MODULE(UNSPEC) | MODULE(UNSPEC) | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | COAXIAL | - | - | unknown | - | - | 5 V | - | - | - | - | - | - | - | - | - | PROGRAMMABLE ATTENUATOR | - | - | - | 1 MHz | - | - | 1.3 | 23 dBm | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT-402 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2 dB | - | - | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | - | - | - | 4000 MHz | - | - | - | 65 °C | -10 °C | - | - | - | - | Obsolete | - | - | - | - | - | No | - | - | - | - | e4 | - | - | - | - | - | Gold (Au) | - | N-F; N-M, HIGH RELIABILITY | - | - | - | - | - | COAXIAL | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | - | - | - | - | 1.2 | 33.01 dBm | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16-N032-A-002 Sumida Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD24-7D5 TE Connectivity | In Stock | - | - | - | Bracket Mount | - | - | - | - | - | - | OD24-7 | TE Connectivity / Laird External Antennas | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | TE Connectivity Laird | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 200 V | - | OD | - | N Type Female | - | 50.0000 ppm/°C | - | 100 kOhm | - | Wi-Fi | - | - | Antennas | 0.125 W | - | - | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 100 W | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 7dBi | - | 2.4GHz ~ 2.485GHz | - | - | WiFi | Whip, Straight | - | 1.5 | 1 | - | - | 1 | UHF (2GHz ~ 3GHz) | 2.4GHz | - | -14dB | - | - | - | Antennas | 7.62 | - | - | - | - | 21.260 (540.00mm) | ||
![]() CAN4311712112453K Pulse | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | CAN4311 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2316 | - | Solder | - | 50.0000 ppm/°C | - | 6.49 Ohm | - | 802.11b/g, Bluetooth | - | - | - | 7.0000 W | - | - | - | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | - | - | 1 W | - | - | 5.05dBi | - | 2.4GHz ~ 2.5GHz | - | - | Bluetooth, WiFi | Chip | - | - | 1 | - | - | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | - | - | - | - | - | 22.23 | - | - | - | - | 0.047 (1.20mm) | ||
![]() ANT-W63WS5-RPS TE Connectivity | 43 |
| - | - | - | - | - | - | RP-SMA Female | - | - | - | - | - | 2.4 GHz, 5 GHz, 6 GHz | - | - | Dipole | - | - | - | - | - | - | + 85 C | Blade, Hinged | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi 4, WiFi 5, WiFi 6, WiFi 6E, WiFi 7 | - | - | - | - | - | - | W63 | - | - | - | - | WiFi 6/6E Antenna | - | - | WiFi7, WiFi 6, WiFi 6E, WiFi 5, WiFi 4, IEEE 802.11, IEEE 802.11ax, U-NII | - | - | Antennas | 10 W | - | - | - | Tilt/Swivel | - | - | - | Connector | - | Linear | 50 Ohms | - | - | 4383 MHz | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 8.4, 4.9, 4.0 | - | 2.4 GHz to 7.125 GHz | - | - | - | - | - | 1.3, 2.0, 2.1 | - | - | - | 3 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | 135.6 mm | 24.1 mm | - | ||
![]() ANT-450-HSW-NP TE Connectivity | 673 |
| - | - | - | - | - | - | N Type Plug | - | - | - | - | - | 450 MHz | - | - | Monopole | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HSW | - | - | - | - | Cellular LTE Whip Antenna | - | - | - | - | - | Antennas | 25 W | - | - | - | Right Angle | - | - | - | Connector | - | Linear | 50 Ohms | - | - | - | - | 2.3 dB, 3.1 dB | 1/4 Wave | - | - | - | - | - | - | 1.2, 1.6 | - | - | - | 5 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | 201.6 mm | - | - | ||
![]() CFD69716P1-B30D43F TE Connectivity | In Stock | - | - | - | - | - | - | - | 4.3-10 Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Module | - | - | - 30 C | - | Ceiling Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CFD69716 | - | - | - | - | MIMO 5G DAS Antenna | - | - | Arenas, Airports,Campuses | - | - | Antennas | 10 W | - | - | - | - | - | - | - | Connector | - | Linear - Horizontal | 50 Ohms | 300 mm | - | - | - | 4.6 dBi, 5.4 dBi | - | 698 MHz to 7125 MHz | - | - | - | - | - | 1.7:1 | - | - | - | - | - | - | - | - | Indoor Antennas | - | - | - | - | - | 7.6 mm | - | - | - | ||
![]() 110000108 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - | - | - | - 30 C | - | Bracket Pole/Wall/U Bolt Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | 12 VDC | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 10 kHz to 110 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antenna Kits | - | - | - | - | - | - | - | - | - | ||
![]() 1005188F0-AA70L0050 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANT-433-WRT-UFL-150 TE Connectivity | 6 |
| - | - | - | - | - | - | - | - | - | - | - | 1.32 mm Coax | 433 MHz | - | - | Dipole | - | - | - | - | - | - | + 90 C | - | - | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | ISM | LoRaWAN | - | - | - | - | - | - | WRT | - | - | - | - | - | - | - | - | - | - | Antennas | 5 W | - | - | - | Dome | - | - | - | U.FL Plug | - | Linear | 50 Ohms | 150 mm | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - 0.9 | 1/2 | 430 MHz to 435 MHz | - | - | - | - | - | 1.9 | - | - | - | 1 Band | - | - | - | - | Outdoor Antennas | - | - | - | - | - | - | 10 mm | 19 mm | - | ||
![]() ANT-5GW-FPC-LH50M4 TE Connectivity | 901 |
| - | - | - | - | - | - | MHF4 | - | - | - | - | - | - | - | - | Dipole | - | - | - | - | - | - | + 85 C | Blade | - | - | - 40 C | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LHFPC5GW | - | - | - | - | Flexible Embedded Cellular Antenna | - | - | 5G New Radio, LTE | - | - | Antennas | 2 W | - | - | - | Yagi | - | - | - | Connector | - | Linear | 50 Ohms | 50 mm | - | 698 MHz, 803 MHz, 894 MHz, 1518 MHz, 1661 MHz, 2200 MHz, 2690 MHz, 4200 MHz, 5GHz | RFID/NFC Antennas | 5 dBi | 1/2 Wave | 617 MHz to 5 GHz | - | - | - | - | - | 1.6, 1.7, 1.8, 2, 4.7, 2.5, 2.7 | - | - | - | 9 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | 0.1 mm | 120 mm | 20 mm | - | ||
![]() W3502 Pulse | 160 |
| - | Screw, Surface Mount | Surface Mount | - | - | - | U.FL | 2DBI | - | - | Pulse Electronics | 17.47 mm RF1.13 | 850/900/1800/1900(MHz) | 50 | - | - | - | 10 | - | - | Pulse | - | + 85 C | PCB Trace | Pulse Electronics | - | - 40 C | Screw | Adhesive Mount | - | 85C | -40C | Industrial | - | - | Bulk | - | - | - | - | Active | - | - | No | Details | - | 0.028219 oz | - | Bulk | - | - | U.FL (UMCC), IPEX MHF1 | - | - | PCB | - | - | GSM | - | - | Antennas | - | Quad Band | - | - | T-Bar | - | - | 894/960/1880/1990(MHz) | Connector | - | - | 50(Ohm) | 20 mm | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2dBi, 1dBi | - | 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz | - | N | Cellular | PCB Trace | - | - | - | - | - | 2 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 892MHz, 1.9GHz | - | -6dB, -4dB | PCB Antennas | 824/880/1710/1850(MHz) | - | Antennas | - | - | 0.5 mm | 43 mm | 17 mm | 0.020 (0.50mm) | ||
![]() PLC1506N TE Connectivity | In Stock | - | - | - | Bracket Mount | - | - | - | - | - | - | PLC1506 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | PLC | - | N Type Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | 7.1dBi | - | 150MHz ~ 158MHz | - | - | - | Yagi, 6-Element | - | - | - | - | - | 1 | VHF (f < 300MHz) | 154MHz | - | - | - | - | - | - | - | - | - | - | - | 65.984 (167.60cm) | ||
![]() EXL75BNX TE Connectivity | In Stock | - | - | - | Connector Mount | - | - | - | - | - | - | EXL75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | EXL | - | BNX | - | 25 ppm/°C | - | 6.04 kOhm | - | - | - | - | - | 0.05 W | - | - | - | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Whip, Straight | - | 1.5 | 0.1 | - | - | 1 | VHF (f < 300MHz) | 75MHz | - | - | - | - | - | - | - | - | - | - | - | - |