- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APAMPS-106 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Screw | Adhesive, Panel Mount | - | - | - | - | Bulk | 2012 | APAMPS | - | Active | 1 (Unlimited) | SMA Male (2) | GPS, GSM | - | - | - | - | - | 900MHz | - | 50Ohm | 2m | - | 10MHz | -1dBi, 1dBi, 5dBic | 1.57644GHz | 806MHz~960MHz 1.574GHz~1.576GHz 1.71GHz~1.88GHz | - | Cellular, Navigation | Module | 1.5, 2.0 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 900MHz 1.575GHz 1.8GHz | -26dB | Cable - 2m, LNA | - | 75mm | 14.097mm | 14.1mm | - | 0.555 14.10mm | No | RoHS Compliant | - | - | ||
![]() ANT-DB1-RMS-TNC Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | - | Bulk | 2011 | RMS | - | Active | 1 (Unlimited) | TNC | - | - | - | - | - | - | 960MHz | - | 50Ohm | 358.14mm | - | - | -0.6dBi, 5.3dBi | - | 824MHz~960MHz 1.71GHz~1.99GHz | - | - | Whip, Straight | 1.5, 2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | Cable - 4.3m | - | - | 65.6082mm | 77.724mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2701347 Phoenix Contact | 2527 | - | Datasheet | 7 Weeks | Brackets | Bracket Mount | - | - | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | IP64 | - | - | 5GHz | - | 50Ohm | - | - | - | 5dBi | - | 5.15GHz~5.875GHz | - | - | Whip, Straight | 1.5 | 1 | SHF f > 4GHz | - | - | - | - | - | 129.9972mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL.10.1HH11 Taoglas Limited | 73 |
| Datasheet | 8 Weeks | Base | Base Mount | - | - | - | Industrial grade | Bulk | - | Shockwave | - | Active | 1 (Unlimited) | NMO Male | CDMA, DCS, EDGE, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi | - | - | IP67, IP69K | - | - | 2.7GHz | - | 50Ohm | - | - | - | -1.7dBi, -0.9dBi, 0.8dBi, 1.3dBi, 1.3dBi, 1.7dBi, 3.5dBi | 2.7GHz | 698MHz~800MHz 824MHz~960MHz 1.575GHz 1.71GHz~2.17GHz 2.4GHz~2.7GHz | - | Cellular, Navigation, WiFi | Dome | - | 8 | Wide B | 700MHz 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz 2.5GHz | - | - | - | - | 84.9122mm | - | - | 3.343 84.90mm | - | ROHS3 Compliant | - | IP69K | ||
![]() RPC-W2A1-330172-O-E-001 Raltron Electronics | 350 |
| Datasheet | 8 Weeks | - | Adhesive | - | - | - | - | - | - | RPC | - | Active | 1 (Unlimited) | IPEX | Wi-Fi | - | - | - | - | - | 2.4GHz | - | - | - | - | - | 3dBi | - | 2.4GHz~2.5GHz | - | WiFi | PCB Trace | 2 | 1 | UHF 2GHz~3GHz | 2.45GHz | -10dB | Cable - 90mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MA700.A.ABC.002 Taoglas Limited | 2055 |
| Datasheet | 8 Weeks | Screw | Panel Mount | - | - | - | Industrial grade | Bulk | - | Pantheon | - | Active | 1 (Unlimited) | RP-SMA Male | GLONASS, GPS, LTE | - | - | IP67 | - | - | 700MHz | - | 50Ohm | - | - | - | 2.4dBi, 1.7dBi, 32dBi, 2.4dBi, 2.1dBi, 3.8dBi | 2.17GHz | 700MHz~800MHz 824MHz~960MHz 1.575GHz~1.602GHz 1.71GHz~2.17GHz 2.4GHz~2.5GHz 5GHz~5.9GHz | - | Cellular, Navigation | Dome | 2, 1.7 | 6 | Wide B | 750MHz 892MHz 1.588GHz 1.9GHz 2.4GHz 5.5GHz | - | LNA, Filter | - | - | 85.725mm | - | - | 3.374 85.70mm | - | ROHS3 Compliant | - | - | ||
![]() FXP523.A.07.A.001 Taoglas Limited | 81 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | WLAN | - | 2W | - | - | - | 5.85GHz | - | - | - | 2W | - | 6.69dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.85GHz | - | WiFi | Flat Patch | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | - | - | - | 152.4μm | - | - | 0.006 0.15mm | - | ROHS3 Compliant | - | - | ||
![]() ANT-418-HESM Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Surface Mount | SMD/SMT | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | 418MHz | - | - | - | - | - | 1.7dBi | - | 393MHz~443MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | 8.89mm | 38.1mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MA230.LBC.002 Taoglas Limited | 18 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | Industrial grade | Bulk | - | Stream | - | Active | 1 (Unlimited) | SMA Male | CDMA, GPS, GSM, LTE, UMTS, WLAN | - | - | IP67 | - | - | - | - | 50Ohm | - | - | - | 2.16dBi, 0.42dBi | 2.17GHz | 700MHz 824MHz~960MHz 1.85GHz~2.17GHz | - | Cellular, Navigation, WiFi | Flat Bar | 3.3, 3.6 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 700MHz 892MHz 2GHz | -18dB | LNA, Filter | - | - | 8.9916mm | - | - | 0.354 9.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() MAF94016 Laird Technologies IAS | In Stock | - | Datasheet | 9 Weeks | Snap in | Snap-In | - | - | - | - | Bulk | 2008 | WTS | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | Bluetooth, WLAN | - | - | - | - | - | - | - | - | - | - | - | 2.5dBi, 3.4dBi | - | 2.4GHz~2.5GHz 4.9GHz~6GHz | - | Bluetooth, WiFi | Whip, Tilt | - | 3 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | Cable - 100mm | - | - | - | - | - | 3.776 95.90mm | - | RoHS Compliant | - | - | ||
![]() MA603.A.ABK.001 Taoglas Limited | 2289 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Industrial grade | Bulk | - | Spartan | - | Active | 1 (Unlimited) | SMA Male (3) | CDMA, GLONASS, GPS, GSM, HSPA, UMTS | - | - | IP67 | - | - | - | - | 50Ohm | - | - | - | 2.1dBi, -0.2dBi, 2.9dBi, 3dBi, 5.1dBi, 2.3dBi | 2.17GHz | 824MHz~960MHz 1.575GHz~1.602GHz 1.71GHz~2.17GHz | - | Cellular, Navigation | Dome | 2, 1.92 | 8 | Wide B | 850MHz 900MHz 915MHz 1.575GHz 1.602GHz 1.7GHz 1.8GHz 2.1GHz | -18.2dB | Cable - 3m, LNA, Filter | - | - | 35.1028mm | - | - | 1.382 35.10mm | - | ROHS3 Compliant | - | IP67 | ||
![]() APAMSJ-137 Abracon LLC | 20 |
| Datasheet | 9 Weeks | - | Connector Mount | - | - | - | Industrial grade | Bulk | 2012 | APAMS | - | Active | 1 (Unlimited) | SMA Male | WLAN | - | - | - | - | - | - | - | - | - | - | - | 5dBi | - | 4.9GHz~5.9GHz | - | WiFi | Whip, Straight | 3 | 1 | SHF f > 4GHz | 5GHz | - | - | - | - | 43.9928mm | - | - | 1.732 44.00mm | - | RoHS Compliant | - | - | ||
![]() ACA-106-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | Beidou, GLONASS, GNSS, GPS | - | - | - | - | - | - | - | - | - | - | - | 3.28dBi | - | 1.56GHz~1.61GHz | - | Navigation | Chip | 3 | 4 | UHF 1GHz~2GHz | 1.56GHz 1.575GHz 1.585GHz | - | - | - | - | 1.1938mm | - | - | 0.047 1.20mm | - | RoHS Compliant | - | - | ||
![]() ACA-105-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | WLAN | - | - | - | - | - | - | - | - | - | - | - | 3.28dBi | - | 470MHz~510MHz 779MHz~787MHz 858MHz~878MHz 902MHz~928MHz | - | WiFi | Chip | 3, 2, 2, 2 | 4 | UHF 300MHz~1GHz | 490MHz 783MHz 868MHz 915MHz | - | - | - | - | 1.397mm | - | - | 0.055 1.40mm | - | RoHS Compliant | - | - | ||
![]() TG.30.8112 Taoglas Limited | 38 | - | Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | GPS, LTE | 10W | - | IP67 | - | - | 2.7GHz | - | 50Ohm | - | - | - | 3dBi | 2.7GHz | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.7GHz 1.575GHz | - | Cellular, Navigation | Whip, Straight | - | 4 | Wide B | 829MHz 1.575GHz 1.9GHz 2.5GHz | - | - | - | - | 148.59mm | - | - | 5.850 148.60mm | - | ROHS3 Compliant | - | IP67 | ||
![]() EXC902BN Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | - | - | - | - | Bulk | 2007 | EXC | - | Active | 1 (Unlimited) | BNC Male | Bluetooth, Wi-Fi | - | - | - | - | unknown | - | - | - | - | 50W | - | - | - | 902MHz~960MHz | - | Bluetooth, WiFi | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 931MHz | - | - | - | - | 89.0016mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FXP831.09.0100C Taoglas Limited | In Stock |
| - | 14 Weeks | - | Adhesive | - | 85°C | -40°C | Industrial grade | Bulk | - | Freedom | yes | Active | 1 (Unlimited) | MMCX Male | Bluetooth, WLAN | 2W | 2W | - | COMPONENT | - | 5.8GHz | LINEAR | 50Ohm | - | - | - | 3dBi, 5.5dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.8GHz | SLOT ANTENNA | Bluetooth, WiFi | Flat Patch | 2.5 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | - | YES | - | 101.6μm | 45mm | 7mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MA130.A.LP.002 Taoglas Limited | 94 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Industrial grade | Bulk | - | Hercules | - | Active | 1 (Unlimited) | SMA Male | GLONASS, GPS | - | 5W | IP69K | - | - | - | - | 50Ohm | - | 5W | - | 4.51dBi | 1.606GHz | 868MHz 1.574GHz~1.606GHz | - | Navigation | Dome | 2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 868MHz 1.575GHz | -10dB | - | - | - | 28.4988mm | - | - | 1.122 28.50mm | - | ROHS3 Compliant | - | IP69K | ||
![]() DELTA11A/X/SMAM/S/S/21 Siretta Ltd | In Stock | - | Datasheet | 8 Weeks | - | Connector Mount | SMA | - | - | - | Bulk | 2014 | DELTA 11A | - | Obsolete | Not Applicable | SMA Male | ISM | - | - | - | - | - | 458MHz | - | - | - | - | - | 2.15dB | - | - | - | General ISM | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 458MHz | - | - | - | - | - | - | - | 3.551 90.20mm | - | RoHS Compliant | - | - | ||
![]() CGGBP.35.3.A.02 Taoglas Limited | 4 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Pin | Beidou, GLONASS, GPS | - | - | - | - | - | - | - | - | - | - | - | 4dBi | - | 1.575GHz~1.602GHz | - | Navigation | Ceramic Patch | 2.5 | 2 | UHF 1GHz~2GHz | 1.575GHz 1.602GHz | - | - | - | - | 2.9972mm | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | - |