- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Cable Length | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Omnidirectional | Transmission Power-Max | Height | Length | Width | Height (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA.710.A Taoglas Limited | 10 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 85°C | - | - | Tape & Reel (TR) | - | Warrior | e4 | yes | Active | 3 (168 Hours) | Solder | - | Silver (Ag) | CDMA, GSM, LTE, UMTS | - | - | - | COMPONENT | - | 2.69GHz | LINEAR | 50Ohm | - | 5W | 1dBi, 3.2dBi, 3.5dBi, 3.5dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.49GHz~2.69GHz | MOBILE STATION ANTENNA | Cellular | Chip | 3 | 4 | Wide B | 700MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz 2.6GHz | - | - | - | YES | 5W | 4.826mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ANT-403-USP-T Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | 2017 | microSplatch™ | - | - | Active | 1 (Unlimited) | Solder | - | - | MICS | - | - | - | - | - | - | - | - | - | - | -8.7dBi | - | 400MHz~406MHz | - | - | Chip | 2 | 1 | UHF 300MHz~1GHz | 403MHz | - | - | - | - | - | - | - | - | 0.103 2.62mm | RoHS Compliant | - | - | ||
![]() FXUB63.07.0150C Taoglas Limited | 1 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Industrial grade | Bulk | - | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | GPS, LTE, Wi-Fi | - | - | - | - | - | 3GHz | - | 50Ohm | - | 5W | 1dBi, 2.5dBi, 3.5dBi, 5dBi, 5dBi, 4.5dBi | 3GHz | 698MHz~3GHz | - | Cellular, Navigation, WiFi | Flat Patch | 2, 2, 1.8, 1.7, 1.7, 2.3 | 6 | Wide B | 850MHz 1.575GHz 1.8GHz 2.1GHz 2.4GHz 2.6GHz | - | -10dB, -10dB, -11dB, -12dB, -12dB, -8dB | Cable - 150mm | - | - | 203.2μm | - | - | 0.008 0.20mm | ROHS3 Compliant | - | - | ||
![]() 33-1600-06-0150 Tallysman Wireless Inc. | In Stock | - | Datasheet | 4 Weeks | Adhesive, Chassis Mount | Adhesive, Chassis Mount | - | - | - | - | - | Bulk | 2016 | Accutenna® | - | - | Active | 1 (Unlimited) | MMCX Male | - | - | Iridium™ | - | - | - | - | - | - | - | - | - | - | 4.5dBic | - | 1.616GHz~1.626GHz | - | - | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.621GHz | - | -10dB | Cable - 150mm | - | - | 9.2456mm | - | - | 0.325 8.25mm | ROHS3 Compliant | - | - | ||
![]() SWLP.2450.10.4.A.02 Taoglas Limited | 101 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Solder | - | - | Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | - | -1dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Ceramic Patch | 3 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 3.9878mm | - | - | 0.157 4.00mm | ROHS3 Compliant | - | - | ||
![]() 33-1012-10-0290 Tallysman Wireless Inc. | In Stock | - | Datasheet | 4 Weeks | - | Adhesive, Chassis Mount | - | - | - | - | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | GPS | - | - | - | - | - | - | - | - | - | - | 4dBic | - | 1.565GHz~1.585GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | LNA, Filter | - | - | - | - | - | 0.295 7.50mm | ROHS3 Compliant | - | - | ||
![]() 33-3710-10-10-0200 Tallysman Wireless Inc. | In Stock | - | Datasheet | 4 Weeks | Panel | Panel Mount | SMA | - | - | - | - | Bulk | 2016 | Accutenna® | - | - | Active | 1 (Unlimited) | SMA | - | - | Beidou, Galileo, GLONASS, GPS | - | - | IP67 | - | - | - | - | - | - | - | 28dB | - | 1.557GHz~1.606GHz | - | Navigation | Dome | 1.5 | 1 | UHF 1GHz~2GHz | 1.561GHz 1.575GHz 1.602GHz | - | - | Cable - 200mm, LNA, Filter | - | - | 21.0058mm | - | - | 0.827 21.00mm | ROHS3 Compliant | - | IP67 | ||
![]() PA.22A Taoglas Limited | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | GSM | - | - | - | - | - | 1.9GHz | - | 50Ohm | - | - | -1.96dBi, 2.48dBi | 1.99GHz | 880MHz~960MHz 1.71GHz~1.99GHz | - | Cellular | Chip | 2.5 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 920MHz 1.9GHz | - | - | - | - | - | 5.0038mm | 29.8mm | 6mm | 0.197 5.00mm | ROHS3 Compliant | - | - | ||
![]() FXP831.07.0100C Taoglas Limited | 485 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Industrial grade | Bulk | - | Freedom | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ | 2W | 2W | - | - | - | 6GHz | - | 50Ohm | - | 2W | 3dBi, 5.5dBi | 5.8GHz | 2.4GHz~2.5GHz 4.9GHz~6GHz | - | 802.15.4, Bluetooth, WiFi | Flat Patch | 2.5 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | - | Cable - 100mm | - | - | 101.6μm | 45mm | 7mm | 0.004 0.10mm | ROHS3 Compliant | - | - | ||
![]() OMB.8912.03F21 Taoglas Limited | 46 |
| Datasheet | 8 Weeks | Brackets | Bracket Mount | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | N Type Female | - | - | CDMA, GSM | - | 50W | - | - | - | - | - | 50Ohm | - | 50W | 2.13dBi, 4.89dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Whip, Straight | 2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | - | - | - | - | 526.9992mm | - | - | 20.748 527.00mm | ROHS3 Compliant | - | - | ||
![]() CW42S Laird Technologies IAS | In Stock | - | Datasheet | 5 Weeks | Base | Base Mount | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | NMO | - | - | - | - | - | - | - | unknown | 45MHz | - | - | - | 200W | 0dB | - | 42MHz~48MHz | MOBILE STATION ANTENNA | - | Whip, Straight | 2 | 1 | VHF f < 300MHz | - | - | - | - | - | - | - | - | - | 54.750 139.07cm | RoHS Compliant | - | - | ||
![]() TRA6927M3NW-001 Laird Technologies IAS | In Stock | - | Datasheet | 7 Weeks | - | Base Mount | - | 2700MHz | 85°C | -40°C | - | Bulk | 2012 | Phantom® | - | - | Active | 1 (Unlimited) | NMO | - | - | CELLULAR/GSM/WIMAX/3G/4G | - | - | - | COAXIAL | unknown | - | LINEAR VERTICAL | - | - | 100W | 5.5dBi | - | 698MHz~960MHz 1.71GHz~2.7GHz | MOBILE STATION ANTENNA | - | Whip, Straight | 2.5 | 1 | Wide B | 829MHz 2.2GHz | 50Ohm | - | - | YES | - | - | - | - | 3.300 83.82mm | RoHS Compliant | - | - | ||
![]() MA673.A.CGH.004 Taoglas Limited | 2190 |
| Datasheet | 8 Weeks | Panel | Panel Mount | SMA | - | - | - | Industrial grade | Bulk | - | Spartan | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | 5W | IP67 | - | - | - | - | 50Ohm | - | 5W | 5.64dBi | 5.85GHz | 2.4GHz~2.5GHz 4.9GHz~5.85GHz | - | - | Dome | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.38GHz | - | - | - | - | - | 40.005mm | - | - | 1.575 40.00mm | ROHS3 Compliant | - | IP67 | ||
![]() WPC.25A.07.0150C Taoglas Limited | 70 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Industrial grade | Tray | - | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | Bluetooth, WLAN, Zigbee™ | 10W | 10W | - | - | - | 2.4GHz | - | 50Ohm | 150mm | 10W | 0.5dBi | 2.5GHz | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Ceramic Patch | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 5.5118mm | - | - | 0.217 5.50mm | ROHS3 Compliant | - | - | ||
![]() APAE1575R1340ABDD6-T Abracon LLC | 979 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | Tray | 2012 | APAE | - | - | Active | 1 (Unlimited) | Pin | 50Ohm | - | GPS | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | - | - | 1.584GHz~1.588GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | -15dB | - | - | - | 3.9878mm | 13mm | 13mm | 0.185 4.70mm | RoHS Compliant | - | - | ||
![]() FXP07.07.0100A Taoglas Limited | 99 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Industrial grade | Bulk | - | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | AMPS, DCS, GSM, PCS, UMTS | - | - | - | - | - | 2.1GHz | - | 50Ohm | - | - | - | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular, General ISM | PCB Trace | - | 5 | Wide B | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | - | - | Cable - 100mm | - | - | 990.6μm | 41mm | 24mm | 0.039 1.00mm | ROHS3 Compliant | Lead Free | - | ||
![]() ANT-ELE-S01-006 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Magnetic | - | - | - | - | - | Bulk | 2008 | MAG | - | - | Active | 1 (Unlimited) | M5 | 50Ohm | - | - | - | - | - | - | - | 960MHz | - | 50Ohm | - | - | 0.5dBi, 3.7dBi | - | 824MHz~960MHz 1.71GHz~1.88GHz | - | - | Whip, Straight | 1.5 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 800MHz 850MHz 900MHz 1.7GHz 1.8GHz | - | - | - | - | - | 233.172mm | 262mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() RST-GS-P-51-SMA-H Raltron Electronics | 193 |
| Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | General Purpose | - | - | - | - | - | 890MHz | - | - | - | 50W | 2dBi | - | 890MHz~960MHz | - | - | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 925MHz | - | - | - | - | - | - | - | - | 2.008 51.00mm | ROHS3 Compliant | - | - | ||
![]() 1052620003 Molex | 1455 |
| Datasheet | 11 Weeks | - | Adhesive | - | - | - | - | - | Tray | 2012 | 105262 | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | - | - | - | - | - | - | - | - | 2W | 0.2dBi, 1.2dBi | - | 863MHz~870MHz 902MHz~928MHz | - | - | Flat Patch | - | 2 | UHF 300MHz~1GHz | 866MHz 915MHz | - | -11dB, -13dB | Cable - 200mm | - | - | - | - | - | 0.004 0.10mm | ROHS3 Compliant | - | - | ||
![]() TLS.20.105111 Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | Bulk | - | Shockwave | - | - | Active | Not Applicable | SMA Male | - | - | CDMA | - | - | IP69K | - | - | - | - | - | - | 100W | -0.7dB | - | 450MHz~470MHz | - | Cellular | Dome | - | 1 | UHF 300MHz~1GHz | 460MHz | - | -5dB | - | - | - | - | - | - | 3.128 79.45mm | ROHS3 Compliant | - | - |