- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Frequency | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXP40.07.0085A Taoglas Limited | 106 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | GSM, DCS, PCS | - | 5W | - | - | 1.99GHz | 50Ohm | - | 5W | - | -3.83dBi, -3.83dBi, 1.37dBi, 1.03dBi | 1.99GHz | 824MHz~896MHz 1.71GHz~1.99GHz | - | Cellular, General ISM | Flat Patch | - | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz | -5dB, -3dB | Cable - 85mm | - | 152.4μm | - | - | 0.006 0.15mm | - | ROHS3 Compliant | - | - | ||
![]() MA700.A.ABC.001 Taoglas Limited | 2352 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | Bulk | - | Pantheon | - | Active | 1 (Unlimited) | SMA Male | - | - | GLONASS, GPS, LTE | - | - | IP67 | - | - | - | - | - | - | 2.4dBi, 1.7dBi, 32dBi, 2.4dBi, 2.1dBi, 3.8dBi | - | 700MHz~800MHz 824MHz~960MHz 1.575GHz~1.602GHz 1.71GHz~2.17GHz 2.4GHz~2.5GHz 5GHz~5.9GHz | - | Cellular, Navigation | Dome | 2, 1.7 | 6 | Wide B | 750MHz 892MHz 1.588GHz 1.9GHz 2.4GHz 5.5GHz | - | LNA, Filter | - | 85.6996mm | - | - | 3.374 85.70mm | - | ROHS3 Compliant | Lead Free | IP67 | ||
![]() GSA.8841.A.105111 Taoglas Limited | 147 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | SMA | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | CDMA, GPS, GSM, LTE, UMTS, WLAN | - | 5W | IP65 | - | - | 50Ohm | - | 5W | - | 1.56dBi, 1.38dBi, 3.79dBi, 4.87dBi, 5.35dBi | 6GHz | 698MHz~960MHz 1.565GHz~1.612GHz 1.71GHz~2.17GHz 2.4GHz~2.7GHz 4.8GHz~6GHz | - | Cellular, Navigation, WiFi | Flat Bar | - | 5 | Wide B | 829MHz 1.6GHz 1.9GHz 2.6GHz 5.4GHz | - | - | - | 11.6078mm | - | - | 0.457 11.60mm | - | ROHS3 Compliant | - | IP65 | ||
![]() FXP611.07.0092C Taoglas Limited | 5 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | Industrial grade | Bulk | - | Cloud | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | Galileo, GLONASS, GPS | - | - | - | - | 1.61GHz | 50Ohm | - | 5W | - | 3dBi | 1.61GHz | 1.559GHz~1.61GHz | - | Navigation | Flat Patch | 1.2 | 1 | UHF 1GHz~2GHz | 1.6GHz | - | - | - | 152.4μm | - | - | 0.006 0.15mm | - | ROHS3 Compliant | - | - | ||
![]() AP.25F.07.0078A Taoglas Limited | 146 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | Industrial grade | Tray | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | GPS | - | - | - | - | 1.57542GHz | 50Ohm | - | - | - | 2dBic | 1.576443GHz | 1.574GHz~1.576GHz | - | Navigation | Ceramic Patch | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | Cable - 80mm, LNA, Filter | - | 3.9878mm | 25mm | 25mm | 0.327 8.30mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2867791 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Bolt, Brackets | Bracket Mount | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | N Type Female | 80°C | -40°C | - | - | - | IP65 | - | 928MHz | 50Ohm | 600mm | - | - | 5.15dBi | - | 902MHz~928MHz | - | - | Whip, Straight | - | 1 | UHF 300MHz~1GHz | 900MHz | - | - | - | 1.12395m | - | 50.8mm | 44.250 112.40cm | - | RoHS Compliant | - | IP65 | ||
![]() TI.09.A.0111 Taoglas Limited | 77 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | 10W | 10W | - | - | 915MHz | 50Ohm | - | 10W | - | 0dBi | 915MHz | - | - | - | Whip, Straight | 1.8 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | 12mm | 169.0116mm | 169mm | - | 6.654 169.00mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MA413.A.B.003 Taoglas Limited | 30 | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | Bulk | - | - | - | Active | Not Applicable | SMA Male | - | - | LTE | - | - | IP67 | - | - | - | - | - | - | 8dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.5GHz~2.7GHz | - | Cellular | Dome | - | 3 | Wide B | 829MHz 1.94GHz 2.5GHz | - | - | - | - | - | - | 1.219 30.95mm | - | ROHS3 Compliant | - | - | ||
![]() G20.B.305111.WMC Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | SMA | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | CDMA, HSDPA, GSM, UMTS, WCDMA | - | 5W | IP69K | - | - | 50Ohm | - | 5W | - | 4.21dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Dome | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.94GHz | - | - | - | 29.0068mm | - | - | 1.142 29.00mm | - | ROHS3 Compliant | - | IP69K | ||
![]() 33-4020-00-3000 Tallysman Wireless Inc. | In Stock | - | Datasheet | 4 Weeks | - | Magnetic | SMA | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | SMA Male | - | - | GPS | - | - | IP67 | - | - | - | - | - | - | 4.5dBic | - | 1.573GHz~1.578GHz | - | Navigation | Dome | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | -10dB | Cable - 3m, LNA | - | 14.3002mm | - | - | 0.563 14.30mm | - | ROHS3 Compliant | - | IP67 | ||
![]() GA.110.101111 Taoglas Limited | 345 |
| Datasheet | 8 Weeks | - | Magnetic | SMA | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | 85°C | -40°C | CDMA, EDGE, DCS, GPRS, GPS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA, Wi-Fi | 50W | - | - | - | 2.7GHz | 50Ohm | 1m | 50W | - | 1.8dBi, 2.6dBi, 1.3dBi, 2.5dBi, 2.3dBi, 3.9dBi, 2.9dBi, 0.6dBi | 3.5GHz | 698MHz~3.5GHz | - | Cellular, Navigation, WiFi | Whip, Straight | - | 8 | Wide B | 750MHz 892MHz 1.575GHz 1.8GHz 1.9GHz 2GHz 2.5GHz 3.5GHz | - | Cable - 1m | 50mm | 330.2mm | 50mm | 12.5mm | 13.012 330.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() GW.26.0152 Taoglas Limited | 44 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | - | Bulk | - | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | Bluetooth, WLAN | 1W | 1W | IP65 | - | 2.4GHz | 50Ohm | - | 1W | - | 0dBi | 2.5GHz | 2.4GHz~2.5GHz | - | Bluetooth, WiFi | Whip, Right Angle | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 7.9mm | 28.2956mm | 28.1mm | - | 1.114 28.30mm | - | ROHS3 Compliant | Lead Free | IP65 | ||
![]() MA741.B.BI.001 Taoglas Limited | 2985 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | Bulk | - | Pantheon | - | Active | Not Applicable | SMA Male | - | - | CDMA, GPS, GSM, LTE, UMTS | - | - | IP67 | - | 2.69GHz | - | - | - | - | 4.16dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.7GHz | - | Cellular, Navigation | Dome | - | 3 | Wide B | 829MHz 1.94GHz 2.5GHz | -6dB | - | - | - | - | - | 3.374 85.70mm | - | ROHS3 Compliant | - | - | ||
![]() B1442NS Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Base | Base Mount | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | NMO | - | - | - | - | - | - | unknown | 174MHz | - | - | 100W | - | 2dBi | - | 144MHz~174MHz | MOBILE STATION ANTENNA | - | Whip, Straight | 2 | 1 | VHF f < 300MHz | 159MHz | - | - | - | 1.2446m | - | - | - | - | RoHS Compliant | - | - | ||
![]() B1360W Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Base | Magnetic, Trunk | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | NMO | - | - | - | - | - | IP67 | - | 155MHz | - | - | 100W | - | 4dBi | - | 136MHz~174MHz | - | - | Whip, Straight | 2 | 1 | VHF f < 300MHz | 155MHz | - | - | - | 487.68mm | - | - | 19.500 495.30mm | - | RoHS Compliant | - | - | ||
![]() ANT-916-PW-LP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | Bulk | 2008 | LP | - | Active | 1 (Unlimited) | Screw-Mount | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | 916MHz | 50Ohm | - | - | - | 2.4dBi | - | 881MHz~951MHz | - | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | 5mm | 50.4952mm | 41mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ANT-2.4-WRT-MON-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | SMA | - | Bulk | - | WRT-MON | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | 2.45GHz | 50Ohm | - | - | - | 0.8dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Dome | 1.9 | 1 | UHF 2GHz~3GHz | 2.4GHz 2.5GHz | - | Cable - 216mm | - | 27.0002mm | 216mm | 19mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ANT-868-CW-QW Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | - | - | Tray | 2010 | CW | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | 868MHz | 50Ohm | - | - | - | 1.6dBi | - | 750MHz~950MHz | - | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | 700MHz 750MHz 800MHz 900MHz 950MHz | - | - | 14.5mm | 83.9978mm | 82mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APAMP-109 Abracon LLC | 18 |
| Datasheet | 9 Weeks | Adhesive | Adhesive | Module | - | Bulk | 2012 | APAMP | - | Active | 1 (Unlimited) | SMA Male | - | - | GPS | - | - | - | - | 1.57542GHz | 50Ohm | 3m | - | 10MHz | 5dBic | 1.57644GHz | 1.574GHz~1.576GHz | - | Navigation | Module | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | -32dB | - | - | 15.0876mm | 50.6mm | 50.6mm | 0.594 15.10mm | No | RoHS Compliant | - | - | ||
![]() APAMP-126 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | - | Magnetic | - | - | Bulk | 2012 | APAMP | - | Active | 1 (Unlimited) | SMA Male | - | - | GPS | - | - | - | - | - | - | - | - | - | 5dBic | - | 1.574GHz~1.576GHz | - | Navigation | Dome | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | 15.0114mm | - | - | 0.591 15.00mm | - | RoHS Compliant | - | - |