- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Frequency(Max) | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | Operating Frequency-Min | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Omnidirectional | Transmission Power-Max | Diameter | Height | Length | Width | Thickness | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGP.1575.18.4.C.02 Taoglas Limited | 5262 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | GPS | - | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | 5MHz | 1dBic | 1.57842GHz | 1.573GHz~1.577GHz | - | Navigation | Ceramic Patch | - | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | - | 4.4958mm | 18mm | 18mm | - | 0.177 4.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() GPSF.36.7.A.30 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Pin | - | - | - | GPS | - | - | - | - | - | - | - | - | - | - | - | - | 3.1dBi, 5.44dBi | - | - | - | Navigation | Ceramic Patch | - | - | 2 | UHF 1GHz~2GHz | 1.227GHz 1.575GHz | - | - | - | - | - | - | - | - | - | 0.276 7.00mm | - | ROHS3 Compliant | - | - | ||
![]() EXS806SFU Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | 806 | - | - | - | - | - | - | Bulk | - | EXS | - | - | Active | 1 (Unlimited) | SFU | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 806MHz~866MHz | MOBILE STATION ANTENNA | - | Whip, Straight | - | - | 1 | UHF 300MHz~1GHz | 836MHz | - | - | - | - | - | - | - | - | - | 2.250 57.15mm | - | RoHS Compliant | - | - | ||
![]() ANT-916-ID-1000-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bracket Mount | - | - | - | - | - | - | - | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | IP67 | - | - | - | - | - | - | - | - | 1.6dBi | - | 895MHz~945MHz | - | General ISM | Whip, Straight | - | 1.9 | 1 | UHF 300MHz~1GHz | 915MHz | - | Cable - 1m | - | - | - | - | - | - | - | 4.906 124.60mm | - | RoHS Compliant | - | - | ||
![]() EXE902SFU Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | - | - | - | - | - | - | - | Bulk | 2009 | EXE | - | - | Active | 1 (Unlimited) | SFU | - | - | - | - | - | - | - | - | - | unknown | 960MHz | - | - | - | - | - | - | - | 902MHz~960MHz | MOBILE STATION ANTENNA | - | Whip, Straight | - | 1.5 | 1 | UHF 300MHz~1GHz | 931MHz | - | - | - | - | - | - | - | - | - | 8.300 210.82mm | - | RoHS Compliant | - | - | ||
![]() 1461680001 Molex | 190 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | - | Tray | - | 146168 | - | - | Active | - | Solder | - | - | - | GNSS, GPS | - | - | - | - | - | - | - | - | - | - | 2W | - | 5.5dBi | - | 1.572GHz~1.578GHz | - | Navigation | Ceramic Patch | - | - | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | ROHS3 Compliant | - | - | ||
![]() APAMP-128 Abracon LLC | In Stock | - | Datasheet | 9 Weeks | - | Magnetic | - | - | - | - | - | - | - | Bulk | 2012 | APAMP | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | GPS | - | - | - | - | - | - | - | - | - | - | - | - | 3.5dBic | - | 1.574GHz~1.576GHz | - | Navigation | Dome | - | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | - | 13.4874mm | - | - | - | 0.531 13.50mm | - | RoHS Compliant | - | - | ||
![]() ANT5320LL24R2400A Yageo | 4000 | - | - | 23 Weeks | Surface Mount | Surface Mount | Ceramic | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | - | 105°C | -40°C | Bluetooth, WLAN, Zigbee™ | - | 1W | - | - | - | - | 2.5GHz | - | 50Ohm | - | - | 84MHz | 2.78dBi | - | 2.408GHz~2.492GHz | - | 802.15.4, Bluetooth, WiFi | Chip | - | - | 1 | UHF 2GHz~3GHz | 2.4GHz | -19dB | - | - | - | - | 1.1938mm | 5.3mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ANT-WD-A-RF-0305 ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | - | Connector Mount | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | RP-SMA Female | - | - | - | Wi-Fi | - | - | - | - | - | - | - | - | - | - | - | - | 5dBi | - | - | - | WiFi | Blade, Tilt | - | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | - | - | - | - | 159.9946mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GSA.8822.B.301111 Taoglas Limited | 713 |
| Datasheet | 8 Weeks | - | Adhesive | - | - | - | 803MHz | 85°C | -40°C | Industrial grade | - | - | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | CDMA, DCS, GPS, GSM, LTE, PCS, UMTS, WLAN | - | - | - | IP67 | COAXIAL | - | - | LINEAR | 50Ohm | - | 5W | - | 1.27dBi, 2.53dBi, 2.7dBi, -1.34dBi, -0.86dBi, -0.73dBi, 1.43dBi | 2.17GHz | 698MHz~960MHz 1.71GHz~2.7GHz | MOBILE STATION ANTENNA | Cellular, Navigation, WiFi | Flat Bar | 698MHz | 2 | 7 | Wide B | 750.5MHz 859MHz 920MHz 1.795GHz 1.92GHz 2.045GHz 2.59GHz | -10dB | Cable - 3m | - | 5W | - | - | - | - | - | 0.264 6.70mm | - | ROHS3 Compliant | - | - | ||
![]() FW.91.TNC.M Taoglas Limited | 46 |
| Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | - | - | Industrial grade | Bulk | - | - | - | - | Active | 1 (Unlimited) | TNC Male | - | - | - | GSM | - | 50W | - | IP65 | - | - | 2.1GHz | - | 50Ohm | 255mm | - | - | 3dBi, 4.5dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Whip, Straight | - | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | - | - | - | 16.05mm | 254.9906mm | - | - | - | 10.039 255.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() WDP.2458.25.4.B.02 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | 1 | - | - | - | -40°C | - | Tray | - | - | e4 | yes | Active | 1 (Unlimited) | Pin | Gold (Au) | - | - | WLAN | - | - | 10W | - | COMPONENT | - | - | LINEAR | 50Ohm | - | - | - | 6dBi, 8dBi | 5.85GHz | 2.4GHz~2.5GHz 5.15GHz~5.85GHz | ANTENNA-OTHER | WiFi | Ceramic Patch | - | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | -19dB, -5dB | - | - | - | - | 3.9878mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GLA.01 Taoglas | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 1.57542GHz | - | - | - | Industrial grade | Cut Tape (CT) | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | 50MHz | - | - | - | - | - | - | - | - | 1 | - | - | -19 dB | - | - | - | - | 508μm | 5mm | 3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1462340250 Molex | In Stock | - | Datasheet | 11 Weeks | - | Adhesive | - | - | - | - | - | - | - | - | - | 146234 | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1.5dBi, 2.35dBi, 4.4dBi | - | 698MHz~6GHz | - | - | Flat Patch | - | - | 3 | Wide B | 829MHz 2.1GHz 4.35GHz | -4dB, -5dB | Cable - 250mm | - | - | - | - | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() LDA313G3313F-243 Murata Electronics | 8900 | - | - | - | - | - | 1206 | 2 | 3.414GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | COMPONENT | - | 3.33GHz | - | 50Ohm | - | - | - | - | - | - | ANTENNA-OTHER | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | 1.3mm | - | No | RoHS Compliant | - | - | ||
![]() M830510-1K Ethertronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 5.8GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 1.3208mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A10315 Antenova | 5017 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | -40°C | - | Tape & Reel (TR) | 2009 | Reflexus | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | - | GSM, UMTS | IT CAN ALSO OPERATE AT 1710-2170 MHZ | - | - | - | - | - | 960MHz | LINEAR | 50Ohm | - | - | - | 2dBi, 3.7dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | ANTENNA-OTHER | Cellular | PCB Trace | - | 2.3 | 5 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz | -8dB | - | NO | - | - | 3.2004mm | 40mm | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2903590 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Panel Mount | - | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | SMA Male, RP-SMA Female | - | - | - | GPS | - | - | - | IP69K | - | - | - | - | - | - | - | - | 5dBi, 3dBi, 1dBi | - | - | - | Navigation | Module | - | - | 5 | Wide B | 800MHz 900MHz 1.8GHz 1.9GHz. 2.1GHz | - | Cable - 2m | - | - | - | 23.0124mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TI.15.3113 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | - | - | - | - | - | Industrial grade | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | - | - | - | - | - | - | 433MHz | - | 50Ohm | - | - | - | -4.7dBi | 434.79MHz | 433MHz~434MHz | - | - | Whip, Tilt | - | 1.5 | 1 | UHF 300MHz~1GHz | 433MHz | - | - | - | - | 13mm | 197.993mm | 198mm | - | - | 7.795 198.00mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ANT-868-WRT-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | Bulk | 2012 | WRT | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | - | - | 868MHz | - | 50Ohm | 152.4mm | - | - | 1.5dBi | - | 855MHz~880MHz | - | General ISM | Dome | - | 1.9 | 1 | UHF 300MHz~1GHz | 800MHz 850MHz | - | Cable - 216mm | - | - | - | 10.9982mm | - | - | - | - | - | RoHS Compliant | Lead Free | - |