- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Frequency | Impedance | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Diameter | Height | Length | Width | Height (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GW.11.A153W Taoglas Limited | 168 |
| Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | - | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | Bluetooth, GSM, ISM, Wi-Fi, Zigbee™ | 1W | - | - | - | 2.4835GHz | 50Ohm | - | - | 2.3dBi | - | - | - | 802.15.4, Bluetooth, Cellular, General ISM, WiFi | Whip, Straight | - | 1 | UHF 2GHz~3GHz | 2.4GHz | -10dB | - | 10mm | - | 84mm | - | 3.323 84.40mm | ROHS3 Compliant | - | - | ||
![]() MA208.A.AB.001 Taoglas Limited | 60 | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | Industrial grade | Bulk | - | Stream | - | Active | 1 (Unlimited) | SMA Male (2) | - | CDMA, DCS, GPS, GSM, LTE, PCS, UMTS | - | - | IP67 | - | 2.17GHz | 50Ohm | - | - | 3.5dBic, 2.16dBi, 0.42dBi | 2.17GHz | 700MHz 824MHz~960MHz 1.574GHz~1.576GHz 1.71GHz~2.17GHz | - | Cellular, Navigation | Flat Bar | 3.3, 3.6, 2.2 | 7 | Wide B | 700MHz 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz | - | Cable - 3m, LNA, Filter | - | 3.9878mm | - | - | 0.354 9.00mm | ROHS3 Compliant | - | IP67 | ||
![]() FXP810.09.0100C Taoglas Limited | 68 |
| Datasheet | 14 Weeks | Adhesive | Adhesive | - | - | Industrial grade | Bulk | - | Freedom | - | Active | 1 (Unlimited) | MMCX Male | - | Wi-Fi | 2W | 2W | - | - | 5.8GHz | 50Ohm | 2W | - | 2.4dBi, 5.1dBi | 5.8GHz | 2.4GHz~2.5GHz 4.9GHz~5.8GHz | - | WiFi | Flat Patch | 1.7 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | Cable - 100mm | - | 101.6μm | 31mm | 31mm | 0.004 0.10mm | ROHS3 Compliant | - | - | ||
![]() FXP522.A.07.A.001 Taoglas Limited | 80 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | Bulk | - | Venti | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | Wi-Fi | - | 2W | - | - | 5.85GHz | - | 2W | - | 3.78dBi, 4.63dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.85GHz | - | WiFi | Flat Patch | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.8GHz | - | Cable - 100mm | - | 152.4μm | - | - | 0.006 0.15mm | ROHS3 Compliant | - | - | ||
![]() HA.10.A Taoglas Limited | 38 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 50Ohm | - | - | - | 169MHz | - | - | - | Helical | - | 1 | VHF f < 300MHz | 169MHz | -10dB | - | - | 25.5016mm | - | - | 1.004 25.50mm | ROHS3 Compliant | - | - | ||
![]() ANT-916-JJB-HT-T Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | Strip | 2012 | JJB-HT | - | Active | 1 (Unlimited) | Solder | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | 916MHz | 50Ohm | - | - | -12.3dBi | - | 902MHz~928MHz | - | General ISM | Dome | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | 12.192mm | 9mm | 7mm | 0.480 12.20mm | RoHS Compliant | Lead Free | - | ||
![]() 1461860200 Molex | 615 |
| Datasheet | 11 Weeks | - | Adhesive | - | - | Industrial grade | Bulk | 2015 | 146186 | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | BeiDou, GLONASS, WiMax, WLAN, Wi-Fi | - | - | - | - | - | - | 2W | - | 2.7dBi, 3.5dBi, 4.2dBi | - | 1.575GHz~1.602GHz 2.4GHz~2.483GHz 5.15GHz~5.85GHz 3GHz~6GHz | - | Navigation, WiFi | Flat Patch | - | 5 | Wide B | 1.561GHz 1.575GHz 1.602GHz 2.4GHz 5GHz | -10dB | Cable - 200mm | - | - | - | - | 0.004 0.10mm | ROHS3 Compliant | - | - | ||
![]() TRAB8213NP Laird Technologies IAS | 73 | - | Datasheet | 7 Weeks | Chassis | Panel Mount | - | - | - | Bulk | 2008 | Phantom® | yes | Active | 1 (Unlimited) | N Type Female | - | GSM | - | - | - | unknown | 896MHz | - | 150W | - | 3dBi | - | 821MHz~896MHz | MOBILE STATION ANTENNA | Cellular | Dome | 2 | 1 | UHF 300MHz~1GHz | 850MHz | - | - | - | 68.58mm | - | - | - | RoHS Compliant | - | - | ||
![]() TLS.01.305721 Taoglas Limited | 18 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | Bag | - | Shockwave | - | Active | Not Applicable | SMA Male | - | GPS, LTE | - | 100W | IP69K | - | - | - | 100W | - | 4.6dB | - | 698MHz~960MHz 1.575GHz 1.71GHz~2.7GHz | - | Cellular, Navigation | Whip, Straight | - | 3 | Wide B | 829MHz 1.575GHz 2.2GHz | -10dB | - | - | 79.6036mm | - | - | 3.134 79.60mm | ROHS3 Compliant | - | IP69K | ||
![]() TANGO15/3M/SMAM/SMAM/S/S/22 Siretta Ltd | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | Bulk | - | TANGO 15 | - | Active | Not Applicable | SMA Male | - | GPRS, GPS, GSM, UMTS | - | - | IP65 | - | - | - | - | - | 2.5dBi | - | - | - | Cellular, Navigation | Dome | 2 | 6 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz | - | - | - | - | - | - | 0.591 15.00mm | RoHS Compliant | - | - | ||
![]() 0403AT62A0003E Johanson Technology Inc. | 31 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | Solder | - | - | 2W | 2W | - | - | 403MHz | 50Ohm | 2W | - | 0dBi | - | 402MHz~405MHz | - | - | Chip | - | 1 | UHF 300MHz~1GHz | 403MHz | -9.5dB | - | - | 1.1938mm | 25mm | 5mm | 0.047 1.20mm | RoHS Compliant | - | - | ||
![]() EXD450SFU Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | - | - | - | Bulk | 2009 | EXD | - | Active | 1 (Unlimited) | SFU | - | - | - | - | - | unknown | - | - | - | - | - | - | 450MHz~470MHz | MOBILE STATION ANTENNA | - | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 460MHz | - | - | - | - | - | - | 3.880 98.55mm | RoHS Compliant | - | - | ||
![]() OMB.8912.05F21 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | Brackets | Bracket Mount | - | - | - | Tube | - | Barracuda | - | Active | 1 (Unlimited) | N Type Female | - | DCS, GSM, PCS, WCDMA | - | 50W | - | - | - | 50Ohm | 50W | - | 3.04dBi, 3.03dBi, 4.3dBi, 4.83dBi, 5.56dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular, General ISM | Whip, Straight | 2 | 5 | Wide B | 850MHz 900MHz 1.8MHz 1.9GHz 2.1GHz | - | - | - | 594.995mm | - | - | 23.425 595.00mm | ROHS3 Compliant | - | - | ||
![]() TRAB8903NP Laird Technologies IAS | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | Bulk | 2007 | Phantom® | yes | Active | 1 (Unlimited) | N Type Female | - | GSM | - | - | - | unknown | 960MHz | - | 100W | - | 3dBi | - | 890MHz~960MHz | MOBILE STATION ANTENNA | Cellular | Dome | 2 | 1 | UHF 300MHz~1GHz | 900MHz | - | - | - | - | - | - | 2.700 68.58mm | RoHS Compliant | - | - | ||
![]() GD22-MT Laird Technologies IAS | In Stock | - | Datasheet | 8 Weeks | Brackets, Clamp | Bracket Mount | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | - | WiMax™, WLAN | - | - | - | - | 5.85GHz | - | - | - | 14dBi, 19dBi | - | 2.4GHz~5.85GHz | - | WiFi | Parabolic Grid | - | 1 | Wide B | 4.1GHz | - | - | - | 398.78mm | - | - | 15.709 399.00mm | RoHS Compliant | - | - | ||
![]() GD26-MT Laird Technologies IAS | In Stock | - | Datasheet | 8 Weeks | Brackets, Clamp | Bracket Mount | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | - | - | WiMax™, WLAN | - | - | - | - | 5.85GHz | - | - | - | 18dBi, 24dBi | - | 2.4GHz~5.85GHz | - | WiFi | Parabolic Grid | - | 1 | Wide B | 4.1GHz | - | - | - | 609.6mm | - | - | 24.000 609.60mm | RoHS Compliant | - | - | ||
![]() MAF95022 Laird Technologies IAS | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | Bulk | 2008 | Revie Pro | - | Obsolete | 1 (Unlimited) | MMS Female | - | GSM, WLAN | - | - | - | - | 900MHz | - | - | - | 1dBi | - | 868MHz~960MHz 1.71GHz~1.99GHz | - | Cellular, WiFi | PCB Trace | 2.5 | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 868MHz 900MHz 1.8GHz 1.9GHz | - | Cable - 102mm | - | 1.524mm | - | - | 0.059 1.50mm | RoHS Compliant | - | - | ||
![]() 76000960 Digi | In Stock | - | - | 2 Weeks | - | Connector Mount | - | - | - | - | 2017 | - | - | Obsolete | 1 (Unlimited) | SMA Male | - | CDMA, LTE | - | - | - | - | - | - | - | - | 3dBi | - | 452MHz~467.5MHz | - | Cellular | Whip, Right Angle | 2.1 | 1 | UHF 300MHz~1GHz | 460MHz | - | - | - | - | - | - | 3.622 92.00mm | RoHS Compliant | - | - | ||
![]() ANCG12G44SAA145RD1 Murata Electronics | 32381 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | 2.442GHz | 50Ohm | - | 84MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GP.1575.12.4.A.02 Taoglas Limited | 66 |
| Datasheet | 8 Weeks | Surface Mount | Adhesive | - | 1 | Industrial grade | Tray | - | - | - | Active | 1 (Unlimited) | Pin | - | GPS | - | - | - | - | 1.575GHz | 50Ohm | - | - | -0.5dBic | 1.578GHz | 1.572GHz~1.578GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | -10dB | - | - | 3.9878mm | 12mm | 12mm | 0.177 4.50mm | ROHS3 Compliant | Lead Free | - |