- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Frequency | Impedance | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Diameter | Height | Length | Width | Height (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WAN05RSP Honeywell Sensing and Productivity Solutions | 43 |
| - | 6 Weeks | Chassis Mount | Connector Mount | SMA | - | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | RP-SMA Male | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 9dBi | - | - | - | Whip, Tilt | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DELTA11C/X/SMAM/S/S/21 Siretta Ltd | In Stock | - | Datasheet | 8 Weeks | - | Connector Mount | SMA | - | Bulk | 2014 | DELTA 11C | Obsolete | Not Applicable | SMA Male | - | - | - | ISM | - | - | - | 915MHz | - | - | - | 2.15dB | - | - | General ISM | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | - | 3.551 90.20mm | RoHS Compliant | - | - | ||
![]() TI.16.5F11 Taoglas Limited | 14 | - | Datasheet | 8 Weeks | - | Connector Mount | - | Industrial grade | Bulk | - | - | Active | 1 (Unlimited) | N Type Male | - | - | - | - | 50W | 50W | - | 928MHz | 50Ohm | 50W | - | 4.9dBi | 928MHz | 902MHz~928MHz | - | Whip, Straight | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | 919.988mm | - | - | 36.220 920.00mm | ROHS3 Compliant | - | - | ||
![]() ANT-2.4-CW-RCT-RP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | - | Bulk | - | RCT | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | 2.45GHz | 50Ohm | - | - | 2.2dBi | - | 2.4GHz~2.5GHz | 802.15.4, Bluetooth, WiFi | Whip, Tilt | 1.9 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 210μm | 113.0046mm | 3.76mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2042810150 Molex | 57 |
| Datasheet | 11 Weeks | - | Adhesive | - | - | - | - | 204281 | Active | - | U.FL (UMCC), IPEX MHF1 | - | - | - | Wi-Fi, Zigbee™ | - | - | - | - | - | - | - | 1.8dBi, 3.1dBi | - | 2.4GHz~2.484GHz 5.15GHz~5.85GHz | 802.15.4, WiFi | PCB Trace | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.442GHz 5.5GHz | -10dB | Cable - 150mm | - | - | - | - | 0.004 0.10mm | ROHS3 Compliant | - | - | ||
![]() PCSD.06.A Taoglas Limited | 39 |
| Datasheet | 8 Weeks | - | Surface Mount | - | - | - | - | - | Active | 3 (168 Hours) | Solder | - | - | - | CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA | - | - | - | - | - | 5W | - | -0.21dBi, 0.61dBi, 0.77dBi, 2.92dBi, 3.05dBi, 3.17dBi, 3.72dBi | - | 698MHz~960MHz 1.71GHz~2.69GHz | Cellular | Chip | - | 7 | Wide B | 750.5MHz 859MHz 920MHz 1.795GHz 1.92GHz 2.045GHz 2.595GHz | - | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | - | ||
![]() ANT1608LL14R2400A Yageo | 18 |
| Datasheet | 23 Weeks | - | Surface Mount | - | - | Tape & Reel (TR) | 2017 | 1608 | Active | 1 (Unlimited) | Solder | - | - | - | Bluetooth, ISM, Wi-Fi, Zigbee™ | - | - | - | - | - | 1W | - | 2dBi | - | 2.4GHz~2.5GHz | 802.15.4, Bluetooth, General ISM, WiFi | Chip | 6 | 1 | UHF 2GHz~3GHz | 2.45GHz | - | - | - | - | - | - | 0.016 0.40mm | ROHS3 Compliant | - | - | ||
![]() ANT-MA520ABC008 Red Lion Controls | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | SMA | - | Bulk | - | Hercules | Active | 1 (Unlimited) | SMA Male | - | - | - | CDMA, EVDO, GPRS, GSM, UMTS, WCDMA | - | 10W | IP67 | - | - | - | - | 3.8dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz 2.4GHz~2.483GHz 5GHz~5.83GHz | Cellular | Dome | - | 4 | Wide B | 892MHz 1.94GHz 2.4GHz 5.8GHz | -25dB | - | - | 29.0068mm | - | - | - | RoHS Compliant | - | - | ||
![]() MA411.A.LBI.001 Taoglas Limited | 8 | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | Bulk | - | - | Active | Not Applicable | SMB, Fakra | - | - | - | BEIDOU, GLONASS, GPS, LTE | - | - | IP67 | 3.6GHz | - | - | - | 4dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.49GHz~2.69GHz 3.3GHz~3.6GHz | Cellular, Navigation | Module | 2 | 4 | Wide B | 829MHz 1.575GHz 1.94GHz 2.59GHz 3.45GHz | -10dB | - | - | 30.9626mm | - | - | 1.219 30.95mm | ROHS3 Compliant | - | IP67 | ||
![]() A.03.C.1001111 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | Panel | Panel Mount | SMA | Industrial grade | Bulk | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | GPS | - | - | IP69X | - | 50Ohm | - | - | 41.5dBic | 1.57742GHz | 1.57GHz~1.58GHz | Navigation | Dome | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | LNA | - | 28.9052mm | - | - | 1.138 28.90mm | ROHS3 Compliant | - | IP69 | ||
![]() WM.80.B.305111 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | Brackets | Bracket Mount | - | Industrial grade | Bulk | - | Cyclops | Active | 1 (Unlimited) | SMA Male | - | - | - | - | - | 50W | IP67 | - | 50Ohm | 50W | - | 0dBi | 169MHz | - | - | Whip, Straight | - | 1 | VHF f < 300MHz | 169MHz | - | - | - | 278.003mm | - | - | 10.945 278.00mm | ROHS3 Compliant | - | IP67 | ||
![]() MA206.A.AB.004 Taoglas Limited | 47 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | Industrial grade | Bulk | - | Stingray | Active | 1 (Unlimited) | SMA Male (1), RP-SMA Male (2) | - | - | - | GPS | - | - | IP65 | - | 50Ohm | - | - | 28dB | 2.5GHz | 1.573GHz~1.577GHz 2.4GHz~2.5GHz | Navigation | Module | 1.92 | 2 | UHF 1GHz~2GHz UHF 2GHz~3GHz | 1.575GHz 2.4GHz | -26dB | Cable - 3m, LNA | - | 10.795mm | - | - | 0.425 10.80mm | ROHS3 Compliant | - | IP65 | ||
![]() MA700.W.A.ABC.001 Taoglas Limited | 2422 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | Industrial grade | Bulk | - | Pantheon | Active | 1 (Unlimited) | SMA Male (3) | - | - | - | GLONASS, GPS, LTE | - | - | IP67 | - | 50Ohm | - | - | 2.4dBi, 1.6dBi, 1.7dBi, 2.1dBi, 2.4dBi, 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi | 2.17GHz | 700MHz~960MHz 1.575GHz~1.602GHz 1.71GHz~2.17GHz 2.4GHz~2.5GHz 4.7GHz~5.9GHz | Cellular, Navigation | Dome | 2, 1.7 | 12 | Wide B | 750MHz 850MHz 900MHz 1.575GHz 1.602GHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz | - | Cable - 300mm, LNA, Filter | - | 85.6996mm | - | - | 3.374 85.70mm | ROHS3 Compliant | - | IP67 | ||
![]() APAE1575R1840AADB7-T Abracon LLC | 93 | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | Tray | 2012 | APAE | Active | 1 (Unlimited) | Pin | 50Ohm | - | - | GPS | - | - | - | 1.57542GHz | 50Ohm | - | - | - | - | 1.580GHz~1.586GHz | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | 3.9878mm | 18mm | 18mm | 0.181 4.60mm | RoHS Compliant | Lead Free | - | ||
![]() A6150 Antenova | 916 |
| - | 6 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | 2011 | Impexa | Obsolete | 1 (Unlimited) | Solder | - | 85°C | -40°C | Bluetooth, WLAN, Zigbee™ | - | - | - | 2.4GHz | 50Ohm | - | - | 1dBi | - | 2.4GHz~2.5GHz | 802.15.4, Bluetooth, WiFi | PCB Trace | 1.9 | 1 | UHF 2GHz~3GHz | - | -10dB | - | - | 1.0922mm | 6.1mm | 3.9mm | - | RoHS Compliant | - | - | ||
![]() OF84005-FNF Laird Technologies IAS | In Stock | - | - | 10 Weeks | - | Bracket Mount | - | - | Bulk | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | - | - | IP67 | 870MHz | - | 50W | - | 5.4dBi | - | 840MHz~870MHz | - | Whip, Straight | 1.8 | 1 | UHF 300MHz~1GHz | 850MHz | - | - | - | - | - | - | 24.764 629.00mm | RoHS Compliant | - | - | ||
![]() ANT-433-CW-HD Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | - | - | Bulk | 2008 | HD | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | 433MHz | 50Ohm | - | - | 0.7dBi | - | 420MHz~445MHz | General ISM | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 433MHz | - | - | 13.5mm | 88.011mm | - | - | 3.465 88.00mm | RoHS Compliant | Lead Free | - | ||
![]() RD2458-5-NM Laird Technologies IAS | In Stock | - | - | 6 Weeks | - | Connector Mount | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | N Type Male | - | - | - | Wi-Fi, WiMax™ | - | 10W | - | - | - | 10W | - | 2.2dBi, 4dBi, 5dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.35GHz 5.725GHz~5.85GHz | WiFi | Whip, Tilt | 1.5 | 3 | Wide B | 2.4GHz 5.3GHz 5.8GHz | - | - | - | 192.9892mm | - | - | 7.598 193.00mm | RoHS Compliant | - | - | ||
![]() W5E-WO-03L WIZnet | 18 |
| - | 4 Weeks | Cable | Connector Mount | - | - | - | 2005 | - | Active | - | SMA Male | - | - | - | General Purpose | - | - | - | 2.4835GHz | 50Ohm | - | 83.5MHz | 3dBi | - | 2.4GHz~2.484GHz | - | Whip, Tilt | 1.9 | 1 | UHF 2GHz~3GHz | 2.44GHz | - | - | - | - | - | - | 4.047 102.80mm | RoHS Compliant | - | - | ||
![]() 9000984-XLPDNB Ethertronics/AVX | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | - | - | Bulk | - | - | Active | Not Applicable | SMA Male | - | - | - | ISM, LoRa, LPWAN, Sigfox | - | - | - | - | - | - | - | 3.4dBi | - | 790MHz~960MHz | General ISM | Whip, Tilt | - | 1 | UHF 300MHz~1GHz | 875MHz | -17dB | - | - | - | - | - | - | - | - | - |