- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Applications | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Frequency | Impedance | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0600-00014 Laird - Wireless & Thermal Systems | In Stock | - | - | 9 Weeks | - | Connector Mount | - | - | Bulk | 2009 | - | - | Active | 2 (1 Year) | RP-SMA Male | - | - | - | - | - | 2.4GHz | 50Ohm | - | 2dBi | - | 2.4GHz~2.5GHz | - | - | Whip, Tilt | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 137.16mm | - | - | 5.400 137.16mm | - | RoHS Compliant | Lead Free | - | ||
![]() PC104R.A.07.0165C Taoglas Limited | 71 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | CDMA, GSM, UMTS | 50W | - | - | - | 50Ohm | 50W | 0.99dBi, 2.39dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Flat Patch | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | -7dB, -10dB | - | 990.6μm | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | - | ||
![]() MA303.A.LB.002 Taoglas Limited | 99 |
| Datasheet | 8 Weeks | - | Magnetic | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | GLONASS, GPS | 5W | IP65 | - | 2.17GHz | 50Ohm | 5W | 1.36dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~1.99GHz | - | Navigation | Puck | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.85GHz | -5dB | - | 16.7894mm | - | - | 0.661 16.80mm | - | ROHS3 Compliant | - | IP65 | ||
![]() TANGO20A/3M/SMAM/S/S/26 Siretta Ltd | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | SMA | - | Bulk | 2001 | TANGO 20A | - | Active | Not Applicable | SMA Male | - | GLONASS, GPS | - | IP67 | - | 1.595GHz | - | - | 28dB | - | - | - | Navigation | Puck | 2 | 1 | UHF 1GHz~2GHz | 1.592GHz | - | - | - | - | - | 0.571 14.50mm | - | RoHS Compliant | - | - | ||
![]() ANT-433-CW-RCS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | - | - | Bulk | 2008 | AccliMate™ RCU | - | Active | 1 (Unlimited) | RP-SMA Male | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | 433MHz | 50Ohm | - | -2.9dBi | - | 425MHz~440MHz | - | General ISM | Whip, Right Angle | 2 | 1 | UHF 300MHz~1GHz | 433MHz | - | - | 53.4924mm | - | - | 2.106 53.50mm | - | RoHS Compliant | Lead Free | - | ||
![]() ANT-MF-YAG23 RF Solutions | 62 | - | Datasheet | 12 Weeks | Brackets | Bracket Mount | SMA | - | Bulk | 2012 | - | - | Active | Not Applicable | SMA Male | - | General Purpose | - | - | - | 1.88GHz | - | - | 23dBi | - | 860MHz~960MHz 1.71GHz~1.88GHz | - | - | Yagi, 18-Element | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 910MHz 1.8GHz | - | - | 129.9972mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() TL.10.1HH11W Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | Base | Base Mount | - | - | Bulk | - | Shockwave | - | Active | 1 (Unlimited) | NMO | - | CDMA, GPS, GSM, LTE, UMTS, WLAN | - | IP69K | - | - | 50Ohm | - | 2.6dBi, 2.5dBi, 1.2dBi, 3.2dBi, 2.8dBi | 2.7GHz | 698MHz~800MHz 824MHz~960MHz 1.575GHz 1.71GHz~2.17GHz 2.4GHz~2.7GHz | - | Cellular, Navigation, WiFi | Dome | - | 5 | Wide B | 749MHz 892MHz 1.5GHz 1.9GHz 2.6GHz | - | - | 84.9122mm | - | - | 3.343 84.90mm | - | ROHS3 Compliant | - | IP69K | ||
![]() ANT-2.4-CW-HWR-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | - | Bulk | - | HWR | - | Active | 1 (Unlimited) | SMA Male | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | 2.45GHz | 50Ohm | - | 3.2dBi | - | 2.3GHz~2.6GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Tilt | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 142.0114mm | 142mm | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() EXC806BNX Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Connector Mount | 806 | - | Bulk | 2007 | EXC | yes | Active | 1 (Unlimited) | BNX | - | Bluetooth, Wi-Fi | - | - | unknown | 866MHz | - | 50W | - | - | 806MHz~866MHz | - | Bluetooth, WiFi | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 836MHz | - | - | - | - | - | 4.600 116.84mm | - | RoHS Compliant | - | - | ||
![]() ANT-403-SP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | Bulk | 2008 | Splatch® | - | Active | 1 (Unlimited) | Solder | - | MICS | - | - | - | 403MHz | 50Ohm | - | - | - | 400MHz~405MHz | - | - | Chip | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | 15.0114mm | 27.94mm | 13.716mm | - | - | RoHS Compliant | - | - | ||
![]() DCP.5900.25.4.A.30 Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | - | - | - | - | - | Active | 1 (Unlimited) | Pin | - | DSRC | - | - | - | - | - | - | 7.53dBi, 7.57dBi | - | 5.85GHz~5.925GHz | - | General ISM | Ceramic Patch | - | 1 | SHF f > 4GHz | 5.887GHz | - | - | - | - | - | 0.157 4.00mm | - | ROHS3 Compliant | - | - | ||
![]() MA241.BI.001 Taoglas Limited | 1 | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | Industrial grade | Bulk | - | Genesis | - | Active | 1 (Unlimited) | SMA Male | - | LTE | - | IP67 | - | 3.49GHz | 50Ohm | - | 5.87dBi | 3.49GHz | 698MHz~896MHz 1.71GHz~2.7GHz | - | Cellular | Flat Bar | 3.5 | 2 | UHF 300MHz~1GHz UHF 2GHz~3GHz | 797MHz 2.2GHz | -10dB | - | 12.3952mm | - | - | 0.488 12.40mm | - | ROHS3 Compliant | - | IP67 | ||
![]() 1461531300 Molex | 1474 |
| Datasheet | 11 Weeks | - | Adhesive | - | - | - | - | 146153 | - | Active | 1 (Unlimited) | IPEX MHF4L | - | Wi-Fi, Zigbee™ | - | - | - | - | - | - | 2.4dBi, 3.2dBi | - | 2.4GHz 5GHz | - | 802.15.4, WiFi | PCB Trace | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4417GHz 5.415GHz | -10dB | Cable - 300mm | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() 1461840250 Molex | In Stock | - | Datasheet | 11 Weeks | - | Adhesive | - | - | Bulk | 2015 | UBW | - | Active | 1 (Unlimited) | MMCX Male | - | - | - | - | - | - | - | - | 3.8dBi | - | 3GHz~6GHz | - | - | PCB Trace | - | 1 | Wide B | 4.5GHz | -6dB | - | - | - | - | 0.012 0.30mm | - | ROHS3 Compliant | - | - | ||
![]() 1461840150 Molex | In Stock | - | Datasheet | 11 Weeks | - | Adhesive | - | - | Bulk | 2015 | UBW | - | Active | 1 (Unlimited) | MMCX Male | - | - | - | - | - | - | - | - | 4.3dB | - | 3GHz~6GHz | - | - | PCB Trace | - | 1 | Wide B | 4.5GHz | -6dB | - | - | - | - | 0.012 0.30mm | - | ROHS3 Compliant | - | - | ||
![]() ANCV11G57SAA128RD3 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 637112 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | Adhesive | Adhesive, Hook and Loop | SMC | - | Bulk | 2010 | - | - | Discontinued | 1 (Unlimited) | SMC Male (1), SMA Male (1) | - | AMPS, DCS, GPS, GSM, PCS, UMTS | - | IP50 | - | - | - | - | 3.5dBi, 3dBi, 3dBic, 3.5dBi, 0dBi, 2.5dBi | - | 824MHz~960MHz 1.574GHz~1.576GHz 1.71GHz~2.17GHz | - | Cellular, General ISM | Wedge | 2 | 6 | Wide B | 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz | - | Cable - 4m, LNA | 11.176mm | 138mm | 32mm | 0.441 11.20mm | - | RoHS Compliant | - | IP50 | ||
![]() TLS.01.305111 Taoglas Limited | 34 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | Bag | - | Shockwave | - | Active | Not Applicable | SMA Male | - | GPS, LTE | 100W | IP69K | - | - | - | 100W | 4.6dB | - | 698MHz~960MHz 1.575GHz 1.71GHz~2.7GHz | - | Cellular, Navigation | Whip, Straight | - | 3 | Wide B | 829MHz 1.575GHz 2.2GHz | -10dB | - | 80.01mm | - | - | 3.150 80.00mm | - | ROHS3 Compliant | - | IP69K | ||
![]() ANT-2.4-CW-RAH-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | - | Bulk | - | RAH | - | Active | 1 (Unlimited) | SMA Male | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | 2.4GHz | 50Ohm | - | 1.6dBi | - | 2.35GHz~2.6GHz | HELIX ANTENNA | 802.15.4, Bluetooth, WiFi | Whip, Right Angle | 2 | 1 | UHF 2GHz~3GHz | - | - | - | 25.6032mm | - | 17.018mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() MIKROE-2352 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | Connector Mount | - | - | - | - | - | - | Active | 1 (Unlimited) | SMA Male | - | LoRa | - | - | - | - | - | 50W | 1.5dBi | - | - | - | General ISM | Whip, Right Angle | - | 1 | UHF 300MHz~1GHz | 433MHz | - | - | - | - | - | 1.969 50.00mm | - | ROHS3 Compliant | - | - |