- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Frequency(Max) | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Impedance | Cable Length | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSA.8859.A.105111 Taoglas Limited | 29 |
| Datasheet | 8 Weeks | - | Adhesive | - | - | - | Bulk | - | - | Active | Not Applicable | SMA Male | - | DSRC | - | - | IP67 | - | - | - | - | - | 5W | 4.84dBi | - | 5.85GHz~5.925GHz | - | General ISM | Module | 2 | 1 | SHF f > 4GHz | 5.9GHz | -10dB | - | - | - | - | - | - | 0.394 10.00mm | - | ROHS3 Compliant | - | - | ||
![]() FXP534.D.07.C.001 Taoglas Limited | 18 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | Industrial grade | Bulk | - | - | Active | 1 (Unlimited) | IPEX MHF4L (4) | - | WLAN | - | 2W | - | - | - | - | 50Ohm | - | 2W | 5.74dBi | 5.85GHz | 5.15GHz~5.85GHz | - | WiFi | Flat Patch | - | 1 | SHF f > 4GHz | 5.5GHz | - | - | - | - | 152.4ÎĽm | - | - | 0.006 0.15mm | - | ROHS3 Compliant | - | - | ||
![]() MA931.A.LBICGH.001 Taoglas Limited | 2641 |
| Datasheet | 8 Weeks | - | Adhesive | - | - | - | Bulk | - | Guardian | Active | 1 (Unlimited) | SMA Male | - | Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi | - | - | IP67 | - | - | - | - | - | - | 28dBi | - | 698MHz~960MHz 1.575GHz 1.71GHz~2.17GHz 2.4GHz~2.69GHz 3.3GHz~3.6GHz 5.8GHz | - | Cellular, Navigation, WiFi | Module | 3 | 7 | Wide B | 829MHz 1.575GHz 1.94GHz 2.4GHz 2.59GHz 3.45GHz 5.8GHz | -10dB | Cable - 1m, LNA, Filter | - | - | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | - | ||
![]() WSA.5800.A.101151 Taoglas Limited | 18 |
| Datasheet | 8 Weeks | - | Adhesive | - | - | - | Bulk | - | Phoenix | Active | 1 (Unlimited) | RP-SMA Male | - | Wi-Fi, WLAN | - | - | IP65 | - | - | - | - | - | 2W | 4.1dBi | - | 4.9GHz~5.85GHz | - | WiFi | Flat Bar | 2 | 1 | SHF f > 4GHz | 5.8GHz | -10dB | - | - | - | - | - | - | 0.303 7.70mm | - | ROHS3 Compliant | - | - | ||
![]() FW.81.SMA.M Taoglas Limited | 18 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | - | Industrial grade | Bulk | - | Meteor | Active | 1 (Unlimited) | SMA Male | - | - | 50W | - | IP67 | - | - | 135MHz | 50Ohm | - | 50W | 0dBi | 135MHz | - | - | - | Whip, Straight | - | 1 | VHF f < 300MHz | 135MHz | - | - | - | - | 353.0092mm | - | - | 13.898 353.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() ANT-433-MHW-RPS-L Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | SMA | - | - | Bulk | 2006 | MHW | Active | 1 (Unlimited) | RP-SMA Male | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | 433MHz | 50Ohm | 4.572m | - | 1.2dBi | - | 413MHz~453MHz | - | General ISM | Whip, Center-Fed Double | 1.9 | 1 | UHF 300MHz~1GHz | - | - | Cable - 4.6m | - | - | 145.0086mm | 170.942mm | 8.89mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() CA.51 Taoglas Limited | 18 |
| Datasheet | 8 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Solder | - | DSRC, V2V | - | - | - | - | - | - | - | - | 2W | 2.87dBi | - | 5.85GHz~5.925GHz | - | General ISM | Chip | 2 | 1 | SHF f > 4GHz | 5.888GHz | - | - | - | - | - | - | - | 0.012 0.30mm | - | ROHS3 Compliant | - | - | ||
![]() OMB.450.B03F21 Taoglas Limited | 2398 |
| Datasheet | 8 Weeks | - | Bracket Mount | - | - | - | Bulk | - | - | Active | Not Applicable | N Type Female | - | CDMA, LTE | - | - | IP65 | - | - | - | - | - | 100W | 3dBi | - | 450MHz~470MHz | - | Cellular | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 460MHz | - | - | - | - | - | - | - | 20.591 523.00mm | - | ROHS3 Compliant | - | - | ||
![]() MA1060.A.LBCT.001 Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | SMA Male | - | 2G, 3G, 4G, Beidou, Galileo, GLONASS, GPS, LTE, Wi-Fi | - | - | - | - | - | - | - | - | - | -3.11dBi, -3.16dBi, -4.69dBi, 1.45dBi, 1.92dBi, 2.88dBi, 3.1dBi, 3.32dBi, 3.52dBi, 4.36dBi, 5.62dBi, 7.22dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.7GHz 2.4GHz~5.8GHz | - | Cellular, Navigation, WiFi | Module | - | 15 | Wide B | 1.07MHz 98MHz 761MHz 859MHz 920MHz 1.584GHz 1.602GHz 1.795GHz 1.92GHz 2.045GHz 2.45GHz 2.495GHz 5.5GHz | - | Cable - 300mm | - | - | - | - | - | 2.835 72.00mm | - | ROHS3 Compliant | - | - | ||
![]() FXP543.A.07.A.001 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | Bulk | - | Venti | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 (3) | - | Wi-Fi | - | 5W | - | - | - | - | - | - | 5W | 2.96dBi, 5.16dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.85GHz | - | WiFi | Flat Patch | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.8GHz | -10dB, -9dB | Cable - 100mm | - | - | 152.4ÎĽm | - | - | 0.006 0.15mm | - | ROHS3 Compliant | - | - | ||
![]() G3QANTPM Red Lion Controls | In Stock | - | - | - | - | Connector Mount | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | SMA Male | - | - | - | - | - | - | - | - | - | - | - | 3.5dBi | - | 824MHz~896MHz 1.71GHz~1.99GHz | - | - | Whip, Straight | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 860MHz 1.9GHz | - | - | - | - | 94.996mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TANGO21/0.3M/SMAM/S/S/26 Siretta Ltd | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | Module | - | - | Bulk | - | TANGO 21 | Active | Not Applicable | SMA Male | - | GPS | - | - | - | - | - | - | - | - | - | 28dB | - | - | - | Navigation | Module | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | LNA | - | - | - | - | - | 0.547 13.90mm | - | RoHS Compliant | - | - | ||
![]() 2904801 Phoenix Contact | 2113 |
| Datasheet | 6 Weeks | Brackets | Bracket Mount | - | - | - | Bulk | 2015 | - | Active | 1 (Unlimited) | RP-SMA Male | - | ISM | - | - | IP65 | - | - | - | - | - | - | 2.15dBi | - | - | - | General ISM | Whip, Straight | - | 1 | UHF 300MHz~1GHz | 900MHz | - | Cable - 1.8m | - | - | 89.0016mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ANT-ELE-S01-011 Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Magnetic | - | - | - | Bulk | 2008 | MAG | Active | 1 (Unlimited) | M5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | - | Dome | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | - | - | 1.020 25.91mm | - | RoHS Compliant | - | - | ||
![]() 2450AD47A1590E Johanson Technology Inc. | 18 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | Solder | EAR99 | Beidou, Bluetooth, GLONASS, GPS, Wi-Fi | - | - | - | - | unknown | - | - | - | 2W | 0.5dBi, 1.5dBi, 1.5dBi, 1dBi | - | 1.561GHz~1.602GHz 2.4GHz~2.5GHz | ANTENNA-OTHER | Bluetooth, Navigation, WiFi | Chip | - | 4 | UHF 1GHz~2GHz UHF 2GHz~3GHz | 1.561GHz 1.575GHz 1.602GHz 2.4GHz | -9dB | - | - | - | 1.4986mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 66089-8930 Anaren | 173 |
| Datasheet | 8 Weeks | - | Connector Mount | Module | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | - | COAXIAL | - | 928MHz | 50Ohm | - | - | 3dBi | - | - | ANTENNA-OTHER | - | Wire Element | 1.7 | 1 | UHF 300MHz~1GHz | 898MHz | - | - | YES | 1.13mm | 30mm | 84mm | 30mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ANT-916-ID-2000-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bracket Mount | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | RP-SMA Male | - | ISM, LoRa, Sensor Networks, SigFox | - | - | IP67 | - | - | - | - | - | - | 1.6dBi | - | 895MHz~945MHz | - | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | 915MHz | - | Cable - 2m | - | - | - | - | - | 4.906 124.60mm | - | RoHS Compliant | - | - | ||
![]() ALPHA6/2M/SMAM/S/S/FMEF/S/S/7 Siretta Ltd | In Stock | - | Datasheet | 8 Weeks | - | Adhesive | - | - | - | Bulk | 2014 | ALPHA 6 | Active | Not Applicable | FME Female | - | GPRS, GPS, GSM | - | - | - | - | - | 1.9GHz | - | - | - | 28dBi | - | - | - | Cellular, Navigation | Puck | 2 | 5 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz | - | - | - | - | - | - | - | 0.551 14.00mm | - | RoHS Compliant | - | - | ||
![]() ANT-MYAG9-N RF Solutions | In Stock | - | Datasheet | - | - | - | - | 2.5GHz | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | 2.5GHz | - | - | - | 9 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() GWLA.01 Taoglas Limited | 38 |
| Datasheet | 8 Weeks | - | Surface Mount | - | - | Industrial grade | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Solder | - | Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | 10W | 1.5dBi | - | 1.575GHz 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, Navigation, WiFi | Chip | - | 2 | UHF 1GHz~2GHz UHF 2GHz~3GHz | 1.575GHz 2.4GHz | -10dB | - | - | - | - | - | - | 0.020 0.50mm | - | ROHS3 Compliant | - | - |