- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Brand | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Ground Plane Size | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Tradename | Unit Weight | Packaging | Series | Termination | Connector Type | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Frequency | Termination Style | Lead Length | Polarization | Impedance | Cable Length | Power - Max | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFB2471A3S-10MHF1 Laird Connectivity Inc. | 515 |
| - | Adhesive | IPEX MHF1 | - | Laird Connectivity | 100 mm RF1.13 | 2450 MHz, 5412.5 MHz, 6525 MHz | PIFA | 10 | - | Laird Connectivity | + 85 C | PCB Trace | Laird Connectivity Inc. | - 40 C | - | Adhesive Mount | Bag | - | Active | IoT, ISM | WiFi 6E | Details | - | 7.760272 oz | - | - | MHF1 | MHF4L | Passive Antenna | WLAN | Antennas | 5 W | - | I-Bar Flex | - | Connector | - | Linear | 50 Ohms | 100mm | 5 W | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 2.1dBi, 3.2dBi, 3.3dBi | 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz, 6GHz ~ 7.125GHz | WiFi | PCB Trace | 2.5, 3, 3 | 3 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.45GHz, 6.5625GHz | - | PCB Antennas | Cable - 100mm | Antennas | - | - | 2.5 mm | 36 mm | 16 mm | 0.098" (2.50mm) | ||
![]() ACR1004U Abracon LLC | 296 |
| - | Surface Mount | - | - | - | - | - | Chip | - | - | - | + 85 C | - | Abracon LLC | - 30 C | - | PCB Mount | - | - | Active | - | - | - | - | - | - | - | Solder | - | - | UWB | Antennas | - | - | - | - | SMD/SMT | - | Linear | 50 Ohms | - | - | IoT Antennas - LPWAN, LoRaWAN, Sigfox, NB-IoT | 5.79dBi | 3GHz ~ 6GHz | - | Chip | - | 1 | SHF (f > 4GHz) | 4.5GHz | - | PCB Antennas | - | - | - | - | 1.5 mm | 10 mm | 4 mm | 0.059" (1.50mm) | ||
![]() 2128600005 Molex | In Stock | - | - | - | SMA-Male | 212860 | Molex | - | - | - | 378 | - | Molex | - | - | Molex | - | - | - | Tray | 2128600005 02128600005 | Active | - | - | Details | MX150 | - | Bulk | * | - | - | - | - | Antennas | - | - | - | - | Connector | - | - | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | - | - | - | - | - | - | Outdoor Antennas | - | Antennas | - | - | - | - | - | - | ||
![]() YG0062AA Quectel | 315 |
| - | Surface Mount | - | - | Quectel | - | 1575.42 MHz, 1602 MHz | - | 1000 | - | Quectel | + 85 C | Patch | Quectel | - 40 C | - | PCB Mount | Tray | - | Active | - | - | - | - | - | - | - | Pin | - | Passive Antenna | GNSS | Antennas | - | - | Ceramic | - | SMD/SMT | - | - | 50 Ohms | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 2dBi | 1.572GHz ~ 1.578GHz, 1.599GHz ~ 1.605GHz | Navigation | Ceramic Patch | 3.5 | 2 | UHF (1GHz ~ 2GHz) | 1.575GHz, 1.602GHz | - | PCB Antennas | - | Antennas | - | - | 4 mm | 25 mm | 25 mm | 0.157" (4.00mm) | ||
![]() YP0009BA Quectel | 1353 |
| - | Adhesive | IPEX MHF4 | - | Quectel | 193 mm RF1.13 | 1176 MHz, 1190 MHz, 1202 MHz, 1227 MHz, 1242 MHz, 1268 MHz, 1278 MHz, 1575 MHz, 1602 MHz, 1621 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | 1000 | - | Quectel | + 80 C | PCB Trace | Quectel | - 20 C | - | Adhesive Mount | Bag | - | Active | - | WiMAX | - | - | - | - | - | IPEX MHF4 | - | Passive Antenna | 6G | Antennas | - | - | I-Bar | - | Connector | - | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 1.2dBi, 3.3dBi, 3.3dBi, 3.9dBi, 4.5dBi, 4.67dBi, 4.6dBi | 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular | PCB Trace | 1.1, 1.6, 1.7, 1.8, 2, 2.5, 2.77 | 8 | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | PCB Antennas | Cable - 193mm | Antennas | - | - | 0.85 mm | 49 mm | 13 mm | 0.037" (0.95mm) | ||
![]() YC0009AA Quectel | 35 |
| - | Surface Mount | - | - | - | - | 2.45 GHz | - | - | - | - | + 85 C | Chip | Quectel | - 40 C | - | PCB Mount | - | - | Active | IoT, ISM | WiFi | - | - | - | - | - | Solder | - | Passive Antenna | Bluetooth, Wi-Fi | Antennas | - | - | Ceramic | - | SMD/SMT | - | Linear | 50 Ohms | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 4dBi | 2.4GHz ~ 2.5GHz | Bluetooth, WiFi | Chip | - | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | PCB Antennas | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | 0.020" (0.50mm) | ||
![]() YB0016AA Quectel | In Stock | - | - | Panel | SMA Male | - | Quectel | 3 M LMR200 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 100 | - | Quectel | + 85 C | Module | Quectel | - 20 C | - | Direct / Permanent Mount | Bag | - | Active | UHF | - | - | - | - | - | - | SMA Male | - | Passive Antenna | LTE | Antennas | - | IP66 | Dome | - | Connector | - | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2.5dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz | Cellular | Dome | 3 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 829MHz, 2.205GHz | - | Outdoor Antennas | Cable - 3m | Antennas | IP66 | 54 mm | - | 91 mm | 46.5 mm | 3.583" (91.00mm) | ||
![]() YG0005AA Quectel | 1400 |
| - | Adhesive | - | - | Quectel | - | 1575 MHz | - | 1000 | - | Quectel | + 85 C | Patch | Quectel | - 40 C | - | PCB Mount | Tray | - | Active | - | - | - | - | - | - | - | Solder | - | Passive Antenna | GPS | Antennas | - | - | Ceramic | - | SMD/SMT | - | - | 50 Ohms | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | - | 1.597GHz ~ 1.603GHz | Navigation | Ceramic Patch | - | 2 | UHF (1GHz ~ 2GHz) | 1.575GHz, 1.6GHz | -20dB | PCB Antennas | - | Antennas | - | - | 4 mm | 18.4 mm | 18.4 mm | 0.157" (4.00mm) | ||
![]() YC0017BA Quectel | 410 |
| - | Surface Mount | - | - | Quectel | - | 830 MHz, 2.205 GHz, 3.6 GHz | - | 1000 | - | Quectel | + 85 C | - | Quectel | - 40 C | Yes | PCB Mount | - | - | Active | - | - | - | - | - | Reel | - | Solder | - | - | LTE | Antennas | - | - | - | 700 MHz to 960 MHz, 1.71 GHz to 2.7 GHz, 3.4 GHz to 3.8 GHz | SMD/SMT | - | Linear | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4dBi | 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz | Cellular | Chip | 4 | 3 | Wide Band | 830MHz, 2.205GHz, 3.6GHz | - | PCB Antennas | - | Antennas | - | - | 3 mm | 25 mm | 7 mm | 0.118" (3.00mm) | ||
![]() YE0001BA Quectel | 1101 |
| - | Connector Mount | SMA Male | - | Quectel | - | 750 MHz, 800 MHz, 868 MHz, 900 MHz, 915 MHz, 933 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 5500 MHz | - | 100 | - | Quectel | + 80 C | Whip | Quectel | - 20 C | - | Panel Mount | Bag | - | Active | UHF | - | - | - | - | - | - | SMA Male | - | Passive Antenna | 4G, 5G, LTE | Antennas | - | IP55 | Blade Tilt / Swivel | - | Connector | - | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 5dBi | 600MHz ~ 6GHz | Cellular | Blade, Tilt | 3 | 1 | UHF (3GHz ~ 4GHz) | 3.3GHz | - | Indoor Antennas | - | Antennas | - | - | 13.5 mm | 221 mm | 26.95 mm | 8.701" (221.00mm) | ||
![]() YB0032AA Quectel | 103 |
| - | Screw Mount | - | - | Quectel | - | - | - | 100 | - | Quectel | - | - | Quectel | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | SMA Male | - | - | LTE | Antennas | - | IP67 | - | - | - | - | - | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | 700MHz ~ 2.7GHz | Cellular | Module | 3 | 1 | UHF (1GHz ~ 2GHz) | 1.55GHz | - | - | Cable - 2m | Antennas | - | - | - | - | - | 1.693" (43.00mm) | ||
![]() YC0002AA Quectel | 35 |
| - | Surface Mount | - | - | - | - | 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | - | - | - | + 80 C | Chip | Quectel | - 20 C | - | PCB Mount | - | - | Active | UHF | - | - | - | - | - | - | Solder | - | Passive Antenna | 4G, LTE | Antennas | - | - | Ceramic | - | SMD/SMT | - | Linear | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz | Cellular | Chip | 3 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 829MHz, 2.2GHz | - | PCB Antennas | - | - | - | - | 3 mm | 42 mm | 10 mm | 0.118" (3.00mm) | ||
![]() MIKROE-4480 MikroElektronika | In Stock | - | - | Magnetic | - | - | - | - | - | - | - | - | - | - | - | MikroElektronika | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | SMA Male | SMA Male | - | Beidou, Galileo, GLONASS, GNSS, GPS | - | - | - | - | - | - | 5m | - | - | - | - | - | 2dBic, 3.5dBic | 1.197GHz ~ 1.249GHz, 1.559GHz ~ 1.606GHz | Navigation | Module | 2 | 2 | UHF (1GHz ~ 2GHz) | 1.223GHz, 1.5825GHz | - | - | Cable - 5m, LNA, Filter | - | - | - | - | - | - | 0.886" (22.50mm) | ||
![]() X1005247-GNA1SA10A1 Ethertronics/AVX | In Stock | - | - | Adhesive | SMA Male | X1005247 | Ethertronics / KYOCERA AVX | 1 M RG174 | 1561 MHz, 1575 MHz, 1602 MHz | - | 160 | - | KYOCERA AVX | + 85 C | Module | Ethertronics/AVX | - 40 C | - | Adhesive Mount | Box | - | Active | - | - | Details | - | - | Bulk | - | SMA Male | - | Active Antenna | GNSS | Antennas | - | IPX7 | Square | - | Connector | - | RHCP | 50 Ohms | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 2dBi, 4.1dBi, 2dBi | - | Navigation | Module | 2 | 3 | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz, 1.602GHz | - | Outdoor Antennas | Cable - 1m, LNA | Antennas | IPX7 | - | 14.5 mm | 44 mm | 35.2 mm | 0.571" (14.50mm) | ||
![]() X1005244-LWA3SX10A2 Ethertronics/AVX | In Stock | - | - | Adhesive | SMA Male, RP-SMA Male | X1005244 | Ethertronics / KYOCERA AVX | 1 M RG174, 1 M CFD200 x 2 | 2.4 GHz, 5 GHz | - | 40 | - | KYOCERA AVX | + 85 C | Module | Ethertronics/AVX | - 40 C | - | Adhesive Mount | Box | - | Active | - | WiFi | Details | - | - | Bulk | - | SMA Male (2), RP-SMA Male (1) | - | MIMO Antenna | GLONASS, GPS, GNSS, LTE, Wi-Fi | Antennas | - | IPX7 | I-Bar | - | Connector | - | - | 50 Ohms | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 3.5dBi, 1.1dBi, 2.1dBi, 2.3dBi, 4.6dBi, 3.7dBi, 4.5dBi, 3.4dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz | Cellular, Navigation, WiFi | Module | 2, 2.5, 3 | 8 | Wide Band | 829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz, 2.45GHz, 5.5GHz | - | Outdoor Antennas | Cable - 1m, LNA | Antennas | IPX7 | - | 12.7 mm | 136.2 mm | 72.4 mm | 0.500" (12.70mm) | ||
![]() ANT-GNCP-TH258L15 Linx Technologies Inc. | In Stock | - | - | Adhesive | - | ANT-GNCP | Linx Technologies | - | 1580.89 MHz, 1176.45 MHz | Embedded | 25 | - | Linx Technologies | + 105 C | Patch | Linx Technologies Inc. | - 40 C | - | PCB Mount | Tray | - | Active | - | - | Details | - | - | Tray | - | Pin | - | Passive Antenna | Beidou, Galileo, GLONASS, GNSS, GPS | Antennas | - | - | Ceramic | - | Pin | - | RHCP | 50 Ohms | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 1dBi, 5.6dBi | 1.17GHz ~ 1.183GHz, 1.5531GHz ~ 1.6086GHz | Navigation | Ceramic Patch | 5.9, 6.4 | 2 | UHF (1GHz ~ 2GHz) | 1.176GHz, 1.5808GHz | - | PCB Antennas | - | Antennas | - | - | 8 mm | 25.1 mm | 25.1 mm | 0.315" (8.00mm) | ||
![]() H2U38D1E1B0100 Unictron Technologies Corporation | In Stock | - | - | Surface Mount | - | H2U38D1 | - | - | - | - | - | - | - | - | - | Unictron Technologies Corporation | - | - | - | - | - | Active | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | 1.5dBi | 2.4GHz ~ 2.5GHz | 802.15.4, Bluetooth, General ISM, WiFi | Chip | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | - | - | - | - | - | - | - | - | 0.051" (1.30mm) | ||
![]() MA145.A.LBC.001 Taoglas Limited | 22 |
| - | Panel Mount | SMA Male, RP-SMA Male | MA145 | Taoglas | 1 M RG174 x 2 | 657 MHz, 700 MHz, 750 MHz, 850 MHz, 900 MHz, 1474 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2500 MHz, 3400 MHz, 3500 MHz, 3800 MHz, 1575.42 MHz, 1602 MHz | Active | 20 | 30 cm x 30 cm | Taoglas | + 85 C | Module | Taoglas Limited | - 40 C | - | Direct / Permanent Mount | Bag | - | Active | - | - | Details | - | - | Bulk | Olympian II | RP-SMA Male, SMA Male | - | MIMO Antenna | 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, HSPA, HSPA+, LTE, WCDMA, Wi-Fi | Antennas | 10 W | IP67 | Cone | - | Connector | - | Linear | 50 Ohms | 1 m | 10 W | Multiband Antennas | -0.2dBi, 1.3dBi, 0.4dBi, 3.6dBi, -1.98dBi, -1.67dBi, 3.8dBi, 3.5dBi, 2.7dBi, 3.1dBi, 3.6dBi | 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.85GHz | Cellular, Navigation, WiFi | Dome | 2 | 11 | Wide Band | 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.45GHz, 2.495GHz, 3.75GHz, 5.5GHz | - | Vehicle Antennas | Cable - 1m, LNA, Filter | Antennas | IP67 | 50 mm | - | 48 mm | - | 1.909" (48.50mm) | ||
![]() MA352.A.LBI.001 Taoglas Limited | 2584 |
| - | Magnetic | - | MA352 | - | - | - | - | - | - | - | - | - | Taoglas Limited | - | - | - | Bag | - | Active | - | - | - | - | - | - | Steedan | SMA Male (2) | - | - | 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi | - | - | IP65 | - | - | - | - | - | - | - | 10 W | - | 1.1dBi, 3.5dBi, 5dBi, 5.1dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 6.9dBi, 5.9dBi, 3.3dBi | 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz | Cellular, Navigation, WiFi | Module | - | 11 | Wide Band | 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz | -10dB | - | Cable - 3m, LNA, Filter | - | - | - | - | - | - | 1.881" (47.78mm) | ||
![]() G45.A.201111 Taoglas Limited | 44 |
| - | Panel Mount | SMA Male | - | Taoglas | RG174 | 657 MHz, 700 MHz, 850 MHz, 900 MHz, 1474 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2500 MHz, 3500 MHz, 4700 MHz | - | 20 | 30 cm x 30 cm | Taoglas | + 85 C | Module | Taoglas Limited | - 40 C | - | Direct / Permanent Mount | Bag | - | Active | - | - | Details | - | - | Bulk | Olympian II | SMA Male | - | Passive Antenna | 3G, 4G, 5G, HSPA, HSPA+, LTE, WCDMA | Antennas | 2 W | IP67 | Cone | - | Connector | - | Linear | 50 Ohms | 2 m | 2 W | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 1.3dBi, 0.6dBi, 1.4dBi, -0.8dBi, 1.5dBi, 1dBi, -1.3dBi | 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz | Cellular | Dome | - | 7 | Wide Band | 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz | - | Vehicle Antennas | Cable - 2m | Antennas | IK10, IP67 | 50.15 mm | - | 48.5 mm | - | 1.909" (48.50mm) |