- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | Bandwidth | RF/Microwave Device Type | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603A5200BNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | 4 | - | - | - | - | 2014 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 5.2GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A4000BNTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0603A0898ANTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | 4 | - | - | - | - | 2014 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 898MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A2442DSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | - | - | - | 4 | - | - | 85°C | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | 2.1 | - | - | 50Ohm | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0880CLTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 880MHz | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1880ALTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | -36dB | - | 0.5 dB | 34.77dBm | - | - | 22dB | Standard | 13.2dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1950ALTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 1.95GHz | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0902FNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 902MHz | - | - | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A3600FNTR AVX Corporation | 32 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 3.6GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A2000FNTR AVX Corporation | 32 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | 4 | - | - | - | - | 2014 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 2GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1890MNTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0603 | - | - | 4 | - | - | 85°C | - | 2014 | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | 1.89GHz | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | 50Ohm | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0897ENTR AVX Corporation | 15 |
| - | 14 Weeks | - | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 897MHz | - | - | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0976CNTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | - | - | 976MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1880TNTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 1.88GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1441GNTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | e3 | yes | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.441GHz | - | - | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0947CNTR AVX Corporation | 15 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | e3 | yes | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | COMPONENT | 947MHz | - | - | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | - | 0.4 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1441BLTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | e0 | no | Active | - | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.441GHz | - | - | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0805A0881EWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 869MHz~894MHz | 2012 | 0805 | 50Ohm | - | - | DIRECTIONAL COUPLER | -17dB | 1.4 | 0.85 dB | 34.77dBm | - | - | -19dB | Standard | 10.5 ± 1dB | Non-RoHS Compliant | Lead Free | ||
![]() CP0402Q5425ENTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | - | - | 0302 (0806 Metric), 4 Lead | YES | SURFACE MOUNT | 4 | - | 652.039032μg | - | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | 85°C | -40°C | - | General Purpose | - | COMPONENT | 2.4GHz~2.5GHz 4.9GHz~5.95GHz | 0806 | 0302 | - | - | 5.425 GHz | DIRECTIONAL COUPLER | - | - | 0.4 dB | - | 50Ohm | - | 30dB | Standard | 20dB | ROHS3 Compliant | - | ||
![]() CP0402A3500BNTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | 4 | - | - | - | - | 2015 | - | - | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | COMPONENT | 3.5GHz | - | - | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |