- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2450CF15A0100E Johanson Technology Inc. | 37 |
| Datasheet | 11 Weeks | - | Surface Mount | 0805 (2012 Metric), 8 PC Pad | - | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | - | General Purpose | 2W | - | 2.4GHz~2.5GHz | 2012 | 0805 | 50Ohm | 2W | - | 0.8dB | 22dB | - | 0.8 dB | - | - | - | 20dB | Coupler, With Filter | 15 ± 1dB | - | RoHS Compliant | - | ||
![]() 1B0265-3 Anaren | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | 4 | - | - | - | Tray | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Military | - | COMPONENT | 1GHz~2GHz | - | - | - | 100W | 90 DEGREE HYBRID COUPLER | 0.3dB | 18dB | 1.25 | - | 50dBm | 50Ohm | - | 19dB | Standard | 3dB | No | RoHS Compliant | - | ||
![]() CP0603A0707ANTR AVX Corporation | 15 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | 2014 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 707MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0942MNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | - | - | - | - | - | 2014 | - | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 942MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A3100HNTR AVX Corporation | 15 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | 2014 | - | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | 3GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1950FLTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 1.95GHz | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1747MLTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | COMPONENT | 1.71GHz~1.785GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -38dB | - | 0.25 dB | 34.77dBm | - | - | 27dB | Standard | 18.4dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0870BNTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | 2014 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 870MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0707KNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | 2014 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 707MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC1417J5005AHF Anaren | 30 |
| Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | Tape & Reel (TR) | 2013 | Xinger® | e4 | - | Active | 1 (Unlimited) | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 2W | - | 1.4GHz~1.7GHz | - | - | - | 2W | DIRECTIONAL COUPLER | - | - | - | 0.55 dB | - | - | - | -28dB | Standard | 5.5dB | - | RoHS Compliant | - | ||
![]() MACP-009730-C60370 M/A-Com Technology Solutions | 99 |
| Datasheet | 10 Weeks | - | - | 6-SMD Module, No Lead | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | 250mW | - | 5MHz~1.2GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | 23.98dBm | 75Ohm | 4 dB | 23dB | Standard | - | - | ROHS3 Compliant | - | ||
![]() CP0402A1747DNTR AVX Corporation | 8518 | - | - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.747GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CP0402A1960DLTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.93GHz~1.99GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | - | -35dB | - | 0.25 dB | 34.77dBm | - | - | 23dB | Standard | 18dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A6000DLTR AVX Corporation | 29 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 6GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A2447ALTR AVX Corporation | 20 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | 2011 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 2.447GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1890DWTR AVX Corporation | 41 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | - | - | 2011 | - | e0 | no | Active | - | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.89GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 1.5 | - | 34.77dBm | - | 1 dB | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0402A0947ALTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | 2011 | - | e0 | no | Active | - | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 947MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B0836AWTR AVX Corporation | 28 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 | - | - | - | - | - | 2011 | - | e0 | no | Active | - | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 836MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 1.2 | - | 34.77dBm | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A0836CLTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | - | -53dB | - | 0.2 dB | 34.77dBm | - | - | 28dB | Standard | 22dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A3500ELTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 3.5GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead |