- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Frequency | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0402A1960ANTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2013 | - | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.96GHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.5 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0902ENTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2012 | - | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 902MHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.2 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A2140FLTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4243-20 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | General Purpose | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | - | COAXIAL | 1GHz~3.5GHz | - | 50W | DIRECTIONAL COUPLER | 0.4dB | - | 1.2 | - | 46.99dBm | - | - | - | Standard | 20dB | - | RoHS Compliant | - | ||
![]() 1B0890-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | 4 | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Military | - | - | MODULE | 850MHz~1.45GHz | - | 150W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | 1.25 | - | 51.76dBm | 50Ohm | - | 19dB | Standard | 3dB | - | RoHS Compliant | - | ||
![]() 1G0618-10 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Military | SMA-F | - | COAXIAL | 8GHz~12.4GHz | - | 50W | DIRECTIONAL COUPLER | 0.6dB | - | 1.45 | - | 46.99dBm | 50Ohm | - | 14.5dB | Standard | 10dB | - | RoHS Compliant | - | ||
![]() CP0603A2442HNTR AVX Corporation | 1423 |
| - | 14 Weeks | - | - | 0603 | - | - | 4 | - | - | - | - | 2011 | - | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | COMPONENT | 2.442GHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | 1 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0902ANTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2012 | - | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 902MHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1618LNTR AVX Corporation | 38 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 10330-3 Anaren | In Stock | - | - | 8 Weeks | - | Surface Mount | - | - | - | 4 | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Military | - | - | COMPONENT | 700MHz~1.4GHz | - | 150W | 90 DEGREE HYBRID COUPLER | 0.3dB | 18dB | 1.25 | - | 51.76dBm | 50Ohm | - | 19dB | Standard | 3dB | No | RoHS Compliant | - | ||
![]() 1M803S Anaren | 4000 | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | - | 4 | - | - | - | Cut Tape (CT) | 2007 | Xinger® | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | Tin (Sn) | 85°C | -55°C | - | General Purpose | - | 20W | COMPONENT | 4.8GHz~6GHz | - | - | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.21 | 0.25 dB | - | 50Ohm | - | - | Standard | - | - | RoHS Compliant | - | ||
![]() 11306-3S Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2003 | Xinger® | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | Tin (Sn) | 85°C | -55°C | - | General Purpose | HIGH ISOLATION | 100W | COMPONENT | 2GHz~4GHz | - | - | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.3 | 0.35 dB | - | 50Ohm | - | - | Standard | - | - | RoHS Compliant | - | ||
![]() CP0402A2442ENTR AVX Corporation | 29 |
| - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 2.442GHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.35 dB | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HY92-12LF Skyworks Solutions Inc. | In Stock | - | Datasheet | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | - | General Purpose | HIGH ISOLATION | 4W | COMPONENT | 880MHz~960MHz | - | - | 90 DEGREE HYBRID COUPLER | - | 25dB | 1.2 | 0.4 dB | 36.02dBm | 50Ohm | - | 26dB | Standard | - | No | ROHS3 Compliant | - | ||
![]() CP0402A4600ENTR AVX Corporation | 15 |
| - | 14 Weeks | - | Surface Mount | 0402 | - | - | - | - | - | - | - | 2015 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 4.6GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1F1304-3S Anaren | 1500 | - | - | 12 Weeks | Tin | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2012 | Xinger® | e3 | yes | Active | 1 (Unlimited) | - | - | - | 85°C | -55°C | - | - | HIGH ISOLATION | 100W | COMPONENT | 470MHz~860MHz | - | - | 90 DEGREE HYBRID COUPLER | - | 21dB | 1.25 | 0.4 dB | 50dBm | 50Ohm | - | - | Standard | - | - | RoHS Compliant | - | ||
![]() JP503AS Anaren | 2800 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | - | - | 4 | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2013 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | HIGH ISOLATION | 25W | COMPONENT | 2.3GHz~2.7GHz | - | 25W | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.2 | 0.3 dB | - | 50Ohm | - | - | Standard | - | - | RoHS Compliant | - | ||
![]() CP0603A0902ANTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | 85°C | -40°C | - | - | 2014 | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | 902MHz | - | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0897BWTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0805 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 897MHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 1.2 | - | 34.77dBm | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B1575CWTR AVX Corporation | 37 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 | - | - | - | - | - | - | - | 2011 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 1.575GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |