- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Depth | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | RF/Microwave Device Type | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0805A1441DWTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | 1453MHz | 85°C | -40°C | - | - | e0 | no | Active | - | 4 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 1429MHz | 1.8 | - | 34.77dBm | 50Ohm | 1.25 dB | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0402A2535FNTR AVX Corporation | 20 |
| - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | 4 | - | - | - | - | 2015 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 2.535GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A0947BNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | 960MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | 4 | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 935MHz | - | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0603A0967DWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 967MHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0902BWTR AVX Corporation | 15 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | - | COMPONENT | 890MHz~915MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -28dB | - | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 15.5 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D1890BWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | DECT | 3W | - | COMPONENT | 1.88GHz~1.9GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -31dB | - | - | 0.55 dB | 34.77dBm | - | - | 27dB | Standard | 13dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1842AWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | e0 | no | Active | - | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.842GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | 1.2 | - | 34.77dBm | - | 0.6 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603B1747AWTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | e0 | no | Active | - | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.747GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | 1.2 | - | 34.77dBm | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0881CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | - | COMPONENT | 869MHz~894MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -19dB | - | 1.4 | 0.5 dB | 34.77dBm | - | - | -23dB | Standard | 13.5 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A2442CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | 840μm | COMPONENT | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -20dB | - | 1.2 | 0.65 dB | 34.77dBm | - | - | -31dB | Standard | 12.5 ± 1dB | 1.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B0942AWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | 3W | - | COMPONENT | 925MHz~960MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | - | - | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 20.5 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A0898ANTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | 4 | - | - | - | - | 2015 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 898MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A4200ENTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | 2011 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 4.2GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A1960ENTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | 2011 | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.96GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P2140ENTR AVX Corporation | 41 |
| - | 14 Weeks | - | Surface Mount | 0402 | - | - | - | - | - | - | - | 2014 | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 2.14GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.3 dB | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CP0402A2442BLTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2015 | e0 | no | Active | - | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 2.442GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.4 dB | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0402A0902BNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | 2011 | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 902MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A2600BWTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0805 | - | - | 4 | - | - | - | - | 2015 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 2.6GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A1441CWTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | 1453MHz | 85°C | -40°C | - | 2013 | e0 | no | Active | - | 4 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 1429MHz | 1.8 | - | 34.77dBm | 50Ohm | 1.15 dB | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0805A0902ASTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | SMD/SMT | - | - | 4 | 915MHz | - | - | - | 2011 | e3 | yes | Active | - | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 890MHz | 1.2 | - | - | 50Ohm | 0.25 dB | - | - | - | - | RoHS Compliant | - |