- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0402A1747ANTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2011 | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.747GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.5 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402A2500DNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | - | 2015 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 2.5GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1842CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | - | 3W | COMPONENT | - | 1.805GHz~1.88GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -23dB | - | 1.2 | 0.5 dB | 34.77dBm | - | - | -33dB | Standard | 14.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B1747CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | - | 3W | COMPONENT | - | 1.71GHz~1.785GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -36dB | - | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 20.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B0836CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | 3W | COMPONENT | - | 824MHz~849MHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -37dB | - | 1.2 | 0.2 dB | 34.77dBm | - | - | -28dB | Standard | 26.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B1441CWTR AVX Corporation | 24 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | - | 3W | COMPONENT | - | 1.429GHz~1.453GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -36dB | - | 1.2 | 0.2 dB | 34.77dBm | - | - | -27dB | Standard | 22 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B3000BWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 3GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1907DWTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | - | 2014 | e0 | no | Active | - | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.907GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | 1.5 | - | 34.77dBm | - | 1 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A1550AWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.55GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B0836CWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | 3W | COMPONENT | - | 824MHz~849MHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 25 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402P1880ENTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2009 | e3 | yes | Active | - | 4 | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.88GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805L0436BSTR AVX Corporation | 36 |
| - | 14 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 4 | - | - | 85°C | -40°C | - | - | - | - | COMPONENT | - | 403MHz~470MHz | - | - | - | 3W | DIRECTIONAL COUPLER | 0.25dB | - | - | - | - | 34.77dBm | 50Ohm | - | 35dB | Standard | 15.85 ± 1dB | ROHS3 Compliant | - | ||
![]() CP0603A2442GNTR AVX Corporation | 32 |
| - | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | COMPONENT | - | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -38dB | - | - | 0.25 dB | 34.77dBm | - | - | -28dB | Standard | 25.5dB | ROHS3 Compliant | Lead Free | ||
![]() MACP-011013 M/A-Com Technology Solutions | 26 | - | Datasheet | 10 Weeks | - | - | 6-SMD Module | - | - | - | 6-SMD | - | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 500mW | - | - | 5MHz~1.5GHz | - | - | - | 500mW | - | 1.2dB | 27dB | - | - | 1.2 dB | - | - | - | 22dB | Standard | 20dB | ROHS3 Compliant | - | ||
![]() MACP-010507-CH0160 M/A-Com Technology Solutions | 10 |
| - | 10 Weeks | - | - | 5-SMD Module | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 500mW | - | - | 5MHz~300MHz | - | - | - | 500mW | - | - | - | - | - | 0.4 dB | - | - | - | 31dB | Standard | 17dB | ROHS3 Compliant | - | ||
![]() EHF-2CM0900 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Cellular | HIGH ISOLATION | 3W | COMPONENT | unknown | 900MHz | 2012 | 0805 | - | 3W | DIRECTIONAL COUPLER | - | 25dB | - | - | 0.3 dB | - | - | - | - | Standard | 14.5dB | RoHS Compliant | Lead Free | ||
![]() CP0805A1842ASTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 0805 | - | - | 4 | - | - | - | - | - | 2011 | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.842GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | 1.4 | - | - | - | 0.8 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805B1950ASTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0942ASTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | 960MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | 925MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0947BNTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 947MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | 0.25 dB | - | - | - | RoHS Compliant | - |