- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPL-5226-20-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 860 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=3000WATT | 50W | COAXIAL | 6GHz~18GHz | - | - | - | 50W | DIRECTIONAL COUPLER | - | - | - | 1.4 | 0.6 dB | 46.99dBm | - | - | - | Standard | 20dB ± 1dB | - | - | - | Non-RoHS Compliant | - | ||
![]() CPL-5220-20-SMA-79 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=4000WATT | 50W | COAXIAL | 500MHz~1GHz | - | - | - | 50W | DIRECTIONAL COUPLER | - | - | - | 1.2 | 0.4 dB | 46.99dBm | - | - | - | Standard | 20dB ± 1dB | - | - | - | Non-RoHS Compliant | - | ||
![]() CPL-5215-20-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 894 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=4000WATT | 50W | COAXIAL | 7GHz~12.4GHz | - | - | - | 50W | DIRECTIONAL COUPLER | - | - | - | 1.35 | 0.3 dB | 46.99dBm | - | - | - | Standard | 10dB ± 0.75dB | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0402A1950FLTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | 1.9GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 350μm | 1mm | 580μm | Non-RoHS Compliant | Lead Free | ||
![]() CP0603A2442ANTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | 0603 | - | - | - | 85°C | -40°C | - | - | 2014 | - | e3 | yes | Active | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | 2.442GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | 50Ohm | 0.75 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0550HNTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 550MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1060ANTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0603A0836DWTR\500 AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AMPS | - | - | - | 824MHz~849MHz | - | - | - | 3W | - | 0.4dB | -31dB | - | - | - | - | - | - | - | Standard | 15 ± 1dB | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0805B0942AWTR\500 AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0805 (2012 Metric) | - | 0805 | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | E-GSM | - | - | - | 925MHz~960MHz | - | - | - | 3W | - | 0.25dB | - | - | - | - | - | - | - | - | Standard | 20.5 ± 1dB | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0603A1441GLTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.441GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1250CNTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 1.25GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0700RNTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A2400HNTR AVX Corporation | 11 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0947ASTR AVX Corporation | 37 |
| - | 14 Weeks | - | - | - | - | - | 960MHz | 85°C | -40°C | - | - | - | - | e3 | yes | Active | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | 935MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11302-3 Anaren | In Stock | - | - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2004 | Xinger® | e0 | - | Active | 1 (Unlimited) | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -55°C | - | General Purpose | HIGH ISOLATION | 100W | COMPONENT | 225MHz~400MHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 15dB | - | 1.4 | 0.55 dB | 50dBm | 50Ohm | - | - | Standard | - | - | - | - | RoHS Compliant | - | ||
![]() RFP-4243 Anaren | In Stock | - | - | - | - | - | Module | - | - | - | 85°C | -55°C | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | COMPONENT | 120MHz~230MHz | - | - | - | 200W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | - | 1.25 | - | 53.01dBm | - | - | 19dB | Standard | 3dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1880BWTR AVX Corporation | 15 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.88GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | 1.4 | - | 34.77dBm | - | 0.8 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603D1747AWTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.747GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 1.4 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A4596ELTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | 2011 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 4.596GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A2500DLTR AVX Corporation | 16 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | 2011 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 2.5GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |