- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Impedance | Power - Max | Bandwidth | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0402A1441CLTR AVX Corporation | 41 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | - | 1.441GHz | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | ||
![]() CP0402A0942FLTR AVX Corporation | 41 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | - | 942MHz | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | RoHS Compliant | ||
![]() CP0402A0902FLTR AVX Corporation | 41 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | - | 902MHz | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | RoHS Compliant | ||
![]() XC3500M-20S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | Nonstandard | - | - | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2009 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin (Sn) | 95°C | -55°C | - | General Purpose | HIGH ISOLATION | - | 80W | COMPONENT | - | 3.3GHz~3.8GHz | - | - | - | DIRECTIONAL COUPLER | - | - | - | 1.2 | 0.2 dB | - | 50Ohm | - | - | Standard | 20dB | RoHS Compliant | ||
![]() CP0402A1441ANTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | 4 | - | - | - | - | - | 2013 | - | e3 | yes | Active | - | 4 | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | - | 1.441GHz | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0402A0881ENTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | 894MHz | 85°C | -40°C | - | - | - | - | e3 | yes | Active | - | 4 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIRECTIONAL COUPLER | - | - | 869MHz | - | - | 34.77dBm | 50Ohm | 0.2 dB | - | - | - | RoHS Compliant | ||
![]() 1E0320-3 Anaren | In Stock | - | - | 8 Weeks | - | - | 100 | - | - | - | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | - | - | - | MODULE | - | 1.3GHz~2.6GHz | - | 100W | - | 90 DEGREE HYBRID COUPLER | 0.35dB | 18dB | - | 1.3 | - | 50dBm | 50Ohm | - | 17.68dB | Standard | 3dB | RoHS Compliant | ||
![]() XC2650P-03S Anaren | 1 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | - | - | 4 | - | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | 5A991.G | Tin (Sn) | - | - | - | General Purpose | HIGH ISOLATION | 8517.70.00.00 | 50W | COMPONENT | - | 2.65GHz~2.8GHz | - | 50W | - | 90 DEGREE HYBRID COUPLER | - | 20dB | - | 1.2 | 0.25 dB | - | 50Ohm | - | - | Standard | - | RoHS Compliant | ||
![]() CP0402A4700FNTR AVX Corporation | In Stock | - | - | 16 Weeks | - | - | 0402 | - | - | - | - | - | - | - | - | 2014 | - | - | - | Active | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 4.7GHz | - | - | 4.7 GHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0402A1907DLTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | - | 2015 | - | e0 | no | Active | - | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | - | 1.907GHz | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | ||
![]() CP0402A0902ELTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | - | 902MHz | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | RoHS Compliant | ||
![]() 10013-20 Anaren | In Stock | - | - | 8 Weeks | - | - | 100 | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | SMA-F | - | - | COAXIAL | - | 250MHz~500MHz | - | 100W | - | DIRECTIONAL COUPLER | 0.4dB | - | - | 1.15 | - | 50dBm | 50Ohm | - | 23dB | Standard | 20dB | RoHS Compliant | ||
![]() CP0402A3400ANTR AVX Corporation | 20 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | - | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | - | - | - | 3.4GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CPL-5216-20-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 730 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=3000WATT | - | 50W | COAXIAL | - | 7GHz~18GHz | - | 50W | - | DIRECTIONAL COUPLER | - | - | - | 1.45 | 0.5 dB | 46.99dBm | - | - | - | Standard | 20dB ± 1dB | Non-RoHS Compliant | ||
![]() CPL-5214-20-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 751 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=4000WATT | - | 50W | COAXIAL | - | 4GHz~8GHz | - | 50W | - | DIRECTIONAL COUPLER | - | - | - | 1.25 | 0.35 dB | 46.99dBm | - | - | - | Standard | 20dB ± 1dB | Non-RoHS Compliant | ||
![]() CPL-5220-10-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 913 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=4000WATT | - | 50W | COAXIAL | - | 500MHz~1GHz | - | 50W | - | DIRECTIONAL COUPLER | - | - | - | 1.2 | 0.4 dB | 46.99dBm | - | - | - | Standard | 10dB ± 1dB | Non-RoHS Compliant | ||
![]() CPL-5232-06-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 655 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=3000WATT | - | 50W | COAXIAL | - | 2GHz~18GHz | - | 50W | - | DIRECTIONAL COUPLER | - | - | - | 1.4 | 0.8 dB | 46.99dBm | - | - | - | Standard | 6dB ± 1dB | Non-RoHS Compliant | ||
![]() CPL-5217-20-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 692 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=2000WATT | - | 50W | COAXIAL | - | 12.4GHz~18GHz | - | 50W | - | DIRECTIONAL COUPLER | - | - | - | 1.45 | 0.5 dB | 46.99dBm | - | - | - | Standard | 20dB ± 1dB | Non-RoHS Compliant | ||
![]() CPL-5226-16-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 871 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=3000WATT | - | 50W | COAXIAL | - | 6GHz~18GHz | - | 50W | - | DIRECTIONAL COUPLER | - | - | - | 1.4 | 0.6 dB | 46.99dBm | - | - | - | Standard | 16dB ± 1dB | Non-RoHS Compliant | ||
![]() CPL-5230-20-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 699 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=3000WATT | - | 50W | COAXIAL | - | 500MHz~18GHz | - | 50W | - | DIRECTIONAL COUPLER | - | - | - | 1.5 | 0.8 dB | 46.99dBm | - | - | - | Standard | 20dB ± 1.5dB | Non-RoHS Compliant |