- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Frequency | Impedance | Power - Max | Bandwidth | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603A3500GNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | - | - | 2011 | - | e3 | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 3.5GHz | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.31 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402A0781ANTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0402 | 4 | - | - | - | - | - | 2015 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 781MHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B1880CSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | - | 4 | 1910MHz | 85°C | - | - | - | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1850MHz | 1.2 | - | - | 50Ohm | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A1975BSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GLSL20D102 Sprague-Goodman | In Stock | - | Datasheet | 8 Weeks | - | - | Nonstandard | - | - | 125°C | -40°C | - | - | - | SURFCOIL® GLSL | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | - | - | - | 20dB | RoHS Compliant | - | ||
![]() 11303-3 Anaren | 200 | - | - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2004 | Xinger® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -55°C | - | General Purpose | HIGH ISOLATION | 125W | COMPONENT | 380MHz~520MHz | - | - | - | 90 DEGREE HYBRID COUPLER | - | 20dB | - | 1.28 | 0.35 dB | 50.97dBm | 50Ohm | - | - | Standard | - | RoHS Compliant | - | ||
![]() 1R0260-3 Anaren | 100 | - | - | 8 Weeks | - | - | - | 4 | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Military | - | - | MODULE | 225MHz~400MHz | - | 250W | - | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | - | 1.2 | - | 53.98dBm | 50Ohm | - | 20.8dB | Standard | 3dB | RoHS Compliant | - | ||
![]() 4012C-30 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | Module, SMA Connectors | - | - | 105°C | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | SMA-F | - | COAXIAL | 1GHz~2GHz | - | 50W | - | DIRECTIONAL COUPLER | 0.2dB | - | - | 1.1 | - | 46.99dBm | - | - | - | Standard | 20 ± 1.25dB | RoHS Compliant | - | ||
![]() CP0603A2422DWTR AVX Corporation | In Stock | - | - | - | - | - | 0603 (1608 Metric) | 4 | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3W | - | 2.422GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() 11270-3 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Military | - | - | MODULE | 2GHz~6GHz | - | 50W | - | 90 DEGREE HYBRID COUPLER | 0.8dB | 15dB | - | 1.5 | - | 46.99dBm | 50Ohm | - | 14dB | Standard | 3dB | RoHS Compliant | - | ||
![]() 1H0263-3 Anaren | In Stock | - | - | 8 Weeks | - | - | 200 | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Military | - | - | COMPONENT | 250MHz~500MHz | - | 200W | - | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | - | 1.2 | - | 53.01dBm | 50Ohm | - | 20.8dB | Standard | 3dB | RoHS Compliant | - | ||
![]() CPL-5222-16-SMA-79 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | - | - | - | SMA In-Line Module | - | - | - | - | - | Bulk | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=4000WATT | 50W | COAXIAL | 2GHz~8GHz | - | 50W | - | DIRECTIONAL COUPLER | - | - | - | 1.25 | 0.6 dB | 46.99dBm | - | - | - | Standard | 16dB ± 1dB | Non-RoHS Compliant | - | ||
![]() HDH-01120GI-DL(40) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805A1975BWTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.975GHz | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC1900A-05S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | General Purpose | - | 200W | COMPONENT | 1.7GHz~2GHz | - | 200W | - | DIRECTIONAL COUPLER | - | - | - | 1.15 | 0.15 dB | 53.01dBm | 50Ohm | - | - | Standard | - | RoHS Compliant | - | ||
![]() 1H0264-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Military | - | - | MODULE | 440MHz~880MHz | - | 200W | - | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | - | 1.2 | - | 53.01dBm | 50Ohm | - | 20.8dB | Standard | 3dB | RoHS Compliant | - | ||
![]() CP0402A1747ELTR AVX Corporation | 16 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0402 | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.747GHz | 50Ohm | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402A0851ANTR AVX Corporation | 29 |
| - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | - | - | 2011 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 851MHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A2300BNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0402A5800DNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | 2014 | - | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | - | - | - | - | - | 5.8GHz | - | - | 5.8 GHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |