- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | RF/Microwave Device Type | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0402A1842ENTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | 1880MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | 4 | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | - | - | - | - | - | DIRECTIONAL COUPLER | - | 1805MHz | - | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0603A2442ALTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | - | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -34dB | - | - | 0.75 dB | 34.77dBm | - | - | 20dB | Standard | 11.5dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A3500FNTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | 3550MHz | 85°C | -40°C | - | - | - | - | Active | - | 4 | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | DIRECTIONAL COUPLER | - | 3450MHz | - | - | 34.77dBm | 50Ohm | 0.27 dB | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0603A0440DNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | 4 | - | - | - | - | 2014 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 440MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A5500GNTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | 4 | - | - | - | - | 2014 | e3 | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 5.5GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.57 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402A1930FLTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0402P0881BNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 881MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.2 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1950BNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | 2014 | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 1.95GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.35 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P3500BNTR AVX Corporation | 16 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 3.5GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.8 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0942BNTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 942MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1088ENTR AVX Corporation | 15 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1950ENTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | 2014 | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 1.95GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1907ENTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 1.907GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1842ANTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 1.842GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.5 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P2140BNTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | 2014 | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 2.14GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.4 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P5000ANTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | 5050MHz | 85°C | -40°C | - | 2013 | - | - | Active | - | 4 | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | DIRECTIONAL COUPLER | - | 4950MHz | - | - | - | 50Ohm | 1.5 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0947ANTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 947MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1747ENTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | - | 1.747GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805B1890BSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | - | - | - | 4 | 1900MHz | 85°C | - | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | - | - | - | - | - | DIRECTIONAL COUPLER | - | 1880MHz | 1.2 | - | - | 50Ohm | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A2442BSTR AVX Corporation | 1733 |
| - | 14 Weeks | - | - | - | - | - | - | 2484MHz | 85°C | -40°C | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | - | - | - | - | - | DIRECTIONAL COUPLER | - | 2400MHz | 1.4 | - | 34.77dBm | 50Ohm | 0.9 dB | - | - | - | RoHS Compliant | - |