- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1L0265-3 Anaren | In Stock | - | - | 8 Weeks | Surface Mount | - | - | - | 4 | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | - | - | - | COMPONENT | 1GHz~1.4GHz | - | - | - | 150W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | 1.25 | - | 51.76dBm | 50Ohm | - | 19dB | Standard | 3dB | No | RoHS Compliant | ||
![]() 10013-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | SMA-F | - | - | COAXIAL | 250MHz~500MHz | - | - | - | 200W | 90 DEGREE HYBRID COUPLER | 0.3dB | 23dB | 1.2 | - | 53.01dBm | - | - | 20.8dB | Standard | 3dB | - | RoHS Compliant | ||
![]() 0898CP14A035 Johanson Technology Inc. | In Stock | - | Datasheet | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3W | - | 880MHz~915MHz | - | - | - | 3W | - | 0.28dB | 26dB | - | 0.28 dB | - | - | - | 15.6dB | Standard | 18 ± 1dB | - | Non-RoHS Compliant | ||
![]() 4246B-10 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | - | Module | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | General Purpose | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | - | - | COAXIAL | 6GHz~18GHz | - | - | - | 50W | DIRECTIONAL COUPLER | 1.2dB | - | 1.4 | - | 46.99dBm | - | - | - | Standard | 10dB | - | RoHS Compliant | ||
![]() CX3099NL Pulse Electronics Network | In Stock | - | - | 14 Weeks | Surface Mount | 6-SMD Module | - | - | - | - | - | - | Tray | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | General Purpose | - | - | - | - | 5MHz~1GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | 2.8 dB | - | - | - | 15dB | Standard | 6dB | No | RoHS Compliant | ||
![]() XMC0102F1-20G Anaren | In Stock | - | Datasheet | 5 Weeks | - | 4-SMD, No Lead Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Xinger® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | 50W | - | 1GHz~2GHz | - | - | - | 50W | - | - | - | - | 0.1 dB | - | - | - | - | Standard | 20dB ± 1dB | - | RoHS Compliant | ||
![]() XC2100E-10S Anaren | In Stock | - | Datasheet | 12 Weeks | - | 4-SMD, No Lead | - | - | - | - | 95°C | -55°C | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | 5A991.G | Tin (Sn) | - | - | - | General Purpose | - | 8517.70.00.00 | 165W | COMPONENT | 2GHz~2.3GHz | - | - | - | 165W | DIRECTIONAL COUPLER | - | - | 1.19 | 0.14 dB | 52.17dBm | 50Ohm | - | - | Standard | 10dB | - | RoHS Compliant | ||
![]() CPL-5216-10-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 600 |
| - | 9 Weeks | - | SMA In-Line Module | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=3000WATT | - | 50W | COAXIAL | 7GHz~18GHz | - | - | - | 50W | DIRECTIONAL COUPLER | - | - | 1.4 | 0.5 dB | 46.99dBm | - | - | - | Standard | 10dB ± 1dB | - | Non-RoHS Compliant | ||
![]() XEC24P3-30GR Anaren | In Stock | - | Datasheet | 12 Weeks | - | 4-SMD, No Lead | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | 300W | DIRECTIONAL COUPLER | 0.1dB | - | - | - | - | - | - | - | Standard | 30dB | - | RoHS Compliant | ||
![]() 0910CF15A0100E Johanson Technology Inc. | In Stock | - | - | 11 Weeks | - | 0805 (2012 Metric), 8 PC Pad | - | - | - | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Ceramic | - | - | - | - | - | 860MHz~960MHz | 2012 | 0805 | 50Ohm | - | - | 1dB | 30dB | - | 1 dB | - | - | - | 20dB | Standard | 13dB | - | RoHS Compliant | ||
![]() 0898CP14C0035T Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 89MHz | - | - | - | - | - | 0.35dB | 30dB | - | - | - | - | - | 18dB | Standard | 17dB | - | RoHS Compliant | ||
![]() DC3338J5005AHF Anaren | 7770 |
| - | 12 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Xinger® | e4 | - | Active | 1 (Unlimited) | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 2W | - | 3.3GHz~3.8GHz | - | - | - | 2W | DIRECTIONAL COUPLER | - | - | - | 0.5 dB | - | - | - | -22dB | Standard | 5.5dB | - | RoHS Compliant | ||
![]() 30160 Anaren | In Stock | - | - | 8 Weeks | - | Module | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | - | - | - | - | 7GHz~11GHz | - | - | - | 70W | - | 1.2dB | 15dB | - | - | - | - | - | 10.9dB | Standard | 3dB | - | RoHS Compliant | ||
![]() 1B0320-3 Anaren | In Stock | - | - | 8 Weeks | - | 100 | - | - | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | - | - | - | MODULE | 1.7GHz~2.5GHz | - | - | - | 100W | 90 DEGREE HYBRID COUPLER | 0.35dB | 18dB | 1.3 | - | 50dBm | 50Ohm | - | 17.68dB | Standard | 3dB | - | RoHS Compliant | ||
![]() 10615-20 Anaren | In Stock | - | Datasheet | 8 Weeks | - | 100 | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | SMA-F | - | - | COAXIAL | 1GHz~2GHz | - | - | - | 100W | DIRECTIONAL COUPLER | 0.35dB | - | 1.2 | - | 50dBm | 50Ohm | - | 20.8dB | Standard | 20dB | - | RoHS Compliant | ||
![]() 1B0266-3 Anaren | 50 | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | - | - | - | COMPONENT | 1.7GHz~3.4GHz | - | - | - | 80W | 90 DEGREE HYBRID COUPLER | 0.35dB | 17dB | 1.3 | - | 49.03dBm | 50Ohm | - | 17.68dB | Standard | 3dB | - | RoHS Compliant | ||
![]() 1A0266-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | - | - | - | COMPONENT | 2.1GHz~4.2GHz | - | - | - | 60W | 90 DEGREE HYBRID COUPLER | 0.35dB | 18dB | 1.3 | - | 47.78dBm | 50Ohm | - | 17.68dB | Standard | 3dB | - | RoHS Compliant | ||
![]() CP0402P3500ENTR AVX Corporation | 16 |
| - | 14 Weeks | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | - | - | e3 | yes | Active | - | 4 | SMD/SMT | - | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | 3.5GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.4 dB | - | - | - | - | RoHS Compliant | ||
![]() HDH-03020GID(31) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | Module | - | - | - | - | - | - | Bulk | - | HDH | - | - | Active | Not Applicable | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 2GHz~4GHz | - | - | - | 50W | - | 0.5dB | - | - | - | - | - | - | - | Standard | 20dB | - | RoHS Compliant | ||
![]() 10270-3 Anaren | In Stock | - | Datasheet | - | - | 200 | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | - | - | - | COMPONENT | 30MHz~76MHz | - | - | - | 200W | 90 DEGREE HYBRID COUPLER | 0.45dB | 20dB | 1.2 | - | 59.03dBm | - | - | 20.8dB | Standard | 3dB | - | RoHS Compliant |