- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HHM2215SA5 TDK Corporation | 8726 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | - | 0603 (1608 Metric) | 6 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2001 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | - | AGSM, GSM | - | - | COMPONENT | - | 824MHz~915MHz | 1608 | 0603 | - | - | DIRECTIONAL COUPLER | - | 25dB | 1.3 | 0.35 dB | - | 50Ohm | - | - | Standard | -16 ± 1dB | No | ROHS3 Compliant | - | ||
![]() TFSC06054125-2120A1X TDK Corporation | 796 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | 0202 (0505 Metric), 4 PC Pad | - | 0202 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | - | - | 2.4GHz~2.5GHz 5.15GHz~5.85GHz | - | - | - | 3W | - | 0.34dB | - | - | - | - | - | - | 35.8dB | Standard | 19.4dB | - | ROHS3 Compliant | - | ||
![]() CP0603A0881CNTR AVX Corporation | 11 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 881MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.35 dB | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CP0805B1441AWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | - | 3W | COMPONENT | - | 1.429GHz~1.453GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | -28dB | 1.2 | 0.25 dB | 34.77dBm | - | - | -24dB | Standard | 17 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0836CNTR AVX Corporation | 32000 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | AMPS | - | 3W | COMPONENT | - | 824MHz~849MHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -38dB | - | 0.35 dB | 34.77dBm | - | - | 23dB | Standard | 15.2dB | - | ROHS3 Compliant | Lead Free | ||
![]() CP0805A1615BWTR AVX Corporation | 28 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.615GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X3C21P1-03S Anaren | 9 |
| Datasheet | 12 Weeks | - | - | - | 2520 (6450 Metric) | 4 | - | - | - | - | - | Tape & Reel (TR) | 1998 | Xinger III® | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | Tin (Sn) | 95°C | -55°C | - | LTE, WiMAX | HIGH ISOLATION | 90W | COMPONENT | - | 1.8GHz~2.4GHz | 6450 | 2520 | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.33 | 0.22 dB | - | 50Ohm | - | 24.9dB | Standard | 3dB | - | RoHS Compliant | - | ||
![]() C3337J5003AHF Anaren | 230 |
| - | 12 Weeks | - | - | - | 0805 (2012 Metric) | 6 | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | General Purpose | - | 4W | COMPONENT | - | 3.3GHz~3.7GHz | 2012 | 0805 | 50Ohm | - | 90 DEGREE HYBRID COUPLER | - | 22dB | - | 0.2 dB | - | - | - | 18dB | Standard | 3dB | - | RoHS Compliant | - | ||
![]() X3C19E2-20S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | - | 4-SMD, No Lead | 4 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger III® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 95°C | -55°C | - | DCS, PCS, WCDMA | - | 225W | COMPONENT | - | 1.4GHz~2.7GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.1 dB | 53.01dBm | 50Ohm | - | 24.9dB | Standard | 20.3dB | - | RoHS Compliant | - | ||
![]() CP0603A0897HNTR AVX Corporation | 3100 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 897MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.35 dB | - | - | - | - | RoHS Compliant | - | ||
![]() X3C09P2-30S Anaren | 1 |
| - | 12 Weeks | - | - | - | 2520 (6450 Metric) | 4 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger III® | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | Tin (Sn) | 95°C | -55°C | - | AMPS, CDMA, WCDMA | - | 225W | COMPONENT | - | 800MHz~1GHz | 6450 | 2520 | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.1 dB | 53.01dBm | 50Ohm | - | 24.9dB | Standard | 30.2dB | - | RoHS Compliant | - | ||
![]() XC0900A-10S Anaren | 131 |
| - | 12 Weeks | - | - | - | 4-SMD, No Lead | 4 | - | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | General Purpose | - | 250W | COMPONENT | - | 800MHz~1GHz | - | - | - | 250W | DIRECTIONAL COUPLER | - | - | 1.19 | 0.16 dB | 53.98dBm | 50Ohm | - | - | Standard | 10dB | - | RoHS Compliant | - | ||
![]() HHM2917B1 TDK Corporation | 36 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | 0402 (1005 Metric), 4 PC Pad | 4 | - | 652.039032μg | - | - | Industrial grade | Tape & Reel (TR) | 2001 | HHM | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | - | - | - | - | - | - | 2.4GHz~2.5GHz | 1005 | 0402 | 50Ohm | - | DIRECTIONAL COUPLER | - | 28dB | - | 0.75 dB | - | - | - | - | Standard | 10.8 ± 1dB | No | ROHS3 Compliant | - | ||
![]() TFSC06054125-2113A1 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | - | 4-SMD | 4 | - | - | - | - | - | Cut Tape (CT) | 2001 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | General Purpose | - | - | - | - | 2.4GHz~2.5GHz 4.9GHz~5.85GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | 0.5 dB | - | - | - | - | Standard | 19dB | - | ROHS3 Compliant | - | ||
![]() DC0710J5020AHF Anaren | 10 |
| - | 12 Weeks | - | Gold | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -55°C | - | General Purpose | - | 2W | COMPONENT | - | 700MHz~1GHz | 2012 | 0805 | - | - | DIRECTIONAL COUPLER | - | - | - | 0.22 dB | 33.01dBm | 50Ohm | - | 21.41dB | Standard | 19.5dB | - | RoHS Compliant | - | ||
![]() FI168K169706-T Taiyo Yuden | 15900 |
| Datasheet | 13 Weeks | - | - | - | 0603 (1608 Metric), 6 PC Pad | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2014 | FI | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | 699MHz~2.69GHz | - | - | - | - | BI-DIRECTIONAL COUPLER | - | - | - | - | - | - | - | 20dB | Dual Band, Dual Path | - | - | ROHS3 Compliant | - | ||
![]() X3C26P1-30S Anaren | 1620 | - | Datasheet | 12 Weeks | - | - | - | 2520 (6450 Metric) | 4 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | Tin (Sn) | 95°C | -55°C | - | LTE, WiMAX | - | 200W | COMPONENT | - | 2.3GHz~2.9GHz | 6450 | 2520 | - | - | DIRECTIONAL COUPLER | - | - | 1.15 | 0.1 dB | 50dBm | 50Ohm | - | 24.9dB | Standard | 30dB | - | RoHS Compliant | - | ||
![]() XC2100A-05S Anaren | 25052 | - | Datasheet | 12 Weeks | - | - | - | 4-SMD, No Lead | - | - | - | 95°C | -55°C | - | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | General Purpose | - | 175W | COMPONENT | - | 2GHz~2.3GHz | - | - | - | 175W | DIRECTIONAL COUPLER | - | - | 1.15 | 0.15 dB | 52.43dBm | 50Ohm | - | - | Standard | - | - | RoHS Compliant | - | ||
![]() HHM2319B2 TDK Corporation | In Stock | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | - | AGSM, DCS, PCS | - | - | - | - | 824MHz~915MHz 1.71GHz~1.91GHz | 2012 | 0805 | - | - | - | - | 28dB | - | 0.3 dB | - | - | - | - | Dual Band, Dual Path | -20 ± 1dB | - | ROHS3 Compliant | - | ||
![]() CP0603A1960GNTR AVX Corporation | 1010 |
| - | 14 Weeks | - | - | - | 0603 | - | - | - | - | - | - | - | 2014 | - | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.96GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | - | RoHS Compliant | - |