- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | Gain | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4202B-6 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | Module | - | - | - | Box | Active | 1 (Unlimited) | General Purpose | - | - | 1GHz~12.4GHz | 20W | - | - | 2.35dB | - | - | - | - | - | - | Standard | 6dB | - | ||
![]() 30300D L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 820MHz~960MHz | 500W | - | - | - | - | - | - | - | - | - | Standard | - | - | ||
![]() CD2-202-402-40N L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | - | - | - | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | - | BI-DIRECTIONAL COUPLER | - | - | 2000MHz | 1.2 | 56.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD-702-1242-20SMIO L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-200-101-40N L3 Narda-MITEQ | In Stock | - | - | - | - | 100MHz | - | - | - | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | - | BI-DIRECTIONAL COUPLER | - | - | 20MHz | 1.15 | 56.99dBm | 50Ohm | 0.2 dB | - | - | - | ||
![]() CD2-752-163-30SMI-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5292 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 1GHz~18GHz | 5W | - | - | 1dB | - | - | - | - | - | - | Standard | 13 ± 1dB | - | ||
![]() 4065 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 60°C | -40°C | - | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 7.5GHz~16GHz | 30W | 60 dB | NARROW BAND LOW POWER | 0.6dB | 15dB | - | 1.5 | - | - | - | Standard | 3dB | - | ||
![]() CD-102-103-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 10000MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | - | 1000MHz | 1.5 | 46.99dBm | - | 0.9 dB | - | - | Non-RoHS Compliant | ||
![]() CD-102-103-20S L3 Narda-MITEQ | In Stock | - | - | - | - | 10000MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | - | 1000MHz | 1.5 | 46.99dBm | - | 0.75 dB | - | - | Non-RoHS Compliant | ||
![]() CD-102-183-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-402-30S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-103-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-402-20S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-262-522-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 5200MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | - | 2600MHz | 1.25 | 46.99dBm | - | 0.8 dB | - | - | Non-RoHS Compliant | ||
![]() CD-1242-183-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | - | 12400MHz | 1.35 | 46.99dBm | - | 0.5 dB | - | - | Non-RoHS Compliant | ||
![]() CD-1242-183-30S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-225-401-20N-1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Box | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-202-183-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | - | 2000MHz | 1.5 | 44.77dBm | - | 1.3 dB | - | - | Non-RoHS Compliant | ||
![]() 4226-20 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | Module | - | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 500MHz~18GHz | 20W | - | - | 0.9dB | - | - | - | - | - | - | Standard | 20dB | - |