- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Construction | Reach Compliance Code | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD-402-802-20S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | 8000MHz | - | - | - | - | Active | 1 (Unlimited) | - | - | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | 4000MHz | 1.25 | 46.99dBm | - | 0.3 dB | - | - | Non-RoHS Compliant | ||
![]() CD-402-802-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27000-40 L3 Narda-MITEQ | In Stock | - | - | 15 Weeks | Module | - | - | - | 85°C | - | - | - | Active | Not Applicable | - | - | General Purpose | N-F; N-M, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | 2GHz~18GHz | 400W | DIRECTIONAL COUPLER | 0.5dB | - | 1.6 | 56.02dBm | - | - | Standard | 40dB | Non-RoHS Compliant | ||
![]() CP0603A0836HNTR\10K AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | 2014 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0402A5000ENTR AVX Corporation | 16 |
| - | 14 Weeks | - | YES | SURFACE MOUNT | 5050MHz | 85°C | -40°C | - | - | Active | - | 4 | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 4950MHz | - | 34.77dBm | 50Ohm | 0.5 dB | - | - | RoHS Compliant | ||
![]() CP0402P1640BNTR AVX Corporation | 45 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0603A0450CNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0603A2442KNTR AVX Corporation | 11 |
| - | 14 Weeks | - | - | - | 2484MHz | 85°C | -40°C | - | e3 | Active | - | - | Tin (Sn) | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 2400MHz | - | 34.77dBm | 50Ohm | 0.6 dB | - | - | RoHS Compliant | ||
![]() CP0603A1090CNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0603A0902HNTR\M500 AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | 2011 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0402A5000DNTR AVX Corporation | 20 |
| - | 14 Weeks | - | YES | SURFACE MOUNT | 5050MHz | 85°C | -40°C | - | - | Active | - | 4 | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | 4950MHz | - | 34.77dBm | 50Ohm | 0.65 dB | - | - | RoHS Compliant | ||
![]() M-23-43-182WS L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-53-63-182WS L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4015C-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | 12400MHz | 105°C | - | - | - | Active | - | - | - | - | SMA-F | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | 7000MHz | 1.25 | 46.99dBm | - | 0.3 dB | - | - | - | ||
![]() ACPSC-10HZ-10K-I/O/G L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32136 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPSC-5K-5M-I/O/G L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4016C-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | 18000MHz | 105°C | - | - | - | Active | - | - | - | - | SMA-F | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | 12400MHz | 1.4 | 46.99dBm | - | 0.55 dB | - | - | - | ||
![]() 4203-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPSC-20K-2M-I/O/G L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |