- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLQ-KH1 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.6 dB | 60 MHz | 70 °C | -20 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() MACPCT0030TR MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DQP-50-250 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | 250 MHz | - | - | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 50 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SCS1701650-16 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | unknown | BI-DIRECTIONAL COUPLER | - | - | - | - | ||
![]() SYBD-20-272HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.4 dB | 2700 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 1750 MHz | 1.15 | 43.98 dBm | 50 Ω | ||
![]() S03B2150N2 Anaren Microwave | In Stock | - | Datasheet | - | - | - | ANAREN INC | 0.2 dB | 2300 MHz | 85 °C | -55 °C | - | Transferred | - | - | - | - | - | - | COMPONENT | unknown | 90 DEGREE HYBRID COUPLER | 2000 MHz | 1.25 | 53.01 dBm | 50 Ω | ||
![]() DQP-303 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.6 dB | 90 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 30 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SLQ-56 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 73.5 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 66.5 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() Z30-16-5-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2 dB | 1500 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE K18 | Active | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | DIRECTIONAL COUPLER | 5 MHz | 1.3 | 30 dBm | 75 Ω | ||
![]() PE2CP1122-10 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLQ-K04 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.75 dB | 200 MHz | 70 °C | -20 °C | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 100 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() DQP-264 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 210 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 190 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() CK-R13128H402 Orient Microwave Corp | In Stock | - | Datasheet | - | - | - | ORIENT MICROWAVE CORP | 0.5 dB | 14500 MHz | 70 °C | -30 °C | - | Contact Manufacturer | No | - | - | - | - | - | MODULE | unknown | ISOLATOR | 11700 MHz | 1.25 | 30 dBm | 50 Ω | ||
![]() RFCPL1608070P38Q1C Walsin Technology Corporation | 4860 |
| Datasheet | YES | SURFACE MOUNT | 6 | WALSIN TECHNOLOGY CORP | - | 2690 MHz | - | - | - | Active | Yes | - | - | - | - | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 698 MHz | 1.45 | - | - | ||
![]() ZGDC6-372HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | unknown | DIRECTIONAL COUPLER | - | - | - | - | ||
![]() DQS-80-400 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | 400 MHz | - | - | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 80 MHz | 1.4 | 30 dBm | 50 Ω | ||
![]() Q-2104U000R084I Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPP-7012 Innovative Power Products Inc | In Stock | - | Datasheet | - | - | - | INNOVATIVE POWER PRODUCTS INC | 0.6 dB | 1000 MHz | 85 °C | -55 °C | - | Contact Manufacturer | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 200 MHz | 1.3 | 51.76 dBm | - | ||
![]() C006700FAE Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DQP-2-200 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 3 dB | 400 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 20 MHz | 1.7 | 30 dBm | 50 Ω |