- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMQ-C20 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.6 dB | 88 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 52 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() QH-17F00025 Cvilux Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLQ-302 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.5 dB | 60 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 20 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() DQS-100-500 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | 500 MHz | 70 °C | -20 °C | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 100 MHz | 1.4 | 30 dBm | 50 Ω | ||
![]() CU407A1F-1906.5-1T TDK Corporation | In Stock | - | Datasheet | - | - | - | TDK CORP | 0.8 dB | 1918 MHz | 75 °C | -20 °C | - | Obsolete | - | - | - | - | - | - | COMPONENT | unknown | ISOLATOR | 1895 MHz | 1.5 | 33.98 dBm | 50 Ω | ||
![]() TDC-10-1 Mini-Circuits | 50 | - | Datasheet | - | - | - | MINI-CIRCUITS | 1.5 dB | 400 MHz | 100 °C | -55 °C | ROHS COMPLIANT, HERMETIC SEALED, CASE B02, 4 PIN | Active | Yes | e2 | Yes | EAR99 | TIN SILVER | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 1 MHz | 1.5 | 33.01 dBm | 50 Ω | ||
![]() SYDC-10-42HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.7 dB | 4000 MHz | 60 °C | -40 °C | - | Active | Yes | - | - | EAR99 | - | - | MODULE | unknown | DIRECTIONAL COUPLER | 10 MHz | 1.17 | 42.04 dBm | 50 Ω | ||
![]() SLQ-67 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.4 dB | 473 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 428 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() HHM2409 TDK Corporation | In Stock | - | Datasheet | - | - | - | TDK CORP | 0.35 dB | 1785 MHz | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-6 | Active | Yes | - | Yes | - | - | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 1710 MHz | 1.3 | - | 50 Ω | ||
![]() SLQ-K05 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.75 dB | 300 MHz | - | - | SURFACE MOUNT PACKAGE-6 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 150 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() DQF-304 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.7 dB | 270 MHz | - | - | FP-8 | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 90 MHz | 1.5 | 30 dBm | 50 Ω | ||
![]() TFCPL0605030L18A1U Walsin Technology Corporation | 81000 |
| Datasheet | YES | SURFACE MOUNT | 4 | WALSIN TECHNOLOGY CORP | - | 2500 MHz | - | - | - | Active | - | - | - | - | - | IT CAN ASLO OPERATE AT 4900 TO 5850 MHZ | COMPONENT | compliant | DIRECTIONAL COUPLER | 2400 MHz | 1.3 | - | - | ||
![]() MACS-007802-R1D MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYBD-22-82HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.3 dB | 810 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 610 MHz | 1.05 | 50 dBm | 50 Ω | ||
![]() SC-4B Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.8 dB | 1000 MHz | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-6 | Contact Manufacturer | Yes | - | Yes | - | - | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 5 MHz | 1.3 | - | 50 Ω | ||
![]() PDC-10-6-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1.6 dB | 100 MHz | 100 °C | -55 °C | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 0.2 MHz | 1.5 | 33.01 dBm | 75 Ω | ||
![]() C006700LAB Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCBD-16-562HP Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | MINI-CIRCUITS | 0.7 dB | 5600 MHz | 85 °C | -55 °C | - | Active | Yes | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 2700 MHz | 2.38 | 46.99 dBm | 50 Ω | ||
![]() SKYFR-002063 Skyworks Solutions Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYBD-20-13HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.35 dB | 1000 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 800 MHz | 1.1 | 50 dBm | 50 Ω |