- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | Construction | Reach Compliance Code | Frequency | Power - Max | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Power | Characteristic Impedance | Return Loss | Coupler Type | Coupling Factor |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BDCH-20-63A Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 4 | - | 2018-10-10 | MINI-CIRCUITS | 0.3 dB | 6000 MHz | 105 °C | -55 °C | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | BI-DIRECTIONAL COUPLER | - | - | 2000 MHz | 1.11 | 51.46 dBm | - | 50 Ω | - | - | - | ||
![]() ZFBDC20-62HP-S Mini-Circuits | 23 | - | Datasheet | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.7 dB | 600 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE JD1252 | Active | - | Yes | - | - | - | - | - | - | EAR99 | - | - | SMA | COAXIAL | unknown | - | - | - | BI-DIRECTIONAL COUPLER | - | - | 10 MHz | 1.05 | 43.98 dBm | - | 50 Ω | - | - | - | ||
![]() SMQ-C63 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 147 MHz | 85 °C | -40 °C | - | SURFACE MOUNT PACKAGE-10 | Contact Manufacturer | - | No | - | - | - | - | No | - | - | - | - | - | MODULE | compliant | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 133 MHz | 1.1 | 30 dBm | - | 50 Ω | - | - | - | ||
![]() CE0411G88DCB501RB2 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | 0.5 dB | - | 85 °C | -35 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | ISOLATOR | - | - | - | - | 33.98 dBm | - | - | - | - | - | ||
![]() LDC30B030GC1000 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | MURATA MANUFACTURING CO LTD | 3.6 dB | 1100 MHz | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 900 MHz | 1.4 | 34.77 dBm | - | 50 Ω | - | - | - | ||
![]() IPP-7120 Innovative Power Products Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | INNOVATIVE POWER PRODUCTS INC | 0.5 dB | 4200 MHz | - | - | - | - | Contact Manufacturer | - | No | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | COMPONENT | compliant | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 1000 MHz | 1.35 | 49.54 dBm | - | - | - | - | - | ||
![]() DQS-40-200 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | 200 MHz | - | - | - | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | - | No | - | - | - | - | No | - | - | - | - | - | COMPONENT | compliant | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 40 MHz | 1.3 | 30 dBm | - | 50 Ω | - | - | - | ||
![]() 1585CH15A0070001E Johanson Technology Inc. | 4096 |
| Datasheet | 0805 (2012 Metric), 4 PC Pad | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | General Purpose | - | - | - | 1.55GHz ~ 1.62GHz | 3W | - | - | 3.3dB | 16dB | - | - | - | - | - | 10dB | Standard | - | ||
![]() SYDC-20-13HP Mini-Circuits | 4263 |
| Datasheet | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Cellular | - | - | - | 40MHz ~ 1GHz | - | - | - | - | - | - | - | - | - | - | 13dB | Standard | 20 ± 1dB | ||
![]() SYDC-19-52VHP Mini-Circuits | 4263 |
| Datasheet | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | General Purpose | - | - | - | 30MHz ~ 512MHz | - | - | - | - | - | - | - | - | - | - | 30dB | Standard | 19.5 ± 1.5dB | ||
![]() SYDC-20-22HP Mini-Circuits | 318 |
| Datasheet | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | General Purpose | - | - | - | 3MHz ~ 200MHz | - | - | - | - | - | - | - | - | - | - | 31dB | Standard | 20.3dB | ||
![]() AMC-RFCRFS005BA/4 Alpha (Taiwan) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz~2.45GHz | - | 2dB | - | - | - | - | 2W | - | - | - | - | ||
![]() PE2CP1143 Pasternack Enterprises | 602 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4GHz~18GHz | - | 1dB | - | - | - | - | 50W | - | - | - | 3dB | ||
![]() RFCPL1608070P2T Walsin Tech Corp | 1681 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | 698MHz~2.69GHz | - | 0.25dB | - | - | - | - | - | - | - | - | 26.5dB;27dB;27.5dB | ||
![]() CP2816A0424ANTR KYOCERA AVX | 538 |
| Datasheet | 4-SMD, No Lead | - | - | 4-SMD | - | CP2816 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | CP2816 | - | - | Active | - | - | General Purpose | - | - | - | 337MHz ~ 512MHz | 20W | - | - | -0.9dB | - | - | - | - | - | - | - | Standard | -10 ± 2dB | ||
![]() SCBD-20-272HP Mini-Circuits | In Stock | - | Datasheet | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strip | - | - | - | Active | - | - | PCS | - | - | - | 1.75GHz ~ 2.75GHz | - | - | - | - | - | - | - | - | - | - | 35dB | Standard | 20.2 ± 0.6dB | ||
![]() SYDC-20-61HP Mini-Circuits | 260 |
| Datasheet | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | General Purpose | - | - | - | 1.5MHz ~ 60MHz | - | - | - | - | - | - | - | - | - | - | 32dB | Standard | 20 ± 0.5dB | ||
![]() 2600CF15A0200 Johanson Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | JOHANSON TECHNOLOGY INC | 1 dB | 2700 MHz | 85 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | e3 | - | - | EAR99 | TIN | - | - | COMPONENT | unknown | - | - | - | DIRECTIONAL COUPLER | - | - | 2500 MHz | - | - | - | 50 Ω | - | - | - | ||
![]() DQF-154 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.3 dB | 63 MHz | - | - | - | FP-8 | Contact Manufacturer | - | No | - | - | - | - | No | - | - | - | - | - | COMPONENT | compliant | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 57 MHz | 1.1 | 30 dBm | - | 50 Ω | - | - | - | ||
![]() SMQ-C74 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.4 dB | 525 MHz | - | - | - | LEADLESS PACKAGE | Contact Manufacturer | - | No | - | - | - | - | No | - | - | - | - | - | COMPONENT | compliant | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 475 MHz | 1.3 | 30 dBm | - | 50 Ω | - | - | - |