- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLQ-K02 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.6 dB | 80 MHz | - | - | - | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 40 MHz | 1.2 | 30 dBm | 50 Ω | ||
![]() MACS007801-OM1R MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPP-2041 Innovative Power Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDC20-970HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.5 dB | 970 MHz | 100 °C | -55 °C | - | - | Active | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | DIRECTIONAL COUPLER | 860 MHz | 1.1 | 36.99 dBm | 50 Ω | ||
![]() DJP-201 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.7 dB | 20 MHz | - | - | 8 PIN | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 0.01 MHz | - | 30 dBm | 50 Ω | ||
![]() MACS007802-OM1R MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLQ-310 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.8 dB | 345 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 115 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SLQ-K09 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.8 dB | 600 MHz | - | - | SURFACE MOUNT PACKAGE-6 | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 90 DEGREE HYBRID COUPLER | 300 MHz | 1.3 | 30 dBm | 50 Ω | ||
![]() SMJ-C2 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 2.3 dB | 400 MHz | - | - | SURFACE MOUNT PACKAGE | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 5 MHz | - | 30 dBm | 50 Ω | ||
![]() 8M20P2/49SMT YIC International co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDC-20-3B Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.6 dB | 250 MHz | 100 °C | -55 °C | - | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | BNC | COAXIAL | unknown | DIRECTIONAL COUPLER | 0.2 MHz | 1.2 | 36.02 dBm | 50 Ω | ||
![]() JG325A-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMQ-C22 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 0.6 dB | 80 MHz | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-10 | - | Contact Manufacturer | No | - | No | - | - | - | MODULE | compliant | 90 DEGREE HYBRID COUPLER | 60 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() S03B1960N3R Anaren Microwave | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DJP-202 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1.2 dB | 200 MHz | - | - | 8 PIN | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | 180 DEGREE HYBRID COUPLER | 2 MHz | - | 30 dBm | 50 Ω | ||
![]() SYBD-10-63HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1.2 dB | 6000 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE JB1233, 5 PIN | - | Active | Yes | e4 | - | EAR99 | GOLD OVER NICKEL | - | COMPONENT | compliant | BI-DIRECTIONAL COUPLER | 2700 MHz | 1.3 | 43.98 dBm | 50 Ω | ||
![]() SYBD-26-13HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.25 dB | 1000 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 800 MHz | 1.05 | 50 dBm | 50 Ω | ||
![]() CP0805A0942CWTR Kyocera AVX Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | AVX CORP | 0.5 dB | 960 MHz | 85 °C | -40 °C | LCC4(UNSPEC) | LCC4(UNSPEC) | Active | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | COMPONENT | compliant | DIRECTIONAL COUPLER | 925 MHz | 1.4 | 34.77 dBm | 50 Ω | ||
![]() SYBD-18-172HP Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 0.35 dB | 1750 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | BI-DIRECTIONAL COUPLER | 1400 MHz | 1.1 | 46.99 dBm | 50 Ω | ||
![]() IPP-7057 Innovative Power Products Inc | In Stock | - | Datasheet | - | - | - | INNOVATIVE POWER PRODUCTS INC | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | compliant | 90 DEGREE HYBRID COUPLER | - | - | - | - |