- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCS1701650-20 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1.3 dB | 15000 MHz | - | - | 85 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | - | - | BI-DIRECTIONAL COUPLER | - | - | 1700 MHz | 1.35 | - | 43.98 dBm | 50 Ω | - | - | - | - | - | - | ||
![]() C006700FAA Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZADC-20-10-N Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 0.7 dB | 1000 MHz | - | - | 100 °C | -55 °C | ROHS COMPLIANT, CC51-1 | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | N | - | - | COAXIAL | not_compliant | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | 800 MHz | 1.18 | - | 36.99 dBm | 50 Ω | - | - | - | - | - | - | ||
![]() DQP-2E1 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.7 dB | 23 MHz | - | - | - | - | 8 PIN | Contact Manufacturer | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 20 MHz | 1.1 | - | 30 dBm | 50 Ω | - | - | - | - | - | - | ||
![]() DQP-302 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.5 dB | 60 MHz | - | - | - | - | 8 PIN | Contact Manufacturer | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 20 MHz | 1.3 | - | 30 dBm | 50 Ω | - | - | - | - | - | - | ||
![]() DQS-5-50 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 1.5 dB | 50 MHz | - | - | - | - | SURFACE MOUNT PACKAGE, 8 PIN | Contact Manufacturer | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 5 MHz | 1.3 | - | 30 dBm | 50 Ω | - | - | - | - | - | - | ||
![]() PE2CP1146 Pasternack Enterprises | 2840 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMQ-C31 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | 0.6 dB | 1 MHz | - | - | - | - | LEADLESS PACKAGE | Contact Manufacturer | No | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | - | 0.5 MHz | 1.1 | - | 30 dBm | 50 Ω | - | - | - | - | - | - | ||
![]() ZDC-2375BR Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | 1.3 dB | 100 MHz | - | - | 100 °C | -55 °C | ROHS COMPLIANT, CASE M22 | End Of Life | Yes | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | BNC | - | - | COAXIAL | not_compliant | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | 50 MHz | 1.3 | - | 36.02 dBm | 75 Ω | - | - | - | - | - | - | ||
![]() MACS-007802-R1B MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1P5311CX5/LF/P,135 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0603A1907AWTR AVX Corporation | 32 |
| - | 16 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PHP | - | - | 3W | COMPONENT | - | 1.895GHz~1.92GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -21dB | - | 1.2 | 0.6 dB | 34.77dBm | - | - | -24dB | Standard | 12 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1907AWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PHP | - | - | 3W | COMPONENT | - | 1.895GHz~1.92GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | -22dB | - | 1.4 | 0.8 dB | 34.77dBm | - | - | -21dB | Standard | 9.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() MACP-010414-CA0370 M/A-Com Technology Solutions | 45 |
| Datasheet | 10 Weeks | - | - | 6-SMD Module, No Lead | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | 250mW | COMPONENT | - | 5MHz~1.2GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | 23.98dBm | 75Ohm | 1.6 dB | 27dB | Standard | 10dB | ROHS3 Compliant | - | ||
![]() CP0603A0836BNTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | - | SMD/SMT | - | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | - | 836MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | RoHS Compliant | - | ||
![]() XC1400P-03S Anaren | 1 | - | - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | - | Industrial grade | Digi-Reel® | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | 5A991.G | Tin (Sn) | 95°C | -55°C | - | General Purpose | - | 8517.70.00.00 | 40W | COMPONENT | - | 1.2GHz~1.6GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | 0.32dB | 23dB | - | 1.2 | 0.23 dB | - | 50Ohm | - | - | Standard | - | RoHS Compliant | - | ||
![]() CP0805B1890CSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | SMD/SMT | 4 | - | - | 1900MHz | 85°C | - | - | - | - | - | - | - | Tape and Reel | 2013 | - | e3 | yes | Active | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1880MHz | 1.2 | - | - | 50Ohm | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0947BWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | - | 3W | COMPONENT | - | 935MHz~960MHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | -28dB | - | 1.2 | 0.25 dB | 34.77dBm | - | - | -32dB | Standard | 18 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1880LNTR AVX Corporation | 32 |
| - | 14 Weeks | - | - | 0603 (1608 Metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | 3W | COMPONENT | - | 1.85GHz~1.91GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | 0.16 dB | - | Standard | - | ROHS3 Compliant | Lead Free | ||
![]() DC2327J5005AHF Anaren | 965 | - | - | 12 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Xinger® | e4 | - | Active | 1 (Unlimited) | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 5W | - | - | 1.7GHz~2.2GHz | - | - | - | 5W | DIRECTIONAL COUPLER | - | - | - | - | 0.5 dB | - | - | - | -24dB | Standard | 6dB | RoHS Compliant | - |