- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3C21P1-05S Anaren | 1 |
| - | 12 Weeks | - | - | 4-SMD, No Lead Exposed Pad | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | - | General Purpose | - | 60W | COMPONENT | - | 2GHz~2.3GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.15 dB | - | 50Ohm | - | - | Standard | 5dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603V1880BNTR AVX Corporation | 21000 |
| - | 14 Weeks | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | PCS | - | - | - | - | 1.85GHz~1.91GHz | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC0450A-03S Anaren | 1 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger III® | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | 95°C | -55°C | - | General Purpose | - | 45W | COMPONENT | - | 410MHz~480MHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.22 | 0.36 dB | - | 50Ohm | - | - | Standard | - | - | - | - | - | RoHS Compliant | - | ||
![]() HY19-12LF Skyworks Solutions Inc. | 2118 | - | Datasheet | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | 85°C | -40°C | - | General Purpose | HIGH ISOLATION | 4W | COMPONENT | - | 1.85GHz~1.99GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.5 | 0.5 dB | 36.02dBm | 50Ohm | - | 17dB | Standard | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MACP-011038 M/A-Com Technology Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | 6-SMD | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | 5MHz~1.2GHz | - | - | - | 1.5W | DIRECTIONAL COUPLER | - | 33dB | - | - | - | - | - | -20dB | Standard | 16dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP520S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2005 | Xinger® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 85°C | -55°C | - | General Purpose | - | 25W | COMPONENT | - | 2GHz~2.3GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.25 dB | - | 50Ohm | - | - | Standard | 20dB | - | - | - | - | RoHS Compliant | - | ||
![]() XC1900A-10S Anaren | 1 | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | General Purpose | - | 175W | COMPONENT | - | 1.7GHz~2GHz | - | - | - | 175W | DIRECTIONAL COUPLER | - | - | 1.15 | 0.16 dB | 52.43dBm | 50Ohm | - | - | Standard | 10dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A1810BNTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.81GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() C1015J5003AHF Anaren | In Stock |
| Datasheet | - | - | - | 0805 (2012 Metric) | 6 | - | 85°C | -55°C | Industrial grade | Digi-Reel® | - | Xinger® | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 4W | COMPONENT | - | 1GHz~1.5GHz | 2012 | 0805 | - | 4W | 90 DEGREE HYBRID COUPLER | - | 25dB | - | 0.5 dB | - | 50Ohm | - | 20dB | Standard | 3dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0881AWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | 3W | COMPONENT | - | 869MHz~894MHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -31dB | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 18.5 ± 1dB | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC1900A-20S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2009 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | General Purpose | - | 150W | COMPONENT | - | 1.7GHz~2GHz | - | - | - | 150W | DIRECTIONAL COUPLER | - | - | 1.15 | 0.15 dB | 51.76dBm | 50Ohm | - | - | Standard | 20dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B2140CWTR AVX Corporation | 37 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 2.14GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402A1950DLTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.9GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | 350μm | 1mm | 580μm | - | Non-RoHS Compliant | Lead Free | ||
![]() CP0402A1950BLTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.9GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | 350μm | 1mm | 580μm | - | Non-RoHS Compliant | Lead Free | ||
![]() X3C07P1-05S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2010 | Xinger III® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 70W | - | - | 600MHz~900MHz | - | - | - | 70W | - | - | - | - | 0.2 dB | - | - | - | - | Standard | 5dB | - | - | - | - | RoHS Compliant | - | ||
![]() FI168K1687AA-T Taiyo Yuden | 5000 |
| - | 13 Weeks | - | - | 0603 (1608 Metric), 6 PC Pad | - | - | - | - | - | Tape & Reel (TR) | - | FI | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | 698MHz~2.69GHz | - | - | - | - | DIRECTIONAL COUPLER | 0.3dB | 35dB | - | - | - | - | - | - | Standard | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC1500A-20S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | SMD | - | - | Industrial grade | Tape & Reel (TR) | 2008 | Xinger II® | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 95°C | -55°C | - | General Purpose | - | 160W | - | - | 1GHz~2GHz | - | - | - | 160W | - | 0.19dB | - | - | 0.19 dB | - | - | - | - | Standard | 20dB | - | - | - | - | RoHS Compliant | - | ||
![]() MACP-009596-CA0160 M/A-Com Technology Solutions | 459 |
| Datasheet | - | - | - | 6-SMD Module | - | - | 80°C | -20°C | - | Cut Tape (CT) | 2009 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 5MHz~1GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | 23.98dBm | 75Ohm | 1.7 dB | -16dB | Standard | 10dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() CP0603A2442DNTR AVX Corporation | 2964 | - | - | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | 4 | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | COMPONENT | - | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -33dB | - | 0.55 dB | - | - | - | 22dB | Standard | 13.3dB | 600μm | 1.6mm | 840μm | - | ROHS3 Compliant | - | ||
![]() EHF-FD1546 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 0606 (1616 Metric) | - | - | - | - | - | Bulk | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | COMPONENT | unknown | 800MHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.3 | - | 34.77dBm | - | 0.25 dB | - | - | 17dB | - | 1.6mm | 1.6mm | - | Non-RoHS Compliant | Contains Lead |