- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Max Power Dissipation | Depth | Construction | Frequency | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603A2442MNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | 2008 | - | e3 | yes | Active | - | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | - | - | COMPONENT | 2.442GHz | - | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 0.35 dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1441HLTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | 2015 | - | e0 | no | Active | - | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | - | - | COMPONENT | 1.441GHz | - | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 0.55 dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A0836DNTR AVX Corporation | 20 | - | - | 14 Weeks | - | Tin | Surface Mount | 0402 | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | 4 | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | - | - | COMPONENT | 836MHz | - | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | - | 0.2 dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1950LNTR AVX Corporation | 18000 |
| - | 14 Weeks | - | - | - | 0603 | - | - | - | - | - | - | 2014 | - | - | - | Active | - | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | - | - | - | 1.95GHz | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC2100A-30S Anaren | 10 |
| - | 12 Weeks | - | - | - | 4-SMD, No Lead | 4 | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2010 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | 5A991.G | Tin (Sn) | - | - | - | General Purpose | - | 8517.70.00.00 | 120W | - | COMPONENT | 2GHz~2.3GHz | - | - | - | - | 120W | DIRECTIONAL COUPLER | - | 1.22 | 0.15 dB | 50.79dBm | 50Ohm | - | - | Standard | 30dB | - | - | RoHS Compliant | - | ||
![]() 1B0680-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | 200 | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Military | N-F | - | - | - | COAXIAL | 950MHz~1.225GHz | - | - | - | - | 200W | 90 DEGREE HYBRID COUPLER | 20dB | 1.25 | 0.3 dB | 53.01dBm | 50Ohm | - | 19dB | Standard | 3dB | - | - | RoHS Compliant | - | ||
![]() CP0402A4200ELTR AVX Corporation | 45 |
| Datasheet | 14 Weeks | - | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | 3W | 580μm | - | 4.2GHz | - | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | Standard | - | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A2442CNTR AVX Corporation | 7232 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | - | - | COMPONENT | 2.442GHz | - | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | - | 1.4 dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603B1960AWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | - | 3W | - | COMPONENT | 1.93GHz~1.99GHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -29dB | 1.2 | 0.3 dB | 34.77dBm | - | - | -32dB | Standard | 17.5 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0902ELTR AVX Corporation | 15 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | - | 3W | - | COMPONENT | 890MHz~915MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -47dB | - | 0.2 dB | 34.77dBm | - | - | 32dB | Standard | 25dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0837CNTR AVX Corporation | 32 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | 3W | - | - | 837MHz | - | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | Standard | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0603A0836MLTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | - | 3W | - | COMPONENT | 824MHz~849MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -48dB | - | 0.2 dB | 34.77dBm | - | - | 33dB | Standard | 24.2dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0902CLTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | - | 3W | - | COMPONENT | 890MHz~915MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -37dB | - | 0.35 dB | 34.77dBm | - | - | 23dB | Standard | 14.7dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPL-WB-00D3 STMicroelectronics | 1500 |
| Datasheet | - | - | - | Surface Mount | 6-UFBGA, FCBGA | 6 | - | - | - | Commercial grade | Tape & Reel (TR) | - | - | - | - | Obsolete | Not Applicable | - | SMD/SMT | EAR99 | - | 85°C | -50°C | - | GSM, W-CDMA, WiMax | - | - | - | - | COMPONENT | 824MHz~2.17GHz | CPL-WB | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 0.1 dB | 35dBm | - | - | 15dB | Standard | 34dB | - | - | ROHS3 Compliant | - | ||
![]() CP0603A2500FLTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | 3W | - | - | 2.5GHz | - | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | Standard | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1950CNTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | - | 0603 | - | - | - | - | - | - | 2014 | - | - | - | Active | - | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | - | - | - | 1.95GHz | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HHM2919A2 TDK Corporation | 12045 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | - | 0402 (1005 Metric) | 4 | - | - | - | - | Cut Tape (CT) | 2001 | - | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | General Purpose | - | - | - | - | - | 2.4GHz~2.5GHz | - | 1005 | 0402 | - | - | DIRECTIONAL COUPLER | 32dB | - | 0.28 dB | - | - | - | 18dB | Standard | 19.2dB | - | No | ROHS3 Compliant | - | ||
![]() CP0603A0902HNTR AVX Corporation | 24 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | - | 3W | - | COMPONENT | 890MHz~915MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 0.3 dB | 34.77dBm | - | - | - | Standard | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0603B1960BWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | 4 | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | - | 3W | - | COMPONENT | 1.93GHz~1.99GHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -34dB | 1.2 | 0.25 dB | - | - | - | -27dB | Standard | 18.5 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0902CWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | - | 3W | - | COMPONENT | 890MHz~915MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -28dB | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 20.5 ± 1dB | - | - | Non-RoHS Compliant | Contains Lead |