- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Depth | Construction | Frequency | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPC06078 Knowles Dielectric Labs | In Stock | - | Datasheet | 12 Weeks | - | - | - | 4-SMD, No Lead | - | - | - | 125°C | -55°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | - | COMPONENT | 12GHz~18GHz | - | - | - | - | - | DIRECTIONAL COUPLER | 0.3dB | - | - | - | - | 50Ohm | - | 15dB | Standard | 22dB | - | - | - | RoHS Compliant | - | ||
![]() 11304-3S Anaren | 10 | - | - | 12 Weeks | - | - | - | 4-SMD, No Lead | - | - | - | 85°C | -55°C | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | HIGH ISOLATION | 100W | - | COMPONENT | 500MHz~1GHz | - | - | - | - | 100W | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.25 | 0.35 dB | 50dBm | 50Ohm | - | - | Standard | - | - | - | - | RoHS Compliant | - | ||
![]() X3C17A1-03WS Anaren | 17 | - | - | 12 Weeks | - | - | - | 4-SMD, No Lead | - | - | 4 | - | - | Tape & Reel (TR) | 2012 | Xinger III® | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | 95°C | -55°C | - | General Purpose | HIGH ISOLATION | 50W | - | COMPONENT | 690MHz~2.7GHz | - | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.33 | 0.49 dB | - | 50Ohm | - | - | Standard | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A2442AWTR AVX Corporation | 15 |
| - | 16 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | - | COMPONENT | 2.4GHz~2.484GHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -21dB | 1.2 | 0.85 dB | 34.77dBm | - | - | -23dB | Standard | 10 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A2442BWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | - | COMPONENT | 2.4GHz~2.484GHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -22dB | 1.4 | 1.1 dB | 34.77dBm | - | - | -20dB | Standard | 7.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A2442BWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | 4 | - | - | Tape & Reel (TR) | 2008 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | - | Tin/Lead (Sn10Pb90) | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | - | COMPONENT | 2.4GHz~2.484GHz | - | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 1.4 | 0.9 dB | - | - | - | - | Standard | 10 ± 1dB | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CP0805B1441CWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | - | 3W | - | COMPONENT | 1.429GHz~1.453GHz | - | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | - | -33dB | 1.2 | 0.25 dB | 34.77dBm | - | - | -25dB | Standard | 20 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPL-WBF-00D3 STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | Copper, Silver, Tin | Surface Mount | 5-UFBGA, FCBGA | - | - | 6 | - | - | Cut Tape (CT) | - | - | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -30°C | - | GSM, W-CDMA, WiMax | - | - | - | - | 698MHz~2.7GHz | CPL-WB | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | 0.3 dB | - | - | - | 15dB | Standard | 30dB | 425μm | 1.1mm | 1.9mm | ROHS3 Compliant | - | ||
![]() CP0805B3000AWTR AVX Corporation | 21 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 3GHz | - | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805D0837VWTR AVX Corporation | 37 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | 4 | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 837MHz | - | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A2442EWTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | - | 0805 | YES | SURFACE MOUNT | - | - | - | - | 2015 | - | e0 | no | Active | - | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | - | COMPONENT | 2.442GHz | - | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | 2.4 | - | 34.77dBm | - | 4.2 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0947DWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | 3W | - | COMPONENT | 935MHz~960MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -28dB | 1.2 | 0.4 dB | 34.77dBm | - | - | - | Standard | 14 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1575DWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.575GHz | - | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1441BWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | - | 3W | 840μm | COMPONENT | 1.429GHz~1.453GHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -25dB | 1.2 | 0.55 dB | 34.77dBm | - | - | - | Standard | 11.5 ± 1dB | - | 1.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1880DWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | 3W | - | COMPONENT | 1.85GHz~1.91GHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -20dB | 1.5 | 1 dB | 34.77dBm | - | - | -17dB | Standard | 8.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B0942CWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | - | 3W | - | COMPONENT | 925MHz~960MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -33dB | 1.2 | 0.2 dB | 34.77dBm | - | - | -29dB | Standard | 25.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B0947CWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | 3W | - | COMPONENT | 935MHz~960MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -37dB | 1.2 | 0.2 dB | 34.77dBm | - | - | -29dB | Standard | 25.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B0836AWTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | 3W | - | COMPONENT | 824MHz~849MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -35dB | 1.2 | 0.2 dB | 34.77dBm | - | - | -33dB | Standard | 24.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1960AWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | 3W | - | COMPONENT | 1.93GHz~1.99GHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -22dB | 1.2 | 0.65 dB | 34.77dBm | - | - | -23dB | Standard | 11.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B0836BWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | 3W | - | COMPONENT | 824MHz~849MHz | - | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | - | -37dB | 1.2 | 0.2 dB | 34.77dBm | - | - | -27dB | Standard | 25.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead |