- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | RF/Microwave Device Type | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603D0450AWTR AVX Corporation | 24 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 450MHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B3550CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 3.55GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B2442CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | COMPONENT | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -32dB | 1.3 | 0.35 dB | 34.77dBm | - | -23dB | Standard | 18 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D0880AWTR AVX Corporation | 15 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | 880MHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1960CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.93GHz~1.99GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -22dB | 1.2 | 0.5 dB | 34.77dBm | - | -32dB | Standard | 14 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D0947AWTR AVX Corporation | 15 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 935MHz~960MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -33dB | - | 0.5 dB | 34.77dBm | - | 22dB | Standard | 12.5dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B1960CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.93GHz~1.99GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -36dB | 1.2 | 0.25 dB | 34.77dBm | - | -26dB | Standard | 19.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D1880BWTR AVX Corporation | 24 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | COMPONENT | 1.85GHz~1.91GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -31dB | - | 0.55 dB | 34.77dBm | - | 27dB | Standard | 13.5dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B1441BWTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | 2011 | e0 | no | Active | - | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.441GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | 1.2 | - | 34.77dBm | 0.2 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0836EWTR AVX Corporation | 24 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | 4 | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -17dB | 1.4 | 0.85 dB | - | - | -20dB | Standard | 11 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0464EWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 464MHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0836DWTR AVX Corporation | 24 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -20dB | 1.4 | 0.5 dB | 34.77dBm | - | -24dB | Standard | 13 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0836BWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 824MHz~849MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -29dB | 1.2 | 0.25 dB | 34.77dBm | - | -32dB | Standard | 19 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D1441AWTR AVX Corporation | 24 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | 3W | COMPONENT | 1.429GHz~1.453GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -28dB | - | 1 dB | 34.77dBm | - | 18dB | Standard | 9dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0902CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 890MHz~915MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -20dB | 1.4 | 0.5 dB | 34.77dBm | - | -23dB | Standard | 13.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0902DWTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 890MHz~915MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -19dB | 1.4 | 0.5 dB | 34.77dBm | - | -23dB | Standard | 12.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0947EWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Surface Mount | 0805 (2012 Metric) | 4 | 5.499807mg | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 935MHz~960MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -18dB | 1.4 | 0.85 dB | - | - | - | Standard | 10 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0942BWTR AVX Corporation | 24 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | 3W | COMPONENT | 925MHz~960MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -33dB | 1.2 | 0.25 dB | 34.77dBm | - | -32dB | Standard | 18 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0881DWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 869MHz~894MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -19dB | 1.4 | 0.5 dB | 34.77dBm | - | -23dB | Standard | 12.5 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1441AWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | 3W | COMPONENT | 1.429GHz~1.453GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -28dB | 1.3 | 0.5 dB | 34.77dBm | - | -22dB | Standard | 12 ± 1dB | Non-RoHS Compliant | Contains Lead |