- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0805B1741AWTR AVX Corporation | 24 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.741GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B0902CWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | 3W | COMPONENT | - | 890MHz~915MHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -37dB | - | 1.2 | 0.2 dB | 34.77dBm | - | - | -28dB | Standard | 26 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1880BWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | 3W | COMPONENT | - | 1.85GHz~1.91GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -22dB | - | 1.4 | 0.6 dB | 34.77dBm | - | - | -29dB | Standard | 12 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1960BWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | 3W | COMPONENT | - | 1.93GHz~1.99GHz | 2012 | 0805 | 50Ohm | - | DIRECTIONAL COUPLER | -24dB | - | 1.4 | 0.7 dB | 34.77dBm | - | - | -29dB | Standard | 11.5 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D3000AWTR AVX Corporation | 24 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 3GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EHF-FD1540 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | Cut Tape (CT) | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Telecom/Datacom Systems | HIGH ISOLATION | - | COMPONENT | unknown | 800MHz~1GHz | 1608 | 0603 | - | - | DIRECTIONAL COUPLER | 25dB | - | 1.3 | 0.25 dB | 34.77dBm | 50Ohm | - | - | Standard | 17 ± 2dB | 1.6mm | 1.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HHM2220SA3 TDK Corporation | 1210 |
| Datasheet | 15 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | - | 0603 (1608 Metric) | - | - | 6 | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | - | W-CDMA | - | - | COMPONENT | - | 1.92GHz~1.98GHz | 1608 | 0603 | - | - | DIRECTIONAL COUPLER | 25dB | - | 1.4 | 0.35 dB | - | 50Ohm | - | - | Standard | -16 ± 1dB | - | - | No | ROHS3 Compliant | - | ||
![]() CP0603A2442FNTR AVX Corporation | 15 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | 4 | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | Wireless LAN | - | 3W | COMPONENT | - | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -33dB | - | - | 0.25 dB | - | - | - | 20dB | Standard | 21.5dB | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0603A1960HNTR AVX Corporation | 32 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | PCS | - | 3W | COMPONENT | - | 1.93GHz~1.99GHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -34dB | - | - | 0.75 dB | 34.77dBm | - | - | 19dB | Standard | 10.5dB | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0603A2442ENTR AVX Corporation | In Stock | - | - | 14 Weeks | - | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 2.442GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.4 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC2100A-20S Anaren | 1 |
| - | 12 Weeks | - | - | - | 4-SMD, No Lead | - | - | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | 95°C | -55°C | - | General Purpose | - | 150W | COMPONENT | - | 2GHz~2.3GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.15 | 0.15 dB | 51.76dBm | 50Ohm | - | - | Standard | 20dB | - | - | - | RoHS Compliant | - | ||
![]() XC0900L-03S Anaren | 30 |
| Datasheet | 12 Weeks | - | - | - | 4-SMD, No Lead | - | - | - | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2005 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | General Purpose | - | 225W | COMPONENT | - | 800MHz~1GHz | - | - | - | 225W | 90 DEGREE HYBRID COUPLER | 25dB | - | 1.15 | 0.16 dB | 53.52dBm | 50Ohm | - | - | Standard | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B0942BSTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | - | - | - | - | 4 | 960MHz | 85°C | - | - | - | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | 925MHz | 1.2 | - | - | 50Ohm | 0.25 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B1960CSTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | - | - | - | - | - | 1990MHz | 85°C | -40°C | - | - | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | 1930MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0902AWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | 3W | COMPONENT | - | 890MHz~915MHz | 1608 | 0603 | 50Ohm | - | DIRECTIONAL COUPLER | -28dB | - | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 18 ± 1dB | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B3000AWTR AVX Corporation | 41 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 3GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1280BWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.28GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1842ASTR AVX Corporation | 37 |
| - | 14 Weeks | - | - | - | - | - | - | 4 | 1880MHz | 85°C | - | - | - | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | 1805MHz | 1.2 | - | - | 50Ohm | 0.3 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0897ENTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | - | 2012 | - | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 897MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.2 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1600CWTR AVX Corporation | 32 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.6GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |