- Manufacturer
- Packaging
- Package / Case
- Part Status
- RF Type
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- Factory Lead Time
- Terminal Position
- Length
- Peak Reflow Temperature (Cel)
Attribute column
Categories
RF Front End (LNA PA)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Development Kit | Factory Pack QuantityFactory Pack Quantity | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Packaging | Series | Type | Frequency | Operating Frequency | Operating Supply Voltage | Operating Supply Current | Gain | RF Type | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPF4532SR Qorvo | In Stock | - | - | 5 mm x 5 mm | - | QPF4532EVB | 100 | - | - | - | - | - | SMD/SMT | 2 dB | - | - | - | QPF4532 | - | - | Details | - | Cut Tape | QPF4532 | RF Front End | - | 5.15 GHz to 5.85 GHz | 5 V | - | 31 dB | - | - | ||
![]() PE53110A-Z pSemi | In Stock | - | - | LGA-32 | 32-LGA (5x5) | EK53110–01 | 3000 | - | + 105 C | pSemi | - | - | SMD/SMT | 1.65 dB | 30 dBm | - | Tape & Reel (TR) | PE53110 | Obsolete | - | - | - | Reel | UltraCMOS® | RF Front End | 3.3GHz ~ 3.8GHz | 3.3 GHz to 3.8 GHz | - | 90 mA | 32 dB | LTE | - | ||
![]() QPF4001SR Qorvo | In Stock | - | - | 5 mm x 4 mm x 1.8 mm | - | QPF4001EVBV1 | 100 | - | + 95 C | - | - 40 C | Yes | SMD/SMT | 3.5 dB | - | - | - | QPF4001 | - | - | Details | 0.206132 oz | Cut Tape | QPF4001 | RF Front End | - | 26 GHz to 30 GHz | 20 V | - | 17 dB | - | - | ||
![]() RFFM4558ATR13C10 Qorvo | In Stock | - | - | MCM-16 | - | RFFM4558APCK401 | 10000 | 6 Mbps | + 85 C | - | - 40 C | Yes | SMD/SMT | 2.5 dB | - | 20 dBm | - | - | - | - | Details | - | Reel | RFFM4558A | Wi-Fi | - | 5150 MHz to 5925 MHz | 5 V | 240 mA | 32 dB | - | - | ||
![]() PE53111A-Z pSemi | In Stock | - | - | LGA-32 | 32-LGA (5x5) | EK53111–01 | 3000 | - | + 105 C | pSemi | - | - | SMD/SMT | 1.4 dB | 30 dBm | - | Tape & Reel (TR) | PE53111 | Obsolete | - | - | - | Reel | UltraCMOS® | RF Front End | 2.3GHz ~ 2.7GHz | 2.3 GHz to 2.7 GHz | - | 90 mA | 34 dB | LTE | - | ||
![]() QPM2100TR7 Qorvo | In Stock | - | - | - | - | - | 1000 | - | - | - | - | Yes | - | - | - | - | - | QPM2100 | - | - | Details | - | Reel | QPM2100 | - | - | - | - | - | - | - | - | ||
![]() QPF1002QTR13 Qorvo | 2000 | - | - | - | - | - | 2500 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | Cut Tape | QPF1002 | RF Front End | - | 5.77 GHz to 5.925 GHz | 5 V | - | - | - | - | ||
![]() RFFM3482QTR7 Qorvo | In Stock | - | - | QFN-16 | - | RFFM3482QPCK-41X | 2500 | 54 Mbps | + 85 C | - | - 40 C | - | SMD/SMT | 2.5 dB | - | - | - | RFFM3482Q | - | AEC-Q100 | Details | - | Reel | RFFM3482Q | Wi-Fi | - | 2.4 GHz to 2.5 GHz | 3.6 V | 220 mA | 33 dB | - | - | ||
![]() RFFM8216 Qorvo | 2685 | - | - | QFN-16 | - | RFF8216PCK-410 | 5000 | - | + 60 C | - | - 20 C | Yes | SMD/SMT | 2.1 dB | - | - 8 dBm | - | RFFM8216TR7-5K | - | - | Details | - | Cut Tape | RFFM8216 | RF Front End | - | 2.4 GHz | 3.6 V | 320 mA | 28 dB | - | - | ||
![]() QPF4216BTR13 Qorvo | 100000 | - | - | LGA-24 | - | - | 2500 | - | - | - | - | Yes | SMD/SMT | 1.8 dB | - | - | - | QPF4216B QPB4216B | - | - | Details | - | - | QPB4216B | RF Front End | - | 2400 MHz to 2500 MHz | - | - | - | - | - | ||
![]() QPF4588ATR13 Qorvo | 2790 | - | - | 5 mm x 3 mm | - | - | 5000 | - | - | - | - | Yes | SMD/SMT | 2 dB | - | - | - | QPF4588A | - | - | Details | - | Cut Tape | QPF4588A | Wi-Fi | - | 5.15 GHz to 5.85 GHz | 5 V | - | - | - | - | ||
![]() QPF4288ATR13 Qorvo | 1200 | - | - | 5 mm x 3 mm | - | - | 5000 | - | - | - | - | Yes | SMD/SMT | 1.9 dB | - | - | - | QPF4288A | - | - | Details | - | Cut Tape | QPF4288A | Wi-Fi | - | 2.412 GHz to 2.484 GHz | 5 V | - | - | - | - | ||
![]() QPF4228TR13-5K Qorvo | 100146 | - | - | QFN-16 | - | - | 5000 | - | - | - | - | Yes | SMD/SMT | 2.2 dB | - | - | - | QPF4228 | - | - | Details | - | Cut Tape | QPF4228 | Wi-Fi | - | 2412 MHz to 2484 MHz | 3.3 V | - | 33 dB | - | - | ||
![]() QPF4230SR Qorvo | In Stock | - | - | 3 mm x 3 mm | - | QPF4230EVB-01 | 100 | - | - | - | - | Yes | SMD/SMT | 2.1 dB | - | - | - | QPF4230 | - | - | Details | - | Reel | QPF4230 | RF Front End | - | 2412 MHz to 2484 MHz | 3.3 V | - | - | - | - | ||
![]() QPF4800TR13-5K Qorvo | 5000 | - | - | LGA-28 | - | QPF4800EVB-01 | 5000 | - | - | - | - | Yes | SMD/SMT | 2.6 dB, 2.5 dB | - | - | - | QPF4800 | - | - | Details | - | Cut Tape | QPF4800 | RF Front End | - | 2.4 GHz, 5 GHz | 5 V | - | 29 dB, 33 dB | - | - | ||
![]() RFFM8250QTR7 Qorvo | 35000 | - | - | QFN-10 | - | RFFM8250QPCK-410 | 2500 | - | + 85 C | - | - 40 C | - | SMD/SMT | 2.3 dB | - | 30 dBm, - 5 dBm, 21 dB, 27 dBm | - | RFFM8250Q | - | AEC-Q100 | Details | - | Reel | RFFM8250Q | 802.11 b/g/n, WLAN | - | 2.412 GHz to 2.484 GHz | 3.6 V | 100 mA | 13 dB | - | - | ||
![]() QPF7552SR Qorvo | In Stock | - | - | SMD-16 | - | QPF7552EVB | 100 | - | - | - | - | Yes | SMD/SMT | 3.5 dB | - | - | - | QPF7552 | - | - | Details | - | Cut Tape | QPF7552 | RF Front End | - | 5.49 GHz to 5.835 GHz | 5 V | - | 31 dB | - | - | ||
![]() QPF7551TR13 Qorvo | In Stock | - | - | SMD-16 | - | - | 10000 | - | - | - | - | Yes | SMD/SMT | 3.1 dB | - | - | - | QPF7551 | - | - | Details | - | Reel | QPF7551 | RF Front End | - | 5170 GHz to 5330 GHz | 5 V | - | 31 dB | - | - | ||
![]() QPF5002TR7 Qorvo | In Stock | - | - | - | - | - | 250 | - | - | - | - | - | SMD/SMT | 2.1 dB | - | - | - | QPF5002 | - | - | Details | - | Reel | QPF5002 | Transmitter/Receiver | - | 8.5 GHz to 10.5 GHz | - | - | - | - | - | ||
![]() QPB9378TR13 Qorvo | In Stock | - | - | SMT-40 | - | - | 2500 | - | + 105 C | - | - 40 C | Yes | SMD/SMT | 1.25 dB | - | - | - | QPB9378 | - | - | Details | - | Cut Tape | QPB9378 | RF Front End | - | 2.3 GHz to 5 GHz | 5 V | 115 mA | - | - | - |