- Manufacturer
- Packaging
- Package / Case
- Part Status
- RF Type
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- Factory Lead Time
- Terminal Position
- Length
- Peak Reflow Temperature (Cel)
Attribute column
Categories
RF Front End (LNA PA)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | RoHS | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Operating Supply Current | Gain |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPF4506TR13-5K Qorvo | 40000 | - | - | - | - | 5000 | - | - | - | Yes | - | - | - | - | QPF4506 | Details | - | - | QPF4506 | - | - | - | - | - | ||
![]() QPF4526SR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | Yes | SMD/SMT | - | - | - | QPF4526 | Details | - | - | QPF4526 | - | - | - | - | - | ||
![]() QPF4551SR Qorvo | In Stock | - | - | 2.5 mm x 2.5 mm | - | 100 | - | - | - | Yes | SMD/SMT | 2 dB | - | - | QPF4551 | Details | - | - | QPF4551 | Wi-Fi | 5.15 GHz to 5.85 GHz | 5 V | - | - | ||
![]() RF6509SR Qorvo | In Stock | - | - | LGA-32 | - | 100 | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.5 dB | - | - | RF6509 | Details | - | Reel | RF6509 | RF Front End | 868 MHz to 928 MHz | 2.7 V to 3.6 V | 730 mA | 18 dB, 31 dB | ||
![]() QPF4228SR Qorvo | In Stock | - | - | QFN-16 | - | 100 | - | - | - | Yes | SMD/SMT | 2.2 dB | - | - | QPF4228 | Details | - | Reel | QPF4228 | Wi-Fi | 2412 MHz to 2484 MHz | 3.3 V | - | 33 dB | ||
![]() QPM2637 Qorvo | 2685 | - | - | QFN-28 SMP | QPM2637EVB | 10 | - | + 100 C | - 55 C | Yes | SMD/SMT | 2.7 dB | - | - | - | Details | - | Tray | QPM2637 | Transmitter/Receiver | 9 GHz to 10.5 GHz | - | - | 23 dB | ||
![]() QPF4005TR7 Qorvo | In Stock | - | - | 4.5 mm x 6 mm x 1.8 mm | QPF4005EVB03 | 500 | - | + 95 C | - 40 C | Yes | SMD/SMT | 4.2 dB | - | - | QPF4005 | Details | - | Reel | QPF4005 | RF Front End | 37 GHz to 40.5 GHz | 20 V | - | 18 dB, 23 dB | ||
![]() QPB9329SR Qorvo | In Stock | - | - | SMT-44 | QPB9329EVB-01 | 100 | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.8 dB | 33.5 dBm | 18 dBm | QPB9329 | Details | - | Reel | QPB9329 | RF Front End | 3.8 GHz to 6 GHz | 3 V to 5 V | - | 31.5 dB | ||
![]() QPF4538TR13 Qorvo | 20243 | - | - | 2.5 mm x 2.5 mm | QPF4538PCK-01 | 10000 | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.5 dB | - | 27 dBm | QPF4538 | Details | - | Reel | QPF4538 | Wi-Fi | 4900 MHz to 5925 MHz | 3.3 V | 200 mA | 30 dB | ||
![]() QPF8248TR13 Qorvo | In Stock | - | - | 2.3 mm x 2.3 mm | QPF8248PCK410 | 10000 | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.5 dB | - | 28 dBm | QPF8248 | Details | - | Reel | QPF8248 | Wi-Fi | 2.412 GHz to 2.484 GHz | 3.3 V | 190 mA | 28.5 dB | ||
![]() QPF4200TR13 Qorvo | 100 | - | - | QFN-16 | QPF4200EVB-01 | 5000 | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.1 dB | 10 dBm | 29 dBm | QPF4200TR13-5K | Details | 0.013785 oz | MouseReel | QPF4200 | Wi-Fi | 2412 MHz to 2484 MHz | 5 V | 320 mA | 33 dB | ||
![]() RFFM4552BTR7 Qorvo | 200 | - | - | QFN-16 | RFFM4552PCK-410 | 2500 | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.3 dB | - | - 5 dBm | - | - | - | Cut Tape | RFFM4552B | RF Front End | 4.9 GHz to 5.925 GHz | 5 V | 240 mA | 14 dB | ||
![]() QPM1002SR Qorvo | 246 | - | - | QFN-24 | QPM1002EVB1 | 100 | - | + 100 C | - 55 C | Yes | SMD/SMT | 2.2 dB | - | - | QPM1002 | Details | 0.016827 oz | Cut Tape | QPM1002 | RF Front End | 8.5 GHz to 10.5 GHz | 10 V | - | 25 dB, 33 dB | ||
![]() QPM2637SR Qorvo | In Stock | - | - | QFN-28 SMP | QPM2637EVB | 100 | - | + 100 C | - 55 C | - | SMD/SMT | 2.7 dB | - | - | - | Details | - | Reel | QPM2637 | RF Front End | 9 GHz to 10.5 GHz | 28 V | 50 mA | 23 dB | ||
![]() RFFM8595SR Qorvo | In Stock | - | - | QFN-16 | - | 100 | - | - | - | - | SMD/SMT | - | - | - | RFFM8595 | - | - | - | RFFM8595 | 802.11a/g/n/ac WLAN | 4.9 GHz to 5.85 GHz | - | - | - | ||
![]() RF5612TR13 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | RF5612 | Details | - | Reel | RF5612 | - | - | - | - | - | ||
![]() RFFM6903TR13 Qorvo | 6439 | - | - | LGA-28 | RFFM6903PCK-410 | 2500 | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.7 dB | - | 17.5 dBm, 28 dBm | RFFM6903 | Details | 0.015739 oz | MouseReel | RFFM6903 | Transmitter/Receiver | 915 MHz | 2.5 V to 4.2 V | 840 mA | 15.5 dB, 20 dB | ||
![]() QPF7221SR Qorvo | In Stock | - | - | SMD-22 | QPF7221EVB01 | 100 | 1 Mbps | + 85 C | - 10 C | Yes | SMD/SMT | 2 dB | - | 11.5 dBm | QPF7221 | Details | - | MouseReel | QPF7221 | Wi-Fi | 2.4 GHz | 5 V | 350 mA | 15 dB, 34 dB | ||
![]() QPF4288SR Qorvo | 100071 | - | - | QFN-24 | QPF4288EVB-01 | 100 | - | - | - | Yes | SMD/SMT | 1.8 dB | - | - | QPF4288 | - | - | Reel | QPF4288 | RF Front End | 2400 MHz to 2500 MHz | 5 V | - | 33 dB | ||
![]() QPF4005SR Qorvo | In Stock | - | - | 4.5 mm x 6 mm x 1.8 mm | QPF4005EVB03 | 100 | - | + 95 C | - 40 C | Yes | SMD/SMT | 4.2 dB | - | - | QPF4005 | Details | 0.164906 oz | Cut Tape | QPF4005 | RF Front End | 37 GHz to 40.5 GHz | 20 V | - | 18 dB, 23 dB |