- Manufacturer
- Packaging
- Package / Case
- Part Status
- RF Type
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- Factory Lead Time
- Terminal Position
- Length
- Peak Reflow Temperature (Cel)
Attribute column
Categories
RF Front End (LNA PA)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Product Status | Qualification | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Part Status | Type | Subcategory | Frequency | Operating Frequency | Operating Supply Voltage | Operating Supply Current | Product Type | Operating Temperature Range | Gain | RF Type | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPF4211SR Qorvo | In Stock | - | - | 2.5 mm x 2.5 mm | - | - | - | - | - | 100 | - | - | - | - | - | Yes | SMD/SMT | 1.8 dB | - | - | - | QPF4211 QPF4221 | - | - | Details | - | - | - | QPF4221 | - | Wi-Fi | - | - | 2.412 GHz to 2.484 GHz | 5 V | - | - | - | - | - | - | - | ||
![]() NJG1157PCD-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | + 105 C | - | - 40 C | - | - | 1.7 dB | - | - | - | - | - | - | Details | - | 0.002748 oz | MouseReel | NJG115xP | - | GPS | - | - | 1575 MHz to 1606 MHz | 1.5 V to 3.3 V | - | - | - 40 C to + 105 C | 18.5 dB | - | - | - | ||
![]() NJG1156PCD-TE1 Nisshinbo | In Stock | - | - | HFFP-10 | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.6 dB | 55 dBm | 24 dBm | - | - | - | - | Details | - | 0.009595 oz | MouseReel | NJG115xP | - | GPS | - | - | 915 MHz to 2.5 GHz | 1.5 V to 3.3 V | 3.3 mA | - | - 40 C to + 85 C | 18.5 dB | - | - | - | ||
![]() NJG1161PCD-TE1 Nisshinbo | In Stock | - | - | HFFP-10 | - | - | - | - | 3000 | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.6 dB, 1.65 dB, 1.7 dB, 1.75 dB | - | - 15 dBm, - 17 dBm, 24 dBm | - | - | - | - | Details | - | - | MouseReel | NJG11 | - | RF Front End | - | - | 1.5 GHz | 1.5 V to 3.3 V | 4.6 mA | - | - | 17.5 dB, 18.5 dB | - | - | - | ||
![]() NJG1186PJL-TE1 Nisshinbo | In Stock | - | - | HFFP-10 | - | - | - | - | 3000 | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 2 dB | - | - 12 dBm | - | - | - | - | Details | - | - | MouseReel | - | - | - | - | - | 1.164 GHz to 1.228 GHz | 2.8 V | 4.8 mA | - | - | 19.5 dB | - | - | - | ||
![]() RA81F0473STGNH#BB0 Renesas | 14 |
| - | 32-WFQFN Exposed Pad | 32-VFQFPN (5x5) | RA81F0473 | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | 3.3GHz ~ 4.2GHz | - | - | - | - | - | - | General Purpose | - | - | ||
![]() SKY65351-11 Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | 450MHz | - | - | - | - | - | - | General Purpose | - | - | ||
![]() BTS7203UHP NXP | In Stock | - | - | - | - | - | NXP Semiconductors | - | - | 6000 | NXP | - | - | - | - | - | - | - | - | - | - | 934072468128 | - | - | Details | - | - | Reel | BTS7203U | - | - | Wireless & RF Integrated Circuits | - | - | - | - | RF Front End | - | - | - | - | RF Front End | ||
![]() BTS7205HHP NXP | 44 |
| - | - | - | - | NXP Semiconductors | - | - | 6000 | NXP | - | - | - | - | - | - | - | - | - | - | 934072393128 | - | - | Details | - | - | Reel | BTS7205H | - | - | Wireless & RF Integrated Circuits | - | - | - | - | RF Front End | - | - | - | - | RF Front End | ||
![]() LX5586LL Microsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | - | 4.8GHz ~ 5.85GHz | - | - | - | - | - | - | General Purpose | SPDT | - | ||
![]() SKY77580 Skyworks | In Stock | - | - | 28-SMD Module | 28-MCM (6x6) | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz | - | - | - | - | - | - | GPRS, GSM | - | - | ||
![]() QPF4506BTR13-5k Qorvo | 1971 | - | - | 3 mm x 3 mm | - | - | - | - | - | 5000 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | QPF4506B | - | - | - | - | - | Reel | QPF4506B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPM1002TR7 Qorvo | 950 | - | - | QFN-24 | - | - | - | QPM1002EVB1 | - | 250 | - | - | + 100 C | - | - 55 C | Yes | SMD/SMT | 2.2 dB | - | - | - | QPM1002 | - | - | Details | - | - | Reel | QPM1002 | - | RF Front End | - | - | 8.5 GHz to 10.5 GHz | 10 V | - | - | - | 25 dB, 33 dB | - | - | - | ||
![]() QPF4288TR13 Qorvo | 12000 | - | - | QFN-24 | - | - | - | QPF4288EVB-01 | - | 5000 | - | - | - | - | - | Yes | SMD/SMT | 1.8 dB | - | - | - | QPF4288TR13-5K | - | - | Details | - | - | MouseReel | QPF4288 | - | RF Front End | - | - | 2400 MHz to 2500 MHz | 5 V | - | - | - | 33 dB | - | - | - | ||
![]() RFFM6909TR13 Qorvo | 192500 | - | - | LGA-18 | - | - | - | RFFM6909PCK-410 | - | 2500 | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 1.5 dB | - | - | - | RFFM6909 | - | - | Details | - | - | MouseReel | RFFM6909 | - | Transmitter/Receiver | - | - | 925 MHz | 3.6 V | 9 mA | - | - | 14 dB | - | - | - | ||
![]() QPF4588ASR Qorvo | 2000 | - | - | 5 mm x 3 mm | - | - | - | - | - | 100 | - | - | - | - | - | Yes | SMD/SMT | 2 dB | - | - | - | QPF4588A | - | - | Details | - | - | - | QPF4588A | - | Wi-Fi | - | - | 5.15 GHz to 5.85 GHz | 5 V | - | - | - | - | - | - | - | ||
![]() QPF4550TR13 Qorvo | 4000 | - | - | 2.5 mm x 2.5 mm | - | - | - | QPF4550EVB-01 | - | 10000 | - | - | - | - | - | Yes | SMD/SMT | 2.1 dB | - | 30 dBm | - | QPF4550 | - | - | Details | - | - | Cut Tape | QPF4550 | - | Wi-Fi | - | - | 5150 MHz to 5925 MHz | 5 V | 15 mA | - | - | 30 dB | - | - | - | ||
![]() QPF4216TR13-5K Qorvo | In Stock | - | - | LGA-24 | - | - | - | QPF4216EVB-01 | - | 2500 | - | - | - | - | - | Yes | SMD/SMT | 1.8 dB | - | - | - | QPF4216TR13 | - | - | Details | - | - | - | QPF4216 | - | Wi-Fi | - | - | 2.4 GHz to 2.5 GHz | 5 V | - | - | - | 32 dB | - | - | - | ||
![]() RFFM4200TR13 Qorvo | In Stock | - | - | QFN-24 | - | - | - | RFFM4200PCK-410 | - | 2500 | - | 54 Mbps | + 85 C | - | - 30 C | Yes | SMD/SMT | 0.8 dB | - | 32 dBm | - | RFFM4200 | - | - | Details | - | 0.016491 oz | Reel | RFFM4200 | - | Wi-Fi | - | - | 2.4 GHz to 2.5 GHz | 3.3 V to 5 V | 435 mA | - | - | 34 dB | - | - | - | ||
![]() RFFM8250QSR Qorvo | In Stock | - | - | QFN-10 | - | - | - | RFFM8250QPCK-410 | - | 100 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 2.5 dB | - | - 5 dBm, 30 dBm | - | RFFM8250Q | - | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | Cut Tape | RFFM8250Q | - | Wi-Fi | - | - | 2.4 GHz to 2.5 GHz | 3 V to 5 V | 10 mA | - | - | 13 dB | - | - | - |