- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4688PA51H03600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.079 2.00mm | 36.000 914.40mm | 0.118 3.00mm | - | 2.0066mm | ROHS3 Compliant | ||
![]() 4220AB51G02700 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Rectangle | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.039 1.00mm | 27.000 685.80mm | 0.201 5.10mm | - | 1.016mm | ROHS3 Compliant | ||
![]() 0077007002 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | - | 2.794mm | RoHS Compliant | ||
![]() 67BCG2003201508R00 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | - | - | 2013 | BCG | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.078 2.00mm | - | 1.4986mm | RoHS Compliant | ||
![]() 0077006202 Laird Technologies EMI | 8 |
| Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 0.169 4.29mm | 0.320 8.13mm | - | 2.794mm | RoHS Compliant | ||
![]() 4246PA51H01200 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.051 1.30mm | 12.000 304.80mm | 0.091 2.30mm | - | 1.27mm | ROHS3 Compliant | ||
![]() 4246PA51G01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Rectangle | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.051 1.30mm | 18.000 457.20mm | 0.091 2.30mm | - | 1.27mm | ROHS3 Compliant | ||
![]() 4693PA22101800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Rectangle | - | 2013 | 221 FOF | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.130 3.30mm | 18.000 457.20mm | 0.189 4.80mm | - | 3.302mm | ROHS3 Compliant | ||
![]() 4168ABH1K09600 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | C-Fold | - | 2009 | Sculpted Foam UL94 | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | - | - | 0.315 8.00mm | 96.000 243.84cm | 0.315 8.00mm | - | 8.001mm | ROHS3 Compliant | ||
![]() 4198ADH1K06900 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | C-Fold | - | 2009 | Sculpted Foam UL94 | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | - | - | 0.386 9.80mm | 69.000 175.26cm | 0.421 10.70mm | - | 9.779mm | ROHS3 Compliant | ||
![]() 0C97054019 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | 2011 | All-Purpose | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.280 7.11mm | 299.21μin 7.60μm | - | RoHS Compliant | ||
![]() 4239PA51G09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Rectangle | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 96.000 243.84cm | 1.614 41.00mm | - | 3.175mm | ROHS3 Compliant | ||
![]() 4694AB22102800 Laird Technologies EMI | 8 |
| Datasheet | 3 Weeks | - | Rectangle | - | 2013 | 221 FOF | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.126 3.20mm | 28.000 711.20mm | 0.500 12.70mm | - | 3.175mm | ROHS3 Compliant | ||
![]() 0077008317 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | No Snag | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Adhesive | - | - | 0.130 3.30mm | 16.000 406.40mm | 0.370 9.40mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 0097036002 Laird Technologies EMI | 38 |
| Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4418AB51K08400 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | - | -40°C~70°C | - | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 7.00' 2.13m | - | - | - | ROHS3 Compliant | ||
![]() 4295AD22109600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | D-Shape | - | 2013 | 221 FOF | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.169 4.30mm | 96.000 243.84cm | 0.252 6.40mm | - | 4.318mm | ROHS3 Compliant | ||
![]() 0077008602 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | No Snag | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.090 2.29mm | 16.000 406.40mm | 0.320 8.13mm | - | 2.286mm | RoHS Compliant | ||
![]() 4090PA51H08400 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 84.000 213.36cm | 0.091 2.30mm | - | 3.175mm | ROHS3 Compliant | ||
![]() 4082AB51K09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | 12 Months | 73°F 23°C | 0.098 2.50mm | 96.000 243.84cm | 0.374 9.50mm | - | 2.54mm | ROHS3 Compliant |